☰
STA1052N1TR
STA1052N1TR
Active
Description:  DSP/MCU INFOTAINMENT 144LQFP
Manufacturer:  STMicroelectronics
Datasheet:   STA1052N1TR Datasheet
History Price: $10.01500
In Stock: 49470
STA1052N1TR Specification
Specification
Part No
STA1052N1TR
Category
Embedded - Application Specific Microcontrollers
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
Not Verified
Applications
Automotive
Core Processor
ARM7?
Program Memory Type
ROM (384kB)
Controller Series
-
RAM Size
128K x 8
Interface
I2C, I2S, SPI, UART, USB
Number of I/O
-
Voltage - Supply
1.71V ~ 1.89V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
144-LQFP
Supplier Device Package
144-LQFP (20x20)
STA1052N1TR Related Parts
STA1052N1
STA1052N1
STMicroelectronics
DSP/MCU INFOTAINMENT 144LQFP
STA1052S1
STA1052S1
STMicroelectronics
DSP/MCU SYSTEM 144-LQFP
STA1052S1-TR
STA1052S1-TR
STMicroelectronics
DSP/MCU SYSTEM 144-LQFP
STA2051
STA2051
STMicroelectronics
IC CTRLR BASEBAND 32BIT 64-TQFP
STA2051TR
STA2051TR
STMicroelectronics
IC CTRLR BASEBAND 32BIT 64-TQFP
STA2064N
STA2064N
STMicroelectronics
IC APPL PROCESSOR 289TFBGA
STA2064N2
STA2064N2
STMicroelectronics
IC AUDIO INFOTAINMENT
STA2065N
STA2065N
STMicroelectronics
IC APPL PROCESSOR 472TFBGA
STA2065N2
STA2065N2
STMicroelectronics
IC AUDIO INFOTAINMENT
STA2065P2
STA2065P2
STMicroelectronics
IC AUDIO INFOTAINMENT
STA1052Z2
STA1052Z2
STMicroelectronics
IC DSP/MCU INFOTAINMENT 144LQFP
STA1060N1TX
STA1060N1TX
STMicroelectronics
IC DSP/MCU INFOTAINMENT
STA1052N1TR Compare Parts
  • STA1052N1TR vs STA2065N2
  • STA1052N1TR vs STA2065N
  • STA1052N1TR vs STA2064N2
  • STA1052N1TR vs STA2064N
  • STA1052N1TR vs STA2051TR
  • STA1052N1TR vs STA2051
  • STA1052N1TR vs STA1052S1-TR
  • STA1052N1TR vs STA1052S1
  • STA1052N1TR vs STA1052N1
  • STA1052N1TR vs STA2165X2
  • STA1052N1TR vs STA2165N2
  • STA1052N1TR vs STA2165A2
  • STA1052N1TR vs STA2065Z2
  • STA1052N1TR vs STA2065X2
  • STA1052N1TR vs STA2064Z2
  • STA1052N1TR vs STA2064P2
  • STA1052N1TR vs STA2052
  • STA1052N1TR vs STA1060N1TX
  • STA1052N1TR vs STA1052Z2
  • Customer Reviews
    4.95 out of 5.00 stars from 105 customer reviews from all over the world
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its