Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microprocessors
/ STMicroelectronics STA1095EOA
STA1095EOA
Active
Embedded - Microprocessors
Description:
IC MPU 450MHZ 361LFBGA
Manufacturer:
STMicroelectronics
Datasheet:
STA1095EOA Datasheet
History Price: $13.59738
In Stock: 21890
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
STA1095EOA Specification
Specification
Part No
STA1095EOA
Category
Embedded - Microprocessors
Manufacturer
STMicroelectronics
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM? Cortex?-R4
Number of Cores/Bus Width
2 Core, 32-Bit
Speed
450MHz
Co-Processors/DSP
ARM? Cortex?-M3
RAM Controllers
SDRAM
Graphics Acceleration
Yes
Display & Interface Controllers
LCD, Touchscreen
Ethernet
-
SATA
-
USB
USB 2.0 (1)
Voltage - I/O
3.3V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Security Features
-
Package / Case
Surface Mount
Supplier Device Package
361-LFBGA
STA1095EOA PDF Datasheet
STA1095EOA Datasheet
Click and Download: STA1095EOA Datasheet
STA1095EOA Related Parts
STA1080EOA
STMicroelectronics
IC MPU 450MHZ 361LFBGA
STA1085EOA
STMicroelectronics
IC MPU 450MHZ 361LFBGA
STA1085EOATR
STMicroelectronics
IC MPU 450MHZ 361LFBGA
STA1078ELA3
STMicroelectronics
IC MPU 450MHZ 256TFBGA
STA1078EOA
STMicroelectronics
IC MPU 450MHZ 256TFBGA
STA1078EOA3
STMicroelectronics
IC MPU 450MHZ 256TFBGA
STA1079EOA
STMicroelectronics
IC MPU 450MHZ 256TFBGA
STA1079EOC
STMicroelectronics
IC MPU 450MHZ 256TFBGA
STA1080ELA3
STMicroelectronics
IC MPU 450MHZ 361LFBGA
STA1080EOA3
STMicroelectronics
IC MPU 450MHZ 361LFBGA
STA1080EOAS1
STMicroelectronics
IC MPU 450MHZ 361LFBGA
STA1080EOATR
STMicroelectronics
IC MPU 450MHZ 361LFBGA
STA1095EOA Compare Parts
STA1095EOA vs STA1085EOA
STA1095EOA vs STA1080EOA
STA1095EOA vs STA1385EOAS2TR
STA1095EOA vs STA1385EOAS2
STA1095EOA vs STA1385EOAS1
STA1095EOA vs STA1385ELAS2TR
STA1095EOA vs STA1385ELAS2
STA1095EOA vs STA1095POA3
STA1095EOA vs STA1095EOAS1
STA1095EOA vs STA1095ELA3
STA1095EOA vs STA1090HOA3
STA1095EOA vs STA1090HOA
STA1095EOA vs STA1085POA3TR
STA1095EOA vs STA1085POA3
STA1095EOA vs STA1085POA
STA1095EOA vs STA1085EUA3
STA1095EOA vs STA1085EOA3TR
STA1095EOA vs STA1085EOA3
STA1095EOA vs STA1085ELA3S1
STA1095EOA vs STA1085ELA3
STA1095EOA vs STA1080HOATR
STA1095EOA vs STA1080HOA3
STA1095EOA vs STA1080HOA
STA1095EOA vs STA1080EOATR
STA1095EOA vs STA1080EOAS1
STA1095EOA vs STA1080EOA3
STA1095EOA vs STA1080ELA3
STA1095EOA vs STA1079EOC
STA1095EOA vs STA1079EOA
STA1095EOA vs STA1078EOA3
STA1095EOA vs STA1078EOA
STA1095EOA vs STA1078ELA3
Customer Reviews
4.95 out of 5.00 stars from 180 customer reviews from all over the world
Puck van den Berg
Netherlands
2026-09-18 16:09
genuine in reel. trusted seller.
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!