☰
STA1078ELA3
STA1078ELA3
Active
Description:  IC MPU 450MHZ 256TFBGA
Manufacturer:  STMicroelectronics
Datasheet:   STA1078ELA3 Datasheet
History Price: $16.46700
In Stock: 3390
STA1078ELA3 Specification
Specification
Part No
STA1078ELA3
Category
Embedded - Microprocessors
Manufacturer
STMicroelectronics
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ARM? Cortex?-R4
Number of Cores/Bus Width
1 Core, 32-Bit
Speed
450MHz
Co-Processors/DSP
ARM? Cortex?-M3
RAM Controllers
SDRAM
Graphics Acceleration
Yes
Display & Interface Controllers
LCD, Touchscreen
Ethernet
-
SATA
-
USB
USB 2.0 (1)
Voltage - I/O
3.3V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Security Features
-
Package / Case
Surface Mount
Supplier Device Package
256-TFBGA
STA1078ELA3 Related Parts
STA1080EOA
STA1080EOA
STMicroelectronics
IC MPU 450MHZ 361LFBGA
STA1085EOA
STA1085EOA
STMicroelectronics
IC MPU 450MHZ 361LFBGA
STA1085EOATR
STA1085EOATR
STMicroelectronics
IC MPU 450MHZ 361LFBGA
STA1078EOA
STA1078EOA
STMicroelectronics
IC MPU 450MHZ 256TFBGA
STA1078EOA3
STA1078EOA3
STMicroelectronics
IC MPU 450MHZ 256TFBGA
STA1079EOA
STA1079EOA
STMicroelectronics
IC MPU 450MHZ 256TFBGA
STA1079EOC
STA1079EOC
STMicroelectronics
IC MPU 450MHZ 256TFBGA
STA1080ELA3
STA1080ELA3
STMicroelectronics
IC MPU 450MHZ 361LFBGA
STA1080EOA3
STA1080EOA3
STMicroelectronics
IC MPU 450MHZ 361LFBGA
STA1080EOAS1
STA1080EOAS1
STMicroelectronics
IC MPU 450MHZ 361LFBGA
STA1080EOATR
STA1080EOATR
STMicroelectronics
IC MPU 450MHZ 361LFBGA
STA1080HOA
STA1080HOA
STMicroelectronics
IC MPU 533MHZ 361LFBGA
STA1078ELA3 Compare Parts
  • STA1078ELA3 vs STA1085EOA
  • STA1078ELA3 vs STA1080EOA
  • STA1078ELA3 vs STA1385EOAS2TR
  • STA1078ELA3 vs STA1385EOAS2
  • STA1078ELA3 vs STA1385EOAS1
  • STA1078ELA3 vs STA1385ELAS2TR
  • STA1078ELA3 vs STA1385ELAS2
  • STA1078ELA3 vs STA1095POA3
  • STA1078ELA3 vs STA1095EOAS1
  • STA1078ELA3 vs STA1095EOA
  • STA1078ELA3 vs STA1095ELA3
  • STA1078ELA3 vs STA1090HOA3
  • STA1078ELA3 vs STA1090HOA
  • STA1078ELA3 vs STA1085POA3TR
  • STA1078ELA3 vs STA1085POA3
  • STA1078ELA3 vs STA1085POA
  • STA1078ELA3 vs STA1085EUA3
  • STA1078ELA3 vs STA1085EOA3TR
  • STA1078ELA3 vs STA1085EOA3
  • STA1078ELA3 vs STA1085ELA3S1
  • STA1078ELA3 vs STA1085ELA3
  • STA1078ELA3 vs STA1080HOATR
  • STA1078ELA3 vs STA1080HOA3
  • STA1078ELA3 vs STA1080HOA
  • STA1078ELA3 vs STA1080EOATR
  • STA1078ELA3 vs STA1080EOAS1
  • STA1078ELA3 vs STA1080EOA3
  • STA1078ELA3 vs STA1080ELA3
  • STA1078ELA3 vs STA1079EOC
  • STA1078ELA3 vs STA1079EOA
  • STA1078ELA3 vs STA1078EOA3
  • STA1078ELA3 vs STA1078EOA
  • Customer Reviews
    4.95 out of 5.00 stars from 89 customer reviews from all over the world
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.