Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ STMicroelectronics ST662ABD-TRY
ST662ABD-TRY
Obsolete
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG CHARGE PUMP 12V 30MA 8SO
Manufacturer:
STMicroelectronics
Datasheet:
ST662ABD-TRY Datasheet
History Price: Obsolete
In Stock: 45230
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ST662ABD-TRY Specification
Specification
Part No
ST662ABD-TRY
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Up
Output Configuration
Positive
Topology
Charge Pump
Output Type
Fixed
Number of Outputs
1
Voltage - Input (Min)
4.5V
Voltage - Input (Max)
5.5V
Voltage - Output (Min/Fixed)
12V
Voltage - Output (Max)
-
Current - Output
30mA
Frequency - Switching
400kHz
Synchronous Rectifier
No
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
ST662ABD-TRY PDF Datasheet
ST662ABD-TRY Datasheet
Click and Download: ST662ABD-TRY Datasheet
ST662ABD-TRY Related Parts
ST619LBD
STMicroelectronics
IC REG CHARGE PUMP 5V 30MA 8SO
ST619LBDR
STMicroelectronics
IC REG CHARGE PUMP 5V 30MA 8SO
ST619LBN
STMicroelectronics
IC REG CHARGE PUMP 5V 30MA
ST662ABD
STMicroelectronics
IC REG CHARGE PUMP 12V 30MA 8SO
ST662ABD-TR
STMicroelectronics
IC REG CHARGE PUMP 12V 30MA 8SO
ST662ABN
STMicroelectronics
IC REG CHARGE PUMP 12V 30MA 8DIP
ST662ACD
STMicroelectronics
IC REG CHARGE PUMP 12V 30MA 8SO
ST662ACD-TR
STMicroelectronics
IC REG CHARGE PUMP 12V 30MA 8SO
ST662ACN
STMicroelectronics
IC REG CHARGE PUMP 12V 30MA 8DIP
ST662ABD-TRY Compare Parts
ST662ABD-TRY vs ST662ACD-TR
ST662ABD-TRY vs ST662ACD
ST662ABD-TRY vs ST662ABN
ST662ABD-TRY vs ST662ABD-TR
ST662ABD-TRY vs ST662ABD
ST662ABD-TRY vs ST619LBN
ST662ABD-TRY vs ST619LBDR
ST662ABD-TRY vs ST619LBD
Customer Reviews
4.95 out of 5.00 stars from 157 customer reviews from all over the world
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you
Paul Marchand
France
2026-09-19 04:19
Great thank you