☰
ST619LBN
ST619LBN
Obsolete
Description:  IC REG CHARGE PUMP 5V 30MA
Manufacturer:  STMicroelectronics
Datasheet:   ST619LBN Datasheet
History Price: Obsolete
In Stock: 33940
ST619LBN Specification
Specification
Part No
ST619LBN
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Up
Output Configuration
Positive
Topology
Charge Pump
Output Type
Fixed
Number of Outputs
1
Voltage - Input (Min)
2V
Voltage - Input (Max)
3.6V
Voltage - Output (Min/Fixed)
5V
Voltage - Output (Max)
-
Current - Output
30mA
Frequency - Switching
500kHz
Synchronous Rectifier
No
Operating Temperature
-40 ℃ ~ 85 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
-
ST619LBN PDF Datasheet
ST619LBN Related Parts
ST619LBD
ST619LBD
STMicroelectronics
IC REG CHARGE PUMP 5V 30MA 8SO
ST619LBDR
ST619LBDR
STMicroelectronics
IC REG CHARGE PUMP 5V 30MA 8SO
ST662ABD
ST662ABD
STMicroelectronics
IC REG CHARGE PUMP 12V 30MA 8SO
ST662ABD-TR
ST662ABD-TR
STMicroelectronics
IC REG CHARGE PUMP 12V 30MA 8SO
ST662ABD-TRY
ST662ABD-TRY
STMicroelectronics
IC REG CHARGE PUMP 12V 30MA 8SO
ST662ABN
ST662ABN
STMicroelectronics
IC REG CHARGE PUMP 12V 30MA 8DIP
ST662ACD
ST662ACD
STMicroelectronics
IC REG CHARGE PUMP 12V 30MA 8SO
ST662ACD-TR
ST662ACD-TR
STMicroelectronics
IC REG CHARGE PUMP 12V 30MA 8SO
ST662ACN
ST662ACN
STMicroelectronics
IC REG CHARGE PUMP 12V 30MA 8DIP
ST619LBN Compare Parts
  • ST619LBN vs ST662ACD-TR
  • ST619LBN vs ST662ACD
  • ST619LBN vs ST662ABN
  • ST619LBN vs ST662ABD-TRY
  • ST619LBN vs ST662ABD-TR
  • ST619LBN vs ST662ABD
  • ST619LBN vs ST619LBDR
  • ST619LBN vs ST619LBD
  • Customer Reviews
    4.95 out of 5.00 stars from 124 customer reviews from all over the world
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you