☰
ST62T09CB6
ST62T09CB6
Obsolete
Description:  IC MCU 8BIT 1KB OTP 20DIP
Manufacturer:  STMicroelectronics
Datasheet:   ST62T09CB6 Datasheet
History Price: Obsolete
In Stock: 30940
ST62T09CB6 Specification
Specification
Part No
ST62T09CB6
Category
Embedded - Microcontrollers
Manufacturer
STMicroelectronics
Series
ST6
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ST6
Core Size
8-Bit
Speed
8MHz
Connectivity
-
Peripherals
LVD, POR, WDT
Number of I/O
12
Program Memory Size
1KB (1K x 8)
Program Memory Type
OTP
EEPROM Size
-
RAM Size
64 x 8
Voltage - Supply (Vcc/Vdd)
3V ~ 6V
Data Converters
A/D 4x8b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Package / Case
20-DIP (0.300", 7.62mm)
Supplier Device Package
-
ST62T09CB6 PDF Datasheet
ST62T09CB6 Related Parts
ST62E20CF1
ST62E20CF1
STMicroelectronics
IC MCU 8BIT 4KB EPROM/UV 20DIP
ST62E25CF1
ST62E25CF1
STMicroelectronics
IC MCU 8BIT 4KB EPROM/UV 28DIP
ST62E60CF1
ST62E60CF1
STMicroelectronics
IC MCU 8BIT 3.8KB EPROM/UV 20DIP
ST62E65CF1
ST62E65CF1
STMicroelectronics
IC MCU 8BIT 3.8KB EPROM/UV 28DIP
ST62T00CB6
ST62T00CB6
STMicroelectronics
IC MCU 8BIT 1KB OTP 16DIP
ST62T00CM6
ST62T00CM6
STMicroelectronics
IC MCU 8BIT 1KB OTP 16SOIC
ST62T00CM6/TR
ST62T00CM6/TR
STMicroelectronics
IC MCU 8BIT 1KB OTP 16SOIC
ST62T01CB3
ST62T01CB3
STMicroelectronics
IC MCU 8BIT 2KB OTP 16DIP
ST62T01CB6
ST62T01CB6
STMicroelectronics
IC MCU 8BIT 2KB OTP 16DIP
ST62T01CM3
ST62T01CM3
STMicroelectronics
IC MCU 8BIT 2KB OTP 16SOIC
ST62T01CM3/TR
ST62T01CM3/TR
STMicroelectronics
IC MCU 8BIT 2KB OTP 16SOIC
ST62T01CM6
ST62T01CM6
STMicroelectronics
IC MCU 8BIT 2KB OTP 16SOIC
ST62T09CB6 Compare Parts
  • ST62T09CB6 vs ST62T65CB6
  • ST62T09CB6 vs ST62T62CM6
  • ST62T09CB6 vs ST62T62CM3
  • ST62T09CB6 vs ST62T60CM6
  • ST62T09CB6 vs ST62T60CM3
  • ST62T09CB6 vs ST62T60CB6
  • ST62T09CB6 vs ST62T55CB6
  • ST62T09CB6 vs ST62T52CM6
  • ST62T09CB6 vs ST62T52CB6
  • ST62T09CB6 vs ST62T25CM6/TR
  • ST62T09CB6 vs ST62T25CM6
  • ST62T09CB6 vs ST62T25CM3
  • ST62T09CB6 vs ST62T25CB6
  • ST62T09CB6 vs ST62T20CM6
  • ST62T09CB6 vs ST62T20CB6
  • ST62T09CB6 vs ST62T20CB3
  • ST62T09CB6 vs ST62T10CM6
  • ST62T09CB6 vs ST62T10CB6
  • ST62T09CB6 vs ST62T03CM6/TR
  • ST62T09CB6 vs ST62T03CM6
  • ST62T09CB6 vs ST62T03CM3/TR
  • ST62T09CB6 vs ST62T03CM3
  • ST62T09CB6 vs ST62T03CB6
  • ST62T09CB6 vs ST62T01CM6/TR
  • ST62T09CB6 vs ST62T01CM6
  • ST62T09CB6 vs ST62T01CM3/TR
  • ST62T09CB6 vs ST62T01CM3
  • ST62T09CB6 vs ST62T01CB6
  • ST62T09CB6 vs ST62T01CB3
  • ST62T09CB6 vs ST62T00CM6/TR
  • ST62T09CB6 vs ST62T00CM6
  • ST62T09CB6 vs ST62T00CB6
  • ST62T09CB6 vs ST62E65CF1
  • ST62T09CB6 vs ST62E60CF1
  • ST62T09CB6 vs ST62E25CF1
  • ST62T09CB6 vs ST62E20CF1
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase