☰
ST62T01CB3
ST62T01CB3
Obsolete
Description:  IC MCU 8BIT 2KB OTP 16DIP
Manufacturer:  STMicroelectronics
Datasheet:   ST62T01CB3 Datasheet
History Price: Obsolete
In Stock: 42430
ST62T01CB3 Specification
Specification
Part No
ST62T01CB3
Category
Embedded - Microcontrollers
Manufacturer
STMicroelectronics
Series
ST6
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ST6
Core Size
8-Bit
Speed
8MHz
Connectivity
-
Peripherals
LVD, POR, WDT
Number of I/O
9
Program Memory Size
2KB (2K x 8)
Program Memory Type
OTP
EEPROM Size
-
RAM Size
64 x 8
Voltage - Supply (Vcc/Vdd)
3V ~ 6V
Data Converters
A/D 4x8b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
-
ST62T01CB3 PDF Datasheet
ST62T01CB3 Related Parts
ST62E20CF1
ST62E20CF1
STMicroelectronics
IC MCU 8BIT 4KB EPROM/UV 20DIP
ST62E25CF1
ST62E25CF1
STMicroelectronics
IC MCU 8BIT 4KB EPROM/UV 28DIP
ST62E60CF1
ST62E60CF1
STMicroelectronics
IC MCU 8BIT 3.8KB EPROM/UV 20DIP
ST62E65CF1
ST62E65CF1
STMicroelectronics
IC MCU 8BIT 3.8KB EPROM/UV 28DIP
ST62T00CB6
ST62T00CB6
STMicroelectronics
IC MCU 8BIT 1KB OTP 16DIP
ST62T00CM6
ST62T00CM6
STMicroelectronics
IC MCU 8BIT 1KB OTP 16SOIC
ST62T00CM6/TR
ST62T00CM6/TR
STMicroelectronics
IC MCU 8BIT 1KB OTP 16SOIC
ST62T01CB6
ST62T01CB6
STMicroelectronics
IC MCU 8BIT 2KB OTP 16DIP
ST62T01CM3
ST62T01CM3
STMicroelectronics
IC MCU 8BIT 2KB OTP 16SOIC
ST62T01CM3/TR
ST62T01CM3/TR
STMicroelectronics
IC MCU 8BIT 2KB OTP 16SOIC
ST62T01CM6
ST62T01CM6
STMicroelectronics
IC MCU 8BIT 2KB OTP 16SOIC
ST62T01CM6/TR
ST62T01CM6/TR
STMicroelectronics
IC MCU 8BIT 2KB OTP 16SOIC
ST62T01CB3 Compare Parts
  • ST62T01CB3 vs ST62T65CB6
  • ST62T01CB3 vs ST62T62CM6
  • ST62T01CB3 vs ST62T62CM3
  • ST62T01CB3 vs ST62T60CM6
  • ST62T01CB3 vs ST62T60CM3
  • ST62T01CB3 vs ST62T60CB6
  • ST62T01CB3 vs ST62T55CB6
  • ST62T01CB3 vs ST62T52CM6
  • ST62T01CB3 vs ST62T52CB6
  • ST62T01CB3 vs ST62T25CM6/TR
  • ST62T01CB3 vs ST62T25CM6
  • ST62T01CB3 vs ST62T25CM3
  • ST62T01CB3 vs ST62T25CB6
  • ST62T01CB3 vs ST62T20CM6
  • ST62T01CB3 vs ST62T20CB6
  • ST62T01CB3 vs ST62T20CB3
  • ST62T01CB3 vs ST62T10CM6
  • ST62T01CB3 vs ST62T10CB6
  • ST62T01CB3 vs ST62T09CB6
  • ST62T01CB3 vs ST62T03CM6/TR
  • ST62T01CB3 vs ST62T03CM6
  • ST62T01CB3 vs ST62T03CM3/TR
  • ST62T01CB3 vs ST62T03CM3
  • ST62T01CB3 vs ST62T03CB6
  • ST62T01CB3 vs ST62T01CM6/TR
  • ST62T01CB3 vs ST62T01CM6
  • ST62T01CB3 vs ST62T01CM3/TR
  • ST62T01CB3 vs ST62T01CM3
  • ST62T01CB3 vs ST62T01CB6
  • ST62T01CB3 vs ST62T00CM6/TR
  • ST62T01CB3 vs ST62T00CM6
  • ST62T01CB3 vs ST62T00CB6
  • ST62T01CB3 vs ST62E65CF1
  • ST62T01CB3 vs ST62E60CF1
  • ST62T01CB3 vs ST62E25CF1
  • ST62T01CB3 vs ST62E20CF1
  • Customer Reviews
    4.95 out of 5.00 stars from 97 customer reviews from all over the world
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase