☰
ST3243EBTR
ST3243EBTR
Active
Description:  IC TRANSCEIVER FULL 3/5 28TSSOP
Manufacturer:  STMicroelectronics
Datasheet:   ST3243EBTR Datasheet
History Price: $3.11000
In Stock: 40400
ST3243EBTR Specification
Specification
Part No
ST3243EBTR
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS232
Number of Drivers/Receivers
3/5
Duplex
Full
Receiver Hysteresis
500 mV
Data Rate
400kbps
Voltage - Supply
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
28-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
28-TSSOP
ST3243EBTR PDF Datasheet
ST3243EBTR Related Parts
ST3222BTR
ST3222BTR
STMicroelectronics
IC TRANSCEIVER FULL 2/2 20TSSOP
ST3222CTR
ST3222CTR
STMicroelectronics
IC TRANSCEIVER FULL 2/2 20TSSOP
ST3222EBDR
ST3222EBDR
STMicroelectronics
IC TRANSCEIVER FULL 2/2 16SO
ST3222EBPR
ST3222EBPR
STMicroelectronics
IC TRANSCEIVER FULL 2/2 20SSOP
ST3222EBTR
ST3222EBTR
STMicroelectronics
IC TRANSCEIVER FULL 2/2 20TSSOP
ST3222ECDR
ST3222ECDR
STMicroelectronics
IC TRANSCEIVER FULL 2/2 18SO
ST3222ECPR
ST3222ECPR
STMicroelectronics
IC TRANSCEIVER FULL 2/2 20SSOP
ST3222ECTR
ST3222ECTR
STMicroelectronics
IC TRANSCEIVER FULL 2/2 20TSSOP
ST3232BDR
ST3232BDR
STMicroelectronics
IC TRANSCEIVER FULL 2/2 16SO
ST3232BN
ST3232BN
STMicroelectronics
IC TRANSCEIVER FULL 2/2 16DIP
ST3232BTR
ST3232BTR
STMicroelectronics
IC TRANSCEIVER FULL 2/2 16TSSOP
ST3232BWR
ST3232BWR
STMicroelectronics
IC TRANSCEIVER FULL 2/2 16SO
ST3243EBTR Compare Parts
  • ST3243EBTR vs ST3485EIDT
  • ST3243EBTR vs ST3485ECN
  • ST3243EBTR vs ST3485ECDR
  • ST3243EBTR vs ST3485EBN
  • ST3243EBTR vs ST3485EBDR
  • ST3243EBTR vs ST3384EBDR
  • ST3243EBTR vs ST3243ECTR-E
  • ST3243EBTR vs ST3243ECPR
  • ST3243EBTR vs ST3243ECDR
  • ST3243EBTR vs ST3243EBJR
  • ST3243EBTR vs ST3243EBDR
  • ST3243EBTR vs ST3243CPR
  • ST3243EBTR vs ST3243BTR
  • ST3243EBTR vs ST3241ECPR
  • ST3243EBTR vs ST3241ECDR
  • ST3243EBTR vs ST3241EBTR
  • ST3243EBTR vs ST3241EBPR
  • ST3243EBTR vs ST3241EBDR
  • ST3243EBTR vs ST3237EBPR
  • ST3243EBTR vs ST3237EBDR
  • ST3243EBTR vs ST3237CPR
  • ST3243EBTR vs ST3237BPR
  • ST3243EBTR vs ST3232ECWR
  • ST3243EBTR vs ST3232ECTR
  • ST3243EBTR vs ST3232ECN
  • ST3243EBTR vs ST3232ECDR
  • ST3243EBTR vs ST3232EBWR
  • ST3243EBTR vs ST3232EBTR
  • ST3243EBTR vs ST3232EBPR
  • ST3243EBTR vs ST3232EBN
  • ST3243EBTR vs ST3232EBDR
  • ST3243EBTR vs ST3232EBD
  • ST3243EBTR vs ST3232CWR
  • ST3243EBTR vs ST3232CTR
  • ST3243EBTR vs ST3232CN
  • ST3243EBTR vs ST3232CDR
  • ST3243EBTR vs ST3232CD
  • ST3243EBTR vs ST3232BWR
  • ST3243EBTR vs ST3232BTR
  • ST3243EBTR vs ST3232BN
  • Customer Reviews
    4.95 out of 5.00 stars from 106 customer reviews from all over the world
    Laura Johnson
    United States
    5 stars
    2026-09-18 02:58
    super fast shipping, have not tested yet but everything looks good thank you!
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.