☰
ST3232BN
ST3232BN
Obsolete
Description:  IC TRANSCEIVER FULL 2/2 16DIP
Manufacturer:  STMicroelectronics
Datasheet:   ST3232BN Datasheet
History Price: Obsolete
In Stock: 4505
ST3232BN Specification
Specification
Part No
ST3232BN
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
RS232
Number of Drivers/Receivers
2/2
Duplex
Full
Receiver Hysteresis
300 mV
Data Rate
400kbps
Voltage - Supply
3V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Through Hole
Package / Case
16-DIP (0.300", 7.62mm)
Supplier Device Package
16-DIP
ST3232BN Related Parts
ST3222BTR
ST3222BTR
STMicroelectronics
IC TRANSCEIVER FULL 2/2 20TSSOP
ST3222CTR
ST3222CTR
STMicroelectronics
IC TRANSCEIVER FULL 2/2 20TSSOP
ST3222EBDR
ST3222EBDR
STMicroelectronics
IC TRANSCEIVER FULL 2/2 16SO
ST3222EBPR
ST3222EBPR
STMicroelectronics
IC TRANSCEIVER FULL 2/2 20SSOP
ST3222EBTR
ST3222EBTR
STMicroelectronics
IC TRANSCEIVER FULL 2/2 20TSSOP
ST3222ECDR
ST3222ECDR
STMicroelectronics
IC TRANSCEIVER FULL 2/2 18SO
ST3222ECPR
ST3222ECPR
STMicroelectronics
IC TRANSCEIVER FULL 2/2 20SSOP
ST3222ECTR
ST3222ECTR
STMicroelectronics
IC TRANSCEIVER FULL 2/2 20TSSOP
ST3232BDR
ST3232BDR
STMicroelectronics
IC TRANSCEIVER FULL 2/2 16SO
ST3232BTR
ST3232BTR
STMicroelectronics
IC TRANSCEIVER FULL 2/2 16TSSOP
ST3232BWR
ST3232BWR
STMicroelectronics
IC TRANSCEIVER FULL 2/2 16SO
ST3232CD
ST3232CD
STMicroelectronics
IC TRANSCEIVER FULL 2/2 16SO
ST3232BN Compare Parts
  • ST3232BN vs ST3485EIDT
  • ST3232BN vs ST3485ECN
  • ST3232BN vs ST3485ECDR
  • ST3232BN vs ST3485EBN
  • ST3232BN vs ST3485EBDR
  • ST3232BN vs ST3384EBDR
  • ST3232BN vs ST3243ECTR-E
  • ST3232BN vs ST3243ECPR
  • ST3232BN vs ST3243ECDR
  • ST3232BN vs ST3243EBTR
  • ST3232BN vs ST3243EBJR
  • ST3232BN vs ST3243EBDR
  • ST3232BN vs ST3243CPR
  • ST3232BN vs ST3243BTR
  • ST3232BN vs ST3241ECPR
  • ST3232BN vs ST3241ECDR
  • ST3232BN vs ST3241EBTR
  • ST3232BN vs ST3241EBPR
  • ST3232BN vs ST3241EBDR
  • ST3232BN vs ST3237EBPR
  • ST3232BN vs ST3237EBDR
  • ST3232BN vs ST3237CPR
  • ST3232BN vs ST3237BPR
  • ST3232BN vs ST3232ECWR
  • ST3232BN vs ST3232ECTR
  • ST3232BN vs ST3232ECN
  • ST3232BN vs ST3232ECDR
  • ST3232BN vs ST3232EBWR
  • ST3232BN vs ST3232EBTR
  • ST3232BN vs ST3232EBPR
  • ST3232BN vs ST3232EBN
  • ST3232BN vs ST3232EBDR
  • ST3232BN vs ST3232EBD
  • ST3232BN vs ST3232CWR
  • ST3232BN vs ST3232CTR
  • ST3232BN vs ST3232CN
  • ST3232BN vs ST3232CDR
  • ST3232BN vs ST3232CD
  • ST3232BN vs ST3232BWR
  • ST3232BN vs ST3232BTR
  • Customer Reviews
    4.95 out of 5.00 stars from 165 customer reviews from all over the world
    Zé Roberto Almeida
    Brazil
    5 stars
    2026-09-18 01:49
    Excellent Product, delivered super fast and quality, great seller!
    Jonas Müller
    Germany
    5 stars
    2026-09-18 01:35
    Came a month earlier than specified, class
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.