☰
ST10F269DT3
ST10F269DT3
Obsolete
Description:  IC MCU 16BIT 256KB FLASH 144QFP
Manufacturer:  STMicroelectronics
Datasheet:   ST10F269DT3 Datasheet
History Price: Obsolete
In Stock: 18780
ST10F269DT3 Specification
Specification
Part No
ST10F269DT3
Category
Embedded - Microcontrollers
Manufacturer
STMicroelectronics
Series
ST10
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ST10
Core Size
16-Bit
Speed
40MHz
Connectivity
CANbus, EBI/EMI, SSC, UART/USART
Peripherals
POR, PWM, WDT
Number of I/O
111
Program Memory Size
256KB (256K x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
12K x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
Data Converters
A/D 16x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
144-BFQFP
Supplier Device Package
-
ST10F269DT3 Related Parts
ST10F168SQ6
ST10F168SQ6
STMicroelectronics
IC MCU 16BIT 256KB FLASH 144QFP
ST10F267-DTR
ST10F267-DTR
STMicroelectronics
IC MCU 16BIT 256K FLASH 144QFP
ST10F269-DP
ST10F269-DP
STMicroelectronics
IC MCU 16BIT 256KB FLASH 144QFP
ST10F269-DPB
ST10F269-DPB
STMicroelectronics
IC MCU 16BIT 256KB FLASH 144QFP
ST10F269-DPR
ST10F269-DPR
STMicroelectronics
IC MCU 16BIT 256KB FLASH 144QFP
ST10F269DTR3
ST10F269DTR3
STMicroelectronics
IC MCU 16BIT 256KB FLASH 144QFP
ST10F269Z1Q3
ST10F269Z1Q3
STMicroelectronics
IC MCU 16BIT 128KB FLASH 144LQFP
ST10F269Z1Q6
ST10F269Z1Q6
STMicroelectronics
IC MCU 16BIT 128KB FLASH 144LQFP
ST10F269Z2Q3
ST10F269Z2Q3
STMicroelectronics
IC MCU 16BIT 256KB FLASH 144LQFP
ST10F269Z2Q6
ST10F269Z2Q6
STMicroelectronics
IC MCU 16BIT 256KB FLASH 144LQFP
ST10F269Z2Q6/TR
ST10F269Z2Q6/TR
STMicroelectronics
IC MCU 16BIT 256KB FLASH 144LQFP
ST10F269Z2T3
ST10F269Z2T3
STMicroelectronics
IC MCU 16BIT 256KB FLASH 144QFP
ST10F269DT3 Compare Parts
  • ST10F269DT3 vs ST10R272LT1/TR
  • ST10F269DT3 vs ST10R272LT1
  • ST10F269DT3 vs ST10R172LT6
  • ST10F269DT3 vs ST10R172LT1
  • ST10F269DT3 vs ST10R167-Q3/TR
  • ST10F269DT3 vs ST10R167-Q3
  • ST10F269DT3 vs ST10F296TR
  • ST10F269DT3 vs ST10F296MTR
  • ST10F269DT3 vs ST10F296M
  • ST10F269DT3 vs ST10F280-Q3TR
  • ST10F269DT3 vs ST10F280
  • ST10F269DT3 vs ST10F276Z5T3
  • ST10F269DT3 vs ST10F276Z5Q3TR
  • ST10F269DT3 vs ST10F276Z5Q3
  • ST10F269DT3 vs ST10F276-6QR3
  • ST10F269DT3 vs ST10F276-4TX3
  • ST10F269DT3 vs ST10F276-4TR3
  • ST10F269DT3 vs ST10F276-4T3
  • ST10F269DT3 vs ST10F275-4TR3
  • ST10F269DT3 vs ST10F275-4T3
  • ST10F269DT3 vs ST10F273Z4Q3
  • ST10F269DT3 vs ST10F273M-4TR3
  • ST10F269DT3 vs ST10F273M-4T3
  • ST10F269DT3 vs ST10F273M-4QR3
  • ST10F269DT3 vs ST10F273M-4Q3
  • ST10F269DT3 vs ST10F273-4TR3
  • ST10F269DT3 vs ST10F273-4T3
  • ST10F269DT3 vs ST10F272Z2T3
  • ST10F269DT3 vs ST10F272Z2Q3
  • ST10F269DT3 vs ST10F272M-4TR3
  • ST10F269DT3 vs ST10F272M-4T3
  • ST10F269DT3 vs ST10F272M-4QR3
  • ST10F269DT3 vs ST10F271Z1T3
  • ST10F269DT3 vs ST10F271Z1Q3
  • ST10F269DT3 vs ST10F269Z2T6
  • ST10F269DT3 vs ST10F269Z2T3
  • ST10F269DT3 vs ST10F269Z2Q6/TR
  • ST10F269DT3 vs ST10F269Z2Q6
  • ST10F269DT3 vs ST10F269Z2Q3
  • ST10F269DT3 vs ST10F269Z1Q6
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller