Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ STMicroelectronics ST10F269-DPR
ST10F269-DPR
Obsolete
Embedded - Microcontrollers
Description:
IC MCU 16BIT 256KB FLASH 144QFP
Manufacturer:
STMicroelectronics
Datasheet:
ST10F269-DPR Datasheet
History Price: Obsolete
In Stock: 27920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ST10F269-DPR Specification
Specification
Part No
ST10F269-DPR
Category
Embedded - Microcontrollers
Manufacturer
STMicroelectronics
Series
ST10
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
ST10
Core Size
16-Bit
Speed
40MHz
Connectivity
CANbus, EBI/EMI, SSC, UART/USART
Peripherals
POR, PWM, WDT
Number of I/O
111
Program Memory Size
256KB (256K x 8)
Program Memory Type
FLASH
EEPROM Size
-
RAM Size
12K x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
Data Converters
A/D 16x10b
Oscillator Type
Internal
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
144-BFQFP
Supplier Device Package
-
ST10F269-DPR Related Parts
ST10F168SQ6
STMicroelectronics
IC MCU 16BIT 256KB FLASH 144QFP
ST10F267-DTR
STMicroelectronics
IC MCU 16BIT 256K FLASH 144QFP
ST10F269-DP
STMicroelectronics
IC MCU 16BIT 256KB FLASH 144QFP
ST10F269-DPB
STMicroelectronics
IC MCU 16BIT 256KB FLASH 144QFP
ST10F269DT3
STMicroelectronics
IC MCU 16BIT 256KB FLASH 144QFP
ST10F269DTR3
STMicroelectronics
IC MCU 16BIT 256KB FLASH 144QFP
ST10F269Z1Q3
STMicroelectronics
IC MCU 16BIT 128KB FLASH 144LQFP
ST10F269Z1Q6
STMicroelectronics
IC MCU 16BIT 128KB FLASH 144LQFP
ST10F269Z2Q3
STMicroelectronics
IC MCU 16BIT 256KB FLASH 144LQFP
ST10F269Z2Q6
STMicroelectronics
IC MCU 16BIT 256KB FLASH 144LQFP
ST10F269Z2Q6/TR
STMicroelectronics
IC MCU 16BIT 256KB FLASH 144LQFP
ST10F269Z2T3
STMicroelectronics
IC MCU 16BIT 256KB FLASH 144QFP
ST10F269-DPR Compare Parts
ST10F269-DPR vs ST10R272LT1/TR
ST10F269-DPR vs ST10R272LT1
ST10F269-DPR vs ST10R172LT6
ST10F269-DPR vs ST10R172LT1
ST10F269-DPR vs ST10R167-Q3/TR
ST10F269-DPR vs ST10R167-Q3
ST10F269-DPR vs ST10F296TR
ST10F269-DPR vs ST10F296MTR
ST10F269-DPR vs ST10F296M
ST10F269-DPR vs ST10F280-Q3TR
ST10F269-DPR vs ST10F280
ST10F269-DPR vs ST10F276Z5T3
ST10F269-DPR vs ST10F276Z5Q3TR
ST10F269-DPR vs ST10F276Z5Q3
ST10F269-DPR vs ST10F276-6QR3
ST10F269-DPR vs ST10F276-4TX3
ST10F269-DPR vs ST10F276-4TR3
ST10F269-DPR vs ST10F276-4T3
ST10F269-DPR vs ST10F275-4TR3
ST10F269-DPR vs ST10F275-4T3
ST10F269-DPR vs ST10F273Z4Q3
ST10F269-DPR vs ST10F273M-4TR3
ST10F269-DPR vs ST10F273M-4T3
ST10F269-DPR vs ST10F273M-4QR3
ST10F269-DPR vs ST10F273M-4Q3
ST10F269-DPR vs ST10F273-4TR3
ST10F269-DPR vs ST10F273-4T3
ST10F269-DPR vs ST10F272Z2T3
ST10F269-DPR vs ST10F272Z2Q3
ST10F269-DPR vs ST10F272M-4TR3
ST10F269-DPR vs ST10F272M-4T3
ST10F269-DPR vs ST10F272M-4QR3
ST10F269-DPR vs ST10F271Z1T3
ST10F269-DPR vs ST10F271Z1Q3
ST10F269-DPR vs ST10F269Z2T6
ST10F269-DPR vs ST10F269Z2T3
ST10F269-DPR vs ST10F269Z2Q6/TR
ST10F269-DPR vs ST10F269Z2Q6
ST10F269-DPR vs ST10F269Z2Q3
ST10F269-DPR vs ST10F269Z1Q6
Customer Reviews
4.95 out of 5.00 stars from 170 customer reviews from all over the world
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller