☰
SE555JGB
SE555JGB
Active
Description:  PRECISION TIMER 8-CDIP -55 TO 12
Manufacturer:  Texas Instruments
Datasheet:   SE555JGB Datasheet
History Price: Active
In Stock: 38800
SE555JGB Specification
Specification
Part No
SE555JGB
Category
Clock/Timing - Programmable Timers and Oscillators
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
555 Type, Timer/Oscillator (Single)
Count
-
Frequency
1mHz ~ 100kHz
Voltage - Supply
4.5V ~ 18V
Current - Supply
12 mA
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Package / Case
8-CDIP (0.300", 7.62mm)
Supplier Device Package
8-CDIP
Mounting Type
Through Hole
SE555JGB Related Parts
SE555D
SE555D
Texas Instruments
IC OSC SGL TIMER 100KHZ 8-SOIC
SE555D
SE555D
STMicroelectronics
IC OSC SGL TIMER 500KHZ 8-SOIC
SE555DG4
SE555DG4
Texas Instruments
IC OSC SGL TIMER 100KHZ 8-SOIC
SE555DR
SE555DR
Texas Instruments
IC OSC SGL TIMER 100KHZ 8-SOIC
SE555DRG4
SE555DRG4
Texas Instruments
IC OSC SGL TIMER 100KHZ 8-SOIC
SE555DT
SE555DT
STMicroelectronics
IC OSC SGL TIMER 500KHZ 8-SOIC
SE555N
SE555N
STMicroelectronics
IC OSC SINGLE TIMER 500KHZ 8-DIP
SE555P
SE555P
Texas Instruments
IC OSC SINGLE TIMER 100KHZ 8-DIP
SE555QS-13
SE555QS-13
Diodes Inc
IC OSC SGL TIMER SO-8
SE555FKB
SE555FKB
Texas Instruments
PRECISION TIMER 20-LCCC -55 TO 1
SE555JG
SE555JG
Texas Instruments
PRECISION TIMER 8-CDIP -55 TO 12
SE556J
SE556J
Texas Instruments
DUAL PRECISION TIMER 14-CDIP -55
SE555JGB Description

The Texas Instruments SE555JGB is a highly versatile timer integrated circuit (IC) that is widely used in various electronic applications. This device is part of the 555 timer series, which has become a staple in the electronics industry since its introduction in the 1970s. The SE555JGB is known for its reliability, ease of use, and multiple operational modes, making it suitable for a range of timing and pulse generation applications.

## Key Features

- Versatile Operating Modes: The SE555 can be configured in three different modes: astable, monostable, and bistable. This flexibility allows it to be used for generating precise time delays, oscillations, and as a flip-flop.

- Wide Supply Voltage Range: The device operates within a supply voltage range of 4.5V to 15V, which allows for a broad range of applications, from low-power circuits to more robust systems.

- Low Power Consumption: The SE555 is designed for low power operation, making it suitable for battery-powered devices and applications where energy efficiency is critical.

- High Precision Timing: With the ability to achieve timing intervals from microseconds to hours, the SE555 provides high precision and stability in timing applications.

- Temperature Stability: The IC has good temperature stability, ensuring consistent performance over a wide range of operating temperatures.

## Specifications

- Type: Timer IC
- Package: Dual in-line package (DIP-8)
- Power Supply Voltage (Vcc): 4.5V to 15V
- Threshold Voltage (Vt): 1/3 Vcc
- Trigger Voltage (Vt): 2/3 Vcc
- Output Voltage Swing: Typically Vcc - 1.5V (at Iout = 200mA)
- Output Current: Up to 200mA
- Timing Accuracy: ±0.1% to ±0.5% depending on the timing resistor and capacitor selection
- Operating Temperature Range: -40°C to +85°C
- Power Dissipation: 600mW
- Frequency Range: Up to several hundred kHz in astable mode

## Applications

The SE555JGB can be utilized in numerous applications, including:

- Timers: Creating precise timing intervals for various electronic projects.
- Pulse Width Modulation (PWM): Generating signals for motor control and light dimming.
- Oscillators: Producing clock pulses for microcontrollers and digital circuits.
- Tone Generators: Creating audio signals in alarms and musical devices.
- Frequency Generators: Used in communication devices for frequency modulation.

## Conclusion

The Texas Instruments SE555JGB timer IC remains a popular choice among engineers and hobbyists due to its flexibility, reliability, and ease of integration into various designs. With its comprehensive set of features and specifications, it is suitable for a wide range of applications, making it a go-to component in electronic circuit design.
SE555JGB Compare Parts
  • SE555JGB vs SE555P
  • SE555JGB vs SE555N
  • SE555JGB vs SE555DT
  • SE555JGB vs SE555DRG4
  • SE555JGB vs SE555DR
  • SE555JGB vs SE555DG4
  • SE555JGB vs SE555D
  • SE555JGB vs SE555D
  • SE555JGB vs SE556JB
  • SE555JGB vs SE556J
  • SE555JGB vs SE555JG
  • SE555JGB vs SE555FKB
  • Customer Reviews
    4.95 out of 5.00 stars from 176 customer reviews from all over the world
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.