☰
SE555D
SE555D
Active
Description:  IC OSC SGL TIMER 100KHZ 8-SOIC
Manufacturer:  Texas Instruments
Datasheet:   SE555D Datasheet
History Price: $0.97000
In Stock: 24970
SE555D Specification
Specification
Part No
SE555D
Category
Clock/Timing - Programmable Timers and Oscillators
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
555 Type, Timer/Oscillator (Single)
Count
-
Frequency
100kHz
Voltage - Supply
4.5V ~ 18V
Current - Supply
10 mA
Operating Temperature
-55 ℃ ~ 125 ℃
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
Mounting Type
Surface Mount
SE555D Related Parts
SE555DG4
SE555DG4
Texas Instruments
IC OSC SGL TIMER 100KHZ 8-SOIC
SE555DR
SE555DR
Texas Instruments
IC OSC SGL TIMER 100KHZ 8-SOIC
SE555DRG4
SE555DRG4
Texas Instruments
IC OSC SGL TIMER 100KHZ 8-SOIC
SE555DT
SE555DT
STMicroelectronics
IC OSC SGL TIMER 500KHZ 8-SOIC
SE555N
SE555N
STMicroelectronics
IC OSC SINGLE TIMER 500KHZ 8-DIP
SE555P
SE555P
Texas Instruments
IC OSC SINGLE TIMER 100KHZ 8-DIP
SE555QS-13
SE555QS-13
Diodes Inc
IC OSC SGL TIMER SO-8
SE555FKB
SE555FKB
Texas Instruments
PRECISION TIMER 20-LCCC -55 TO 1
SE555JG
SE555JG
Texas Instruments
PRECISION TIMER 8-CDIP -55 TO 12
SE555JGB
SE555JGB
Texas Instruments
PRECISION TIMER 8-CDIP -55 TO 12
SE556J
SE556J
Texas Instruments
DUAL PRECISION TIMER 14-CDIP -55
SE556JB
SE556JB
Texas Instruments
DUAL PRECISION TIMER 14-CDIP -55
SE555D Description
The STMicroelectronics SE555D is a highly versatile and widely used integrated circuit (IC) that functions as a timer, pulse generator, and oscillator. It is part of the 555 timer family, which has been a staple in electronics since its introduction in the 1970s. The SE555D is particularly popular due to its reliability, ease of use, and low cost, making it suitable for a variety of applications in both hobbyist and professional settings.

## Key Features

1. Operating Modes:
- The SE555D can operate in three primary modes:
- Astable Mode: In this mode, the SE555D functions as an oscillator, generating a continuous square wave output. This is useful for applications such as clock pulses, tone generation, and LED flashing.
- Monostable Mode: In this configuration, the SE555D acts as a one-shot timer. When triggered, it produces a single output pulse of a specified duration. This mode is commonly used for timers, pulse width modulation (PWM), and delay circuits.
- Bistable Mode: The SE555D can also be configured as a flip-flop, allowing it to toggle its output state based on input triggers. This mode is useful for applications requiring memory or state retention.

2. Adjustable Timing:
- The timing intervals in both astable and monostable modes can be easily adjusted using external resistors and capacitors. This flexibility allows designers to customize the frequency and duration of the output signals to meet specific application requirements.

3. Wide Supply Voltage Range:
- The SE555D operates over a broad supply voltage range, typically from 4.5V to 15V, making it compatible with various power sources, including batteries and regulated power supplies.

4. Low Power Consumption:
- The IC is designed for low power consumption, which is particularly beneficial in battery-operated devices. This feature helps extend battery life and reduces heat generation.

5. High Output Drive Capability:
- The SE555D can source or sink up to 200 mA of output current, allowing it to drive loads directly, such as LEDs, small motors, and relays, without the need for additional driver circuits.

6. Temperature Range:
- The device is rated for operation over a temperature range of -40°C to +70°C, making it suitable for a wide variety of environmental conditions.

## Specifications

- Supply Voltage (Vcc): 4.5V to 15V
- Output Current: Up to 200 mA
- Timing Accuracy: Typically ±1%
- Frequency Range: Up to 500 kHz in astable mode
- Trigger Voltage (Vth): 1/3 Vcc
- Threshold Voltage (Vth): 2/3 Vcc
- Control Voltage Range: 0V to Vcc
- Package Types: Available in various packages, including DIP (Dual In-line Package), SOIC (Small Outline Integrated Circuit), and TSSOP (Thin Shrink Small Outline Package).
- Pin Configuration: The SE555D typically has 8 pins, with the following functions:
- Pin 1: Ground (GND)
- Pin 2: Trigger (TRIG)
- Pin 3: Output (OUT)
- Pin 4: Reset (RESET)
- Pin 5: Control Voltage (CTRL)
- Pin 6: Threshold (THRS)
- Pin 7: Discharge (DISCH)
- Pin 8: Supply Voltage (VCC)

## Applications

The SE555D timer IC is used in a wide range of applications, including:

- Timing Applications: Used in timers for various devices, including kitchen timers, delay circuits, and pulse generators.
- Oscillators: Employed in generating clock pulses for digital circuits, tone generation for alarms, and sound effects in toys.
- LED Flasher Circuits: Commonly used in circuits to flash LEDs for visual indicators or decorative lighting.
- Pulse Width Modulation (PWM): Utilized in motor speed control, light dimming, and other applications requiring variable duty cycle signals.
- Frequency Generators: Used in applications requiring specific frequency outputs, such as in communication systems and signal processing.

## Conclusion

The STMicroelectronics SE555D is a highly versatile and reliable timer IC that has stood the test of time in the electronics industry. Its ability to operate in multiple modes, combined with adjustable timing, low power consumption, and high output drive capability, makes it an ideal choice for a wide range of applications. Whether used in simple hobby projects or complex industrial systems, the SE555D continues to be a go-to component for engineers and designers seeking a dependable timing solution.
SE555D Compare Parts
  • SE555D vs SE555P
  • SE555D vs SE555N
  • SE555D vs SE555DT
  • SE555D vs SE555DRG4
  • SE555D vs SE555DR
  • SE555D vs SE555DG4
  • SE555D vs SE556JB
  • SE555D vs SE556J
  • SE555D vs SE555JGB
  • SE555D vs SE555JG
  • SE555D vs SE555FKB
  • Customer Reviews
    4.95 out of 5.00 stars from 188 customer reviews from all over the world
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.