☰
SE555DT
SE555DT
Obsolete
Description:  IC OSC SGL TIMER 500KHZ 8-SOIC
Manufacturer:  STMicroelectronics
Datasheet:   SE555DT Datasheet
History Price: Obsolete
In Stock: 40520
SE555DT Specification
Specification
Part No
SE555DT
Category
Clock/Timing - Programmable Timers and Oscillators
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
555 Type, Timer/Oscillator (Single)
Count
-
Frequency
500kHz
Voltage - Supply
4.5V ~ 18V
Current - Supply
10 mA
Operating Temperature
-55 ℃ ~ 125 ℃
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
Mounting Type
Surface Mount
SE555DT PDF Datasheet
SE555DT Related Parts
SE555D
SE555D
Texas Instruments
IC OSC SGL TIMER 100KHZ 8-SOIC
SE555D
SE555D
STMicroelectronics
IC OSC SGL TIMER 500KHZ 8-SOIC
SE555DG4
SE555DG4
Texas Instruments
IC OSC SGL TIMER 100KHZ 8-SOIC
SE555DR
SE555DR
Texas Instruments
IC OSC SGL TIMER 100KHZ 8-SOIC
SE555DRG4
SE555DRG4
Texas Instruments
IC OSC SGL TIMER 100KHZ 8-SOIC
SE555N
SE555N
STMicroelectronics
IC OSC SINGLE TIMER 500KHZ 8-DIP
SE555P
SE555P
Texas Instruments
IC OSC SINGLE TIMER 100KHZ 8-DIP
SE555QS-13
SE555QS-13
Diodes Inc
IC OSC SGL TIMER SO-8
SE555FKB
SE555FKB
Texas Instruments
PRECISION TIMER 20-LCCC -55 TO 1
SE555JG
SE555JG
Texas Instruments
PRECISION TIMER 8-CDIP -55 TO 12
SE555JGB
SE555JGB
Texas Instruments
PRECISION TIMER 8-CDIP -55 TO 12
SE556J
SE556J
Texas Instruments
DUAL PRECISION TIMER 14-CDIP -55
SE555DT Compare Parts
  • SE555DT vs SE555P
  • SE555DT vs SE555N
  • SE555DT vs SE555DRG4
  • SE555DT vs SE555DR
  • SE555DT vs SE555DG4
  • SE555DT vs SE555D
  • SE555DT vs SE555D
  • SE555DT vs SE556JB
  • SE555DT vs SE556J
  • SE555DT vs SE555JGB
  • SE555DT vs SE555JG
  • SE555DT vs SE555FKB
  • Customer Reviews
    4.95 out of 5.00 stars from 143 customer reviews from all over the world
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.