☰
RT922IYDT
RT922IYDT
Active
Description:  IC OPAMP GP 2 CIRCUIT 8SOIC
Manufacturer:  STMicroelectronics
Datasheet:   RT922IYDT Datasheet
History Price: Active
In Stock: 25170
RT922IYDT Specification
Specification
Part No
RT922IYDT
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
Rail-to-Rail
Slew Rate
1.3V/μs
Gain Bandwidth Product
4 MHz
-3db Bandwidth
4 MHz
Current - Input Bias
15 nA
Voltage - Input Offset
3 mV
Current - Supply
2mA
Current - Output / Channel
80 mA
Voltage - Supply Span (Min)
2.7 V
Voltage - Supply Span (Max)
12 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
RT922IYDT Related Parts
RT9133AGQW
RT9133AGQW
Richtek
IC OPERATIONAL AMPLIFIER WDFN-6
RT9146ZQW
RT9146ZQW
Richtek
IC OPAMP GP 1 CIRCUIT 8WDFN
RT9147ZQW
RT9147ZQW
Richtek
IC OPAMP GP 1 CIRCUIT 16WQFN
RT9148ZQW
RT9148ZQW
Richtek
IC OPAMP GP 1 CIRCUIT 6WDFN
RT9149ZQW
RT9149ZQW
Richtek
IC OPAMP GP 1 CIRCUIT 8WDFN
RT9134GQV
RT9134GQV
Richtek
IC QUAD OP AMP VQFN-16
RT9136GF
RT9136GF
Richtek
IC QUAD OP AMP MSOP-10
RT922IYDT Compare Parts
  • RT922IYDT vs RT9148ZQW
  • RT922IYDT vs RT9147ZQW
  • RT922IYDT vs RT9146ZQW
  • RT922IYDT vs RT9133AGQW
  • RT922IYDT vs RT9136GF
  • RT922IYDT vs RT9134GQV
  • Customer Reviews
    4.95 out of 5.00 stars from 117 customer reviews from all over the world
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described