☰
RT9136GF
RT9136GF
Active
Description:  IC QUAD OP AMP MSOP-10
Manufacturer:  Richtek
Datasheet:   RT9136GF Datasheet
History Price: $0.91000
In Stock: 5195
RT9136GF Specification
Specification
Part No
RT9136GF
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Richtek
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
4
Output Type
Rail-to-Rail
Slew Rate
12V/μs
Gain Bandwidth Product
-
-3db Bandwidth
12 MHz
Current - Input Bias
2 nA
Voltage - Input Offset
2 mV
Current - Supply
500μA (x4 Channels)
Current - Output / Channel
120 mA
Voltage - Supply Span (Min)
4.5 V
Voltage - Supply Span (Max)
15 V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Supplier Device Package
10-MSOP
RT9136GF Related Parts
RT9133AGQW
RT9133AGQW
Richtek
IC OPERATIONAL AMPLIFIER WDFN-6
RT9146ZQW
RT9146ZQW
Richtek
IC OPAMP GP 1 CIRCUIT 8WDFN
RT9147ZQW
RT9147ZQW
Richtek
IC OPAMP GP 1 CIRCUIT 16WQFN
RT9148ZQW
RT9148ZQW
Richtek
IC OPAMP GP 1 CIRCUIT 6WDFN
RT9149ZQW
RT9149ZQW
Richtek
IC OPAMP GP 1 CIRCUIT 8WDFN
RT922IYDT
RT922IYDT
STMicroelectronics
IC OPAMP GP 2 CIRCUIT 8SOIC
RT9134GQV
RT9134GQV
Richtek
IC QUAD OP AMP VQFN-16
RT9136GF Compare Parts
  • RT9136GF vs RT9149ZQW
  • RT9136GF vs RT9148ZQW
  • RT9136GF vs RT9147ZQW
  • RT9136GF vs RT9146ZQW
  • RT9136GF vs RT9133AGQW
  • RT9136GF vs RT9134GQV
  • Customer Reviews
    4.95 out of 5.00 stars from 162 customer reviews from all over the world
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described