☰
NE556N
NE556N
Active
Description:  IC OSC TIMER DUAL 100KHZ 14-DIP
Manufacturer:  Texas Instruments
Datasheet:   NE556N Datasheet
History Price: $0.64000
In Stock: 42010
NE556N Specification
Specification
Part No
NE556N
Category
Clock/Timing - Programmable Timers and Oscillators
Manufacturer
Texas Instruments
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
555 Type, Timer/Oscillator (Dual)
Count
-
Frequency
100kHz
Voltage - Supply
4.5V ~ 16V
Current - Supply
20 mA
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
14-DIP (0.300", 7.62mm)
Supplier Device Package
14-PDIP
Mounting Type
Through Hole
NE556N Related Parts
NE555D
NE555D
Texas Instruments
IC OSC SGL TIMER 100KHZ 8-SOIC
NE555D
NE555D
Fairchild Semiconductor
1 FUNC, BIPOLAR, PDSO8
NE555D
NE555D
STMicroelectronics
IC OSC SGL TIMER 500KHZ 8-SOIC
NE555D
NE555D
onsemi
IC OSC SINGLE TIMER 8-SOP
NE555DE4
NE555DE4
Texas Instruments
IC OSC SGL TIMER 100KHZ 8-SOIC
NE555DG4
NE555DG4
Texas Instruments
IC OSC SGL TIMER 100KHZ 8-SOIC
NE555DR
NE555DR
Texas Instruments
IC OSC SGL TIMER 100KHZ 8-SOIC
NE555DRE4
NE555DRE4
Texas Instruments
IC OSC SGL TIMER 100KHZ 8-SOIC
NE555DRG4
NE555DRG4
Texas Instruments
IC OSC SGL TIMER 100KHZ 8-SOIC
NE555DT
NE555DT
STMicroelectronics
IC OSC SINGLE TIMER 500KHZ 8SOIC
NE555DX
NE555DX
onsemi
IC OSC SINGLE TIMER 8-SOP
NE555N
NE555N
STMicroelectronics
IC OSC SINGLE TIMER 500KHZ 8-DIP
NE556N Description
Overview of STMicroelectronics NE556N

The NE556N is a versatile dual timer IC from STMicroelectronics, designed for a variety of timing, pulse generation, and oscillator applications. It is essentially an enhanced version of the popular 555 timer, providing two independent timing functions in a single package. The NE556N is particularly useful in applications requiring precise timing control and is widely utilized in both consumer electronics and industrial systems.

Key Specifications

- Supply Voltage Range: The NE556N operates with a supply voltage range from 4.5V to 15V, allowing it to be used in various power supply environments.
- Output Current: Each output can source or sink up to 200 mA, making it suitable for driving small loads directly.
- Timing Capacitor Range: The timing capacitor can range from 10 nF to several microfarads, enabling a wide range of timing intervals.
- Timing Resistor Range: The external resistor can be selected from 1 kΩ to several megohms, providing flexibility in setting the desired timing duration.
- Temperature Range: The device operates within a temperature range of -40°C to +85°C, making it suitable for industrial applications.

Functional Features

The NE556N integrates two independent timers that can be configured as monostable or astable multivibrators:

- Monostable Mode: In this configuration, the timer generates a single output pulse when triggered. The duration of the pulse is determined by an external resistor and capacitor connected to the timer.

- Astable Mode: In astable mode, the NE556N functions as an oscillator that continuously produces square waves. The frequency and duty cycle are adjustable through external resistors and capacitors.

Pin Configuration

The NE556N comes in an 8-pin DIP (Dual In-line Package) or SOIC (Small Outline Integrated Circuit) package. The pin configuration includes:
1. Trigger (A)
2. Threshold (A)
3. Discharge (A)
4. Control Voltage (A)
5. Output (A)
6. Reset (A)
7. Trigger (B)
8. Output (B)

This layout allows easy integration into various circuit designs while maintaining accessibility for external components.

Applications

The versatility of the NE556N makes it ideal for numerous applications:
- Timer circuits for delay generation
- Pulse-width modulation (PWM) signals
- Frequency generation for clock signals
- Flasher circuits in automotive lighting
- Tone generation in audio applications

Protection Features

While the NE556N does not have extensive built-in protection features like some modern ICs, its robust design allows it to withstand typical operating conditions. Care should be taken with respect to input voltages and current limits to avoid damage.

Conclusion

In summary, the STMicroelectronics NE556N is a dual timer IC that provides flexibility and reliability for a wide range of timing and oscillator applications. Its dual-channel capability, combined with adjustable timing parameters and robust performance across varying conditions, makes it an invaluable component in both hobbyist projects and professional electronic designs. Whether used for simple timing tasks or more complex signal generation, the NE556N remains a popular choice among engineers and designers alike.
NE556N Compare Parts
  • NE556N vs NE556NSR
  • NE556N vs NE556NS
  • NE556N vs NE556NG4
  • NE556N vs NE556DT
  • NE556N vs NE556DRG4
  • NE556N vs NE556DRE4
  • NE556N vs NE556DR
  • NE556N vs NE556DBR
  • NE556N vs NE556DB
  • NE556N vs NE556D
  • NE556N vs NE556D
  • NE556N vs NE556D
  • NE556N vs NE556D
  • NE556N vs NE556D
  • NE556N vs NE555V
  • NE556N vs NE555S-13
  • NE556N vs NE555PWRG4
  • NE556N vs NE555PWRE4
  • NE556N vs NE555PWR
  • NE556N vs NE555PW
  • NE556N vs NE555PSRG4
  • NE556N vs NE555PSRE4
  • NE556N vs NE555PSR
  • NE556N vs NE555PS
  • NE556N vs NE555P
  • NE556N vs NE555N
  • NE556N vs NE555N
  • NE556N vs NE555DX
  • NE556N vs NE555DT
  • NE556N vs NE555DRG4
  • NE556N vs NE555DRE4
  • NE556N vs NE555DR
  • NE556N vs NE555DG4
  • NE556N vs NE555DE4
  • NE556N vs NE555D
  • NE556N vs NE555D
  • NE556N vs NE555D
  • NE556N vs NE555D
  • NE556N vs NE556NS
  • NE556N vs NE556NE4
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!