Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - DC DC Switching Regulators
/ STMicroelectronics MC34063ECD-TR
MC34063ECD-TR
Active
PMIC - Voltage Regulators - DC DC Switching Regulators
Description:
IC REG BUCK BST ADJ 1.5A 8SO
Manufacturer:
STMicroelectronics
Datasheet:
MC34063ECD-TR Datasheet
History Price: $0.85000
In Stock: 49930
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
MC34063ECD-TR Specification
Specification
Part No
MC34063ECD-TR
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Up, Step-Down
Output Configuration
Positive or Negative
Topology
Buck, Boost
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
3V
Voltage - Input (Max)
40V
Voltage - Output (Min/Fixed)
1.25V
Voltage - Output (Max)
38V
Current - Output
1.5A (Switch)
Frequency - Switching
33kHz
Synchronous Rectifier
No
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
MC34063ECD-TR PDF Datasheet
MC34063ECD-TR Datasheet
Click and Download: MC34063ECD-TR Datasheet
MC34063ECD-TR Related Parts
MC33063AD
Texas Instruments
IC REG BUCK BST ADJ 1.5A 8SOIC
MC33063AD
Fairchild Semiconductor
SWITCHING REGLTR, VOLTAGE-MODE
MC33063ADE4
Texas Instruments
IC REG BUCK BST ADJ 1.5A 8SOIC
MC33063ADG
onsemi
IC REG BUCK BST ADJ 1.5A 8SOIC
MC33063ADG4
Texas Instruments
IC REG BUCK BST ADJ 1.5A 8SOIC
MC33063ADR
Texas Instruments
IC REG BUCK BST ADJ 1.5A 8SOIC
MC33063ADR2
onsemi
IC REG BUCK BST ADJ 1.5A 8SOIC
MC33063ADR2G
onsemi
IC REG BUCK BST ADJ 1.5A 8SOIC
MC33063ADR2GH
onsemi
IC REG LIN SWITCHING VOLT MODE
MC33063ADRE4
Texas Instruments
IC REG BUCK BST ADJ 1.5A 8SOIC
MC33063ADRG4
Texas Instruments
IC REG BUCK BST ADJ 1.5A 8SOIC
MC33063ADRJR
Texas Instruments
IC REG BUCK BST ADJ 1.5A 8SON
MC34063ECD-TR Compare Parts
MC34063ECD-TR vs MC34727BFCR2
MC34063ECD-TR vs MC34727AFCR2
MC34063ECD-TR vs MC34726CFCR2
MC34063ECD-TR vs MC34726BFCR2
MC34063ECD-TR vs MC34726AFCR2
MC34063ECD-TR vs MC34167TVG
MC34063ECD-TR vs MC34167TV
MC34063ECD-TR vs MC34167THG
MC34063ECD-TR vs MC34167TH
MC34063ECD-TR vs MC34167TG
MC34063ECD-TR vs MC34167T
MC34063ECD-TR vs MC34167D2TR4G
MC34063ECD-TR vs MC34167D2TR4
MC34063ECD-TR vs MC34167D2TG
MC34063ECD-TR vs MC34167D2T
MC34063ECD-TR vs MC34166TVG
MC34063ECD-TR vs MC34166TV
MC34063ECD-TR vs MC34166THG
MC34063ECD-TR vs MC34166TH
MC34063ECD-TR vs MC34166TG
MC34063ECD-TR vs MC34166T
MC34063ECD-TR vs MC34166D2TR4G
MC34063ECD-TR vs MC34166D2TR4
MC34063ECD-TR vs MC34166D2TG
MC34063ECD-TR vs MC34166D2T
MC34063ECD-TR vs MC34163PG
MC34063ECD-TR vs MC34163P
MC34063ECD-TR vs MC34163DWR2G
MC34063ECD-TR vs MC34163DWR2
MC34063ECD-TR vs MC34163DWG
MC34063ECD-TR vs MC34163DW
MC34063ECD-TR vs MC34063ECN
MC34063ECD-TR vs MC34063ECD
MC34063ECD-TR vs MC34063EBN
MC34063ECD-TR vs MC34063EBD-TR
MC34063ECD-TR vs MC34063EBD
MC34063ECD-TR vs MC34063BDR2G
MC34063ECD-TR vs MC34063BD
MC34063ECD-TR vs MC34063APE4
MC34063ECD-TR vs MC34063AP1G
Customer Reviews
4.95 out of 5.00 stars from 184 customer reviews from all over the world
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you