☰
MC34063ABD
MC34063ABD
Obsolete
Description:  IC REG BUCK BST ADJ 1.5A 8SO
Manufacturer:  STMicroelectronics
Datasheet:   MC34063ABD Datasheet
History Price: Obsolete
In Stock: 4190
MC34063ABD Specification
Specification
Part No
MC34063ABD
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Up, Step-Down
Output Configuration
Positive or Negative
Topology
Buck, Boost
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
3V
Voltage - Input (Max)
40V
Voltage - Output (Min/Fixed)
1.25V
Voltage - Output (Max)
38V
Current - Output
1.5A (Switch)
Frequency - Switching
33kHz
Synchronous Rectifier
No
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
MC34063ABD PDF Datasheet
MC34063ABD Related Parts
MC33063AD
MC33063AD
Texas Instruments
IC REG BUCK BST ADJ 1.5A 8SOIC
MC33063AD
MC33063AD
Fairchild Semiconductor
SWITCHING REGLTR, VOLTAGE-MODE
MC33063ADE4
MC33063ADE4
Texas Instruments
IC REG BUCK BST ADJ 1.5A 8SOIC
MC33063ADG
MC33063ADG
onsemi
IC REG BUCK BST ADJ 1.5A 8SOIC
MC33063ADG4
MC33063ADG4
Texas Instruments
IC REG BUCK BST ADJ 1.5A 8SOIC
MC33063ADR
MC33063ADR
Texas Instruments
IC REG BUCK BST ADJ 1.5A 8SOIC
MC33063ADR2
MC33063ADR2
onsemi
IC REG BUCK BST ADJ 1.5A 8SOIC
MC33063ADR2G
MC33063ADR2G
onsemi
IC REG BUCK BST ADJ 1.5A 8SOIC
MC33063ADR2GH
MC33063ADR2GH
onsemi
IC REG LIN SWITCHING VOLT MODE
MC33063ADRE4
MC33063ADRE4
Texas Instruments
IC REG BUCK BST ADJ 1.5A 8SOIC
MC33063ADRG4
MC33063ADRG4
Texas Instruments
IC REG BUCK BST ADJ 1.5A 8SOIC
MC33063ADRJR
MC33063ADRJR
Texas Instruments
IC REG BUCK BST ADJ 1.5A 8SON
MC34063ABD Description
The STMicroelectronics MC34063ABD is a versatile and widely used DC-DC converter integrated circuit (IC) designed for various power management applications. It is particularly well-suited for applications requiring step-up (boost), step-down (buck), and voltage inverter configurations. The MC34063ABD is known for its efficiency, reliability, and ease of use, making it a popular choice in both consumer electronics and industrial applications.

## Overview

The MC34063ABD is a monolithic IC that incorporates a voltage regulator, a power switch, and a control circuit, all in a single package. This device is designed to operate from a wide input voltage range, making it suitable for battery-powered devices and other applications where voltage conversion is necessary. Its ability to provide adjustable output voltage and current makes it highly flexible for various design requirements.

## Key Features

1. Versatile Operation: The MC34063ABD can be configured for step-up (boost), step-down (buck), and voltage inverter applications, providing designers with flexibility in their power management solutions.

2. Wide Input Voltage Range: The device operates from an input voltage range of 3V to 40V, allowing it to be used in a variety of applications, including those powered by batteries and other voltage sources.

3. Adjustable Output Voltage: The output voltage can be adjusted from 1.25V to 37V, making it suitable for powering a wide range of electronic devices.

4. High Efficiency: The MC34063ABD is designed to achieve high efficiency, typically around 80% to 90%, depending on the configuration and load conditions. This efficiency helps to minimize heat generation and prolong battery life in portable applications.

5. Built-in Protection Features: The IC includes several protection features, such as current limiting, thermal shutdown, and output short-circuit protection, ensuring safe operation under various conditions.

6. Simple External Components: The MC34063ABD requires only a few external components to operate, simplifying the design process and reducing overall system cost.

7. Compact Package: The device is available in a compact DIP-8 package, making it easy to integrate into various circuit designs.

## Specifications

- Input Voltage Range: 3V to 40V
- Output Voltage Range: 1.25V to 37V (adjustable)
- Output Current: Up to 1.5A
- Switching Frequency: Typically 100 kHz
- Efficiency: Up to 90% (depending on configuration)
- Operating Temperature Range: -40°C to +125°C
- Package Type: DIP-8 or SO-8

## Applications

The MC34063ABD is suitable for a wide range of applications, including:

- Battery-powered devices (e.g., portable electronics)
- Power supplies for sensors and microcontrollers
- Automotive applications (e.g., LED drivers, power management)
- Industrial equipment
- Telecommunications equipment

## Conclusion

The STMicroelectronics MC34063ABD is a highly versatile and efficient DC-DC converter IC that provides designers with a reliable solution for various power management needs. Its ability to operate in multiple configurations, wide input voltage range, and adjustable output voltage make it an excellent choice for a diverse array of applications. With built-in protection features and a simple design requiring minimal external components, the MC34063ABD is a valuable component for engineers looking to develop efficient and compact power supply solutions. Its proven performance and reliability make it a staple in the field of power electronics.
MC34063ABD Compare Parts
  • MC34063ABD vs MC34727BFCR2
  • MC34063ABD vs MC34727AFCR2
  • MC34063ABD vs MC34726CFCR2
  • MC34063ABD vs MC34726BFCR2
  • MC34063ABD vs MC34726AFCR2
  • MC34063ABD vs MC34167TVG
  • MC34063ABD vs MC34167TV
  • MC34063ABD vs MC34167THG
  • MC34063ABD vs MC34167TH
  • MC34063ABD vs MC34167TG
  • MC34063ABD vs MC34167T
  • MC34063ABD vs MC34167D2TR4G
  • MC34063ABD vs MC34167D2TR4
  • MC34063ABD vs MC34167D2TG
  • MC34063ABD vs MC34167D2T
  • MC34063ABD vs MC34166TVG
  • MC34063ABD vs MC34166TV
  • MC34063ABD vs MC34166THG
  • MC34063ABD vs MC34166TH
  • MC34063ABD vs MC34166TG
  • MC34063ABD vs MC34166T
  • MC34063ABD vs MC34166D2TR4G
  • MC34063ABD vs MC34166D2TR4
  • MC34063ABD vs MC34166D2TG
  • MC34063ABD vs MC34166D2T
  • MC34063ABD vs MC34163PG
  • MC34063ABD vs MC34163P
  • MC34063ABD vs MC34163DWR2G
  • MC34063ABD vs MC34163DWR2
  • MC34063ABD vs MC34163DWG
  • MC34063ABD vs MC34163DW
  • MC34063ABD vs MC34063ECN
  • MC34063ABD vs MC34063ECD-TR
  • MC34063ABD vs MC34063ECD
  • MC34063ABD vs MC34063EBN
  • MC34063ABD vs MC34063EBD-TR
  • MC34063ABD vs MC34063EBD
  • MC34063ABD vs MC34063BDR2G
  • MC34063ABD vs MC34063BD
  • MC34063ABD vs MC34063APE4
  • Customer Reviews
    4.95 out of 5.00 stars from 110 customer reviews from all over the world
    Simón
    Spain
    5 stars
    2026-09-20 01:55
    Everything is correct. Very fast!!!!! Excellent!!!! To *****
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you