☰
MC33172DT
MC33172DT
Active
Description:  IC OPAMP GP 2 CIRCUIT 8SOIC
Manufacturer:  STMicroelectronics
Datasheet:   MC33172DT Datasheet
History Price: $1.20000
In Stock: 22240
MC33172DT Specification
Specification
Part No
MC33172DT
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
-
Slew Rate
2V/μs
Gain Bandwidth Product
2.1 MHz
-3db Bandwidth
-
Current - Input Bias
20 nA
Voltage - Input Offset
1 mV
Current - Supply
220μA
Current - Output / Channel
27 mA
Voltage - Supply Span (Min)
4 V
Voltage - Supply Span (Max)
44 V
Operating Temperature
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
MC33172DT PDF Datasheet
MC33172DT Related Parts
MC3303D
MC3303D
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14SOIC
MC3303D
MC3303D
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14SO
MC3303DG
MC3303DG
onsemi
IC OPAMP GP 4 CIRCUIT 14SOIC
MC3303DG4
MC3303DG4
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14SOIC
MC3303DR
MC3303DR
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14SOIC
MC3303DR2
MC3303DR2
onsemi
IC OPAMP QUAD DIFF INPUT 14SOIC
MC3303DR2G
MC3303DR2G
onsemi
IC OPAMP GP 4 CIRCUIT 14SOIC
MC3303DT
MC3303DT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14SO
MC3303N
MC3303N
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14DIP
MC3303N
MC3303N
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14DIP
MC3303PG
MC3303PG
onsemi
IC OPAMP GP 4 CIRCUIT 14DIP
MC3303PT
MC3303PT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14TSSOP
MC33172DT Description
The STMicroelectronics MC33172DT is a dual low-noise operational amplifier designed for general-purpose analog signal conditioning applications requiring low input noise, moderate bandwidth, and stable operation over a wide supply voltage range. It is derived from the MC3317x family of bipolar op-amps and is intended for precision analog front-end circuits, audio signal processing, and industrial measurement systems where dual-channel amplification in a single package is required.

## Device Function and System-Level Positioning

The MC33172DT is a dual operational amplifier integrated circuit containing two independent high-gain frequency-compensated op-amp channels. Each amplifier is internally compensated for unity-gain stability, enabling straightforward implementation in both closed-loop and buffer configurations.

At system level, the device is typically used in:

* Analog signal conditioning circuits
* Active filtering networks (low-pass, high-pass, band-pass)
* Audio preamplification and signal buffering
* Sensor interface and instrumentation front-ends
* Industrial control and measurement systems

Its dual configuration enables compact analog designs with reduced component count and improved channel matching.

## Internal Architecture and Amplifier Structure

The MC33172DT is based on a bipolar transistor input stage architecture optimized for low noise performance and stable DC characteristics.

Key architectural features include:

* Dual independent operational amplifier channels
* Differential bipolar input stage optimized for low input noise voltage density
* Internal frequency compensation for unity-gain stability
* Class A/B output stage capable of driving moderate loads
* Internal biasing network ensuring stable operation over supply and temperature variations

The design prioritizes predictable analog behavior over ultra-high speed performance.

## Electrical Operating Characteristics

The device operates from a wide dual or single supply voltage configuration.

Key datasheet-defined electrical parameters include:

* Wide supply voltage range supporting dual-supply and single-supply operation
* Low input offset voltage characteristic of trimmed bipolar op-amp designs (exact limits defined in datasheet)
* Low input bias current relative to general-purpose op-amps, but higher than CMOS-input devices
* Defined open-loop gain ensuring high accuracy in closed-loop configurations
* Output voltage swing dependent on load conditions and supply rails

All absolute maximum ratings, including supply voltage limits and input differential voltage constraints, are specified in the official STMicroelectronics datasheet.

## Input Stage and Noise Performance

The MC33172DT is optimized for low-noise analog signal processing.

Key characteristics include:

* Bipolar differential input stage providing low voltage noise density
* Moderate input current noise typical of bipolar transistor inputs
* Stable offset voltage behavior over temperature range
* Suitable for low-level signal amplification in sensor interfaces
* Input common-mode voltage range that includes ground in single-supply configurations (within specified limits)

Noise performance makes the device suitable for audio and precision low-frequency applications.

## Frequency Response and Dynamic Behavior

The amplifier is internally compensated for stable operation across a wide range of closed-loop gains.

Key dynamic parameters include:

* Unity-gain stable operation
* Gain-bandwidth product defined in datasheet typical values
* Slew rate suitable for audio and general-purpose signal processing
* Phase margin optimized for standard feedback network stability
* Controlled transient response with minimal overshoot in properly compensated circuits

The device is not intended for high-frequency RF or high-speed data acquisition applications.

## Output Stage Characteristics

The output stage is designed to drive moderate resistive and capacitive loads.

Key output characteristics include:

* Push-pull output configuration for improved drive capability
* Output voltage swing approaching supply rails under light load conditions
* Current sourcing and sinking capability defined by datasheet limits
* Stability with capacitive loads within specified compensation constraints
* Short-circuit protection behavior depending on operating conditions and thermal limits

Output drive capability supports typical analog interfacing requirements.

## Power Supply and Biasing

The MC33172DT supports flexible power supply configurations.

Key supply-related characteristics include:

* Operation from dual supplies (positive and negative rails)
* Single-supply operation capability with ground-referenced input/output behavior
* Internal bias network ensuring consistent operation across supply variation
* Power consumption characteristic of bipolar op-amp architectures
* Decoupling requirements for stable operation under dynamic load conditions

Proper supply bypassing is required to maintain low-noise performance.

## Input and Output Limitations

Operational constraints are defined by device internal transistor structures.

Key limitations include:

* Input common-mode voltage must remain within specified range relative to supply rails
* Output saturation occurs near supply limits under load conditions
* Differential input voltage must remain within safe operating limits to avoid damage
* Load impedance influences distortion and output swing behavior
* Thermal effects can shift offset and bias current characteristics

These constraints define correct analog design usage.

## Thermal Characteristics

Thermal behavior is consistent with standard small-signal bipolar op-amp ICs.

Key thermal parameters include:

* Maximum junction temperature defined in datasheet absolute ratings
* Thermal resistance dependent on package type (DT suffix typically SO-8 or similar small outline package)
* Power dissipation limited by package thermal capability
* Temperature-dependent drift of offset voltage and bias currents
* Safe operating conditions requiring adherence to derating curves

Thermal design is generally straightforward due to low power dissipation.

## Package and Physical Characteristics

The MC33172DT is supplied in a surface-mount package suitable for compact PCB layouts.

Key mechanical characteristics include:

* SO-8 or equivalent small-outline package format (DT suffix)
* Standard pinout for dual operational amplifier configuration
* Compatibility with automated SMT assembly processes
* Low parasitic inductance and capacitance suitable for analog circuits
* Standard industrial temperature grade depending on ordering code

Package selection supports dense analog system integration.

## Typical Application Scenarios

The MC33172DT is used in a wide range of low-to-medium frequency analog systems, including:

* Active filter circuits in audio and instrumentation systems
* Sensor signal conditioning (temperature, pressure, strain gauge interfaces)
* Analog buffering stages in data acquisition systems
* Industrial control feedback loops
* General-purpose dual-channel amplification circuits

Its dual-channel integration reduces board complexity in multi-channel analog designs.

## System Integration Considerations

Proper system-level implementation requires attention to analog design practices:

* Proper decoupling of supply rails close to device pins
* Stable feedback network design to ensure closed-loop stability
* Avoidance of excessive capacitive loading at output without compensation
* Careful layout to minimize coupling of noise into high-impedance input nodes
* Ensuring input common-mode range compliance under all operating conditions

Performance is highly dependent on external passive component selection and PCB layout.

## Summary

The STMicroelectronics MC33172DT is a dual low-noise bipolar operational amplifier optimized for general-purpose analog signal conditioning. It provides stable unity-gain operation, low input noise, and moderate output drive capability in a compact dual-channel package. The device is well suited for sensor interfacing, audio processing, and industrial analog systems where robust, low-frequency precision amplification is required without high-speed performance constraints.
MC33172DT Compare Parts
  • MC33172DT vs MC3461L
  • MC33172DT vs MC34184DTB
  • MC33172DT vs MC34081BP
  • MC33172DT vs MC34074VPG
  • MC33172DT vs MC34074VPG
  • MC33172DT vs MC34074VP
  • MC33172DT vs MC34074VDR2G
  • MC33172DT vs MC34074VDG
  • MC33172DT vs MC34074PG
  • MC33172DT vs MC34074DR2G
  • MC33172DT vs MC34074DR2
  • MC33172DT vs MC34074DG
  • MC33172DT vs MC34074DG
  • MC33172DT vs MC34074APG
  • MC33172DT vs MC34074AP
  • MC33172DT vs MC34074ADR2G
  • MC33172DT vs MC34074ADG
  • MC33172DT vs MC34074ADG
  • MC33172DT vs MC34072VPG
  • MC33172DT vs MC34072VP
  • MC33172DT vs MC34072VDR2G
  • MC33172DT vs MC34072VDG
  • MC33172DT vs MC34072VD
  • MC33172DT vs MC34072PG
  • MC33172DT vs MC34072PG
  • MC33172DT vs MC34072DR2G
  • MC33172DT vs MC34072DR2
  • MC33172DT vs MC34072DG
  • MC33172DT vs MC34072D
  • MC33172DT vs MC34072APG
  • MC33172DT vs MC34072AMTTBG
  • MC33172DT vs MC34072ADR2GH
  • MC33172DT vs MC34072ADR2G
  • MC33172DT vs MC34072ADR2
  • MC33172DT vs MC34072ADG
  • MC33172DT vs MC34072AD
  • MC33172DT vs MC34071PG
  • MC33172DT vs MC34071P
  • MC33172DT vs MC34071DR2G
  • MC33172DT vs MC34071DR2
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.