☰
MC3303PT
MC3303PT
Active
Description:  IC OPAMP GP 4 CIRCUIT 14TSSOP
Manufacturer:  STMicroelectronics
Datasheet:   MC3303PT Datasheet
History Price: $1.72000
In Stock: 35380
MC3303PT Specification
Specification
Part No
MC3303PT
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
4
Output Type
-
Slew Rate
0.5V/μs
Gain Bandwidth Product
1 MHz
-3db Bandwidth
-
Current - Input Bias
40 nA
Voltage - Input Offset
1 mV
Current - Supply
2.8mA (x4 Channels)
Current - Output / Channel
30 mA
Voltage - Supply Span (Min)
3 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Package / Case
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
14-TSSOP
MC3303PT PDF Datasheet
MC3303PT Related Parts
MC3303D
MC3303D
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14SOIC
MC3303D
MC3303D
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14SO
MC3303DG
MC3303DG
onsemi
IC OPAMP GP 4 CIRCUIT 14SOIC
MC3303DG4
MC3303DG4
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14SOIC
MC3303DR
MC3303DR
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14SOIC
MC3303DR2
MC3303DR2
onsemi
IC OPAMP QUAD DIFF INPUT 14SOIC
MC3303DR2G
MC3303DR2G
onsemi
IC OPAMP GP 4 CIRCUIT 14SOIC
MC3303DT
MC3303DT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14SO
MC3303N
MC3303N
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14DIP
MC3303N
MC3303N
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14DIP
MC3303PG
MC3303PG
onsemi
IC OPAMP GP 4 CIRCUIT 14DIP
MC3303PW
MC3303PW
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14TSSOP
MC3303PT Compare Parts
  • MC3303PT vs MC3461L
  • MC3303PT vs MC34184DTB
  • MC3303PT vs MC34081BP
  • MC3303PT vs MC34074VPG
  • MC3303PT vs MC34074VPG
  • MC3303PT vs MC34074VP
  • MC3303PT vs MC34074VDR2G
  • MC3303PT vs MC34074VDG
  • MC3303PT vs MC34074PG
  • MC3303PT vs MC34074DR2G
  • MC3303PT vs MC34074DR2
  • MC3303PT vs MC34074DG
  • MC3303PT vs MC34074DG
  • MC3303PT vs MC34074APG
  • MC3303PT vs MC34074AP
  • MC3303PT vs MC34074ADR2G
  • MC3303PT vs MC34074ADG
  • MC3303PT vs MC34074ADG
  • MC3303PT vs MC34072VPG
  • MC3303PT vs MC34072VP
  • MC3303PT vs MC34072VDR2G
  • MC3303PT vs MC34072VDG
  • MC3303PT vs MC34072VD
  • MC3303PT vs MC34072PG
  • MC3303PT vs MC34072PG
  • MC3303PT vs MC34072DR2G
  • MC3303PT vs MC34072DR2
  • MC3303PT vs MC34072DG
  • MC3303PT vs MC34072D
  • MC3303PT vs MC34072APG
  • MC3303PT vs MC34072AMTTBG
  • MC3303PT vs MC34072ADR2GH
  • MC3303PT vs MC34072ADR2G
  • MC3303PT vs MC34072ADR2
  • MC3303PT vs MC34072ADG
  • MC3303PT vs MC34072AD
  • MC3303PT vs MC34071PG
  • MC3303PT vs MC34071P
  • MC3303PT vs MC34071DR2G
  • MC3303PT vs MC34071DR2
  • Customer Reviews
    4.95 out of 5.00 stars from 129 customer reviews from all over the world
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.