☰
MC33079DT
MC33079DT
Active
Description:  IC AUDIO 4 CIRCUIT 14SO
Manufacturer:  STMicroelectronics
Datasheet:   MC33079DT Datasheet
History Price: $1.39000
In Stock: 39970
MC33079DT Specification
Specification
Part No
MC33079DT
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Audio
Number of Circuits
4
Output Type
-
Slew Rate
7V/μs
Gain Bandwidth Product
15 MHz
-3db Bandwidth
-
Current - Input Bias
250 nA
Voltage - Input Offset
2.5 mV
Current - Supply
8mA
Current - Output / Channel
37 mA
Voltage - Supply Span (Min)
5 V
Voltage - Supply Span (Max)
30 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SO
MC33079DT PDF Datasheet
MC33079DT Related Parts
MC3303D
MC3303D
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14SOIC
MC3303D
MC3303D
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14SO
MC3303DG
MC3303DG
onsemi
IC OPAMP GP 4 CIRCUIT 14SOIC
MC3303DG4
MC3303DG4
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14SOIC
MC3303DR
MC3303DR
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14SOIC
MC3303DR2
MC3303DR2
onsemi
IC OPAMP QUAD DIFF INPUT 14SOIC
MC3303DR2G
MC3303DR2G
onsemi
IC OPAMP GP 4 CIRCUIT 14SOIC
MC3303DT
MC3303DT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14SO
MC3303N
MC3303N
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14DIP
MC3303N
MC3303N
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14DIP
MC3303PG
MC3303PG
onsemi
IC OPAMP GP 4 CIRCUIT 14DIP
MC3303PT
MC3303PT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14TSSOP
MC33079DT Description
The MC33079DT is a high-performance operational amplifier (op-amp) designed by ON Semiconductor. It is widely used in a range of analog signal processing applications due to its precision and versatility. Here%27s a detailed overview of its features, specifications, and typical applications:

## Overview

The MC33079DT is a quad JFET-input operational amplifier, which means it contains four independent, high-gain, internally compensated op-amps. The JFET (Junction Field-Effect Transistor) input stage provides high input impedance and low input bias currents, making the MC33079DT suitable for applications that require high precision and low noise.

## Key Features

1. Low Input Offset Voltage:
- Offset Voltage: The MC33079DT features a low input offset voltage, typically in the range of 0.5 mV. This low offset voltage ensures high accuracy in analog signal processing by minimizing the error introduced by the op-amp.

2. Low Noise:
- Noise Characteristics: The op-amp is designed to operate with low noise, which is critical for maintaining signal integrity in high-precision applications. The low noise performance ensures that the op-amp does not introduce significant noise into the signal path.

3. High Slew Rate:
- Slew Rate: The MC33079DT offers a high slew rate of approximately 16 V/µs. The high slew rate allows the op-amp to respond quickly to changes in the input signal, making it suitable for applications that involve rapid signal changes.

4. Wide Bandwidth:
- Gain-Bandwidth Product: The op-amp features a high gain-bandwidth product of approximately 1 MHz, which allows it to handle a wide range of frequencies with good performance. This characteristic is important for applications requiring accurate signal amplification across a broad frequency spectrum.

5. Low Total Harmonic Distortion (THD):
- THD Performance: The MC33079DT exhibits low total harmonic distortion, which ensures that the op-amp introduces minimal distortion to the amplified signal. This feature is crucial for maintaining signal fidelity in audio and other high-fidelity applications.

6. High Open-Loop Gain:
- Open-Loop Gain: The op-amp provides a high open-loop gain, typically around 100 dB. This high gain contributes to the overall precision and accuracy of the signal amplification.

7. Wide Supply Voltage Range:
- Supply Voltage: The MC33079DT operates over a wide supply voltage range, typically from ±3V to ±15V. This flexibility in supply voltage allows the op-amp to be used in various power supply configurations.

8. Low Power Consumption:
- Power Consumption: The op-amp is designed to operate with low power consumption, which is beneficial for battery-operated and power-sensitive applications.

9. Enhanced Common-Mode Rejection Ratio (CMRR):
- CMRR: The MC33079DT has a high common-mode rejection ratio, which means it effectively rejects common-mode signals and focuses on amplifying the differential signal. This feature is important for accurate signal processing in noisy environments.

## Functional Block Diagram

The MC33079DT integrates four JFET-input operational amplifiers within a single package. Each op-amp has its own set of input and output terminals, allowing for flexible configurations in analog signal processing circuits. The internal design includes JFET input stages for high input impedance, followed by a bipolar transistor output stage for robust performance.

## Package Information

- Package Type: The MC33079DT is available in a 14-pin Dual In-Line Package (DIP) or a 14-pin Surface-Mount Package (SOIC). The DIP package is suitable for through-hole mounting on printed circuit boards (PCBs), while the SOIC package is ideal for surface-mount applications, providing a more compact form factor.

## Typical Applications

1. Audio Systems:
- Audio Amplifiers: The MC33079DT is used in audio amplifier circuits to provide high-quality amplification with low distortion and noise. Its high slew rate and low THD make it suitable for professional audio equipment.

2. Signal Conditioning:
- Analog Signal Processing: The op-amp is employed in signal conditioning circuits to amplify and filter analog signals. Its precision and low noise characteristics are essential for accurate signal processing.

3. Instrumentation:
- Measurement Systems: The MC33079DT is used in instrumentation applications where precise measurement and amplification of small signals are required. Its low offset voltage and high gain contribute to accurate measurements.

4. Active Filters:
- Filter Circuits: The op-amp is used in active filter circuits, such as low-pass, high-pass, band-pass, and band-stop filters, to shape and process signals with precise control over frequency response.

5. Analog Computation:
- Mathematical Operations: The MC33079DT is used in analog computation circuits to perform mathematical operations such as addition, subtraction, multiplication, and integration.

6. Data Acquisition Systems:
- Signal Amplification: The op-amp is employed in data acquisition systems to amplify signals from sensors and transducers before further processing or analog-to-digital conversion.

## Conclusion

The MC33079DT is a versatile and high-performance operational amplifier that excels in a range of analog signal processing applications. Its low input offset voltage, low noise, high slew rate, and wide bandwidth make it suitable for precision tasks in audio, instrumentation, and signal conditioning. The availability of the op-amp in both DIP and SOIC packages offers flexibility in design, accommodating both through-hole and surface-mount applications. Overall, the MC33079DT is a valuable component for engineers and designers seeking reliable and accurate analog amplification solutions.
MC33079DT Compare Parts
  • MC33079DT vs MC3461L
  • MC33079DT vs MC34184DTB
  • MC33079DT vs MC34081BP
  • MC33079DT vs MC34074VPG
  • MC33079DT vs MC34074VPG
  • MC33079DT vs MC34074VP
  • MC33079DT vs MC34074VDR2G
  • MC33079DT vs MC34074VDG
  • MC33079DT vs MC34074PG
  • MC33079DT vs MC34074DR2G
  • MC33079DT vs MC34074DR2
  • MC33079DT vs MC34074DG
  • MC33079DT vs MC34074DG
  • MC33079DT vs MC34074APG
  • MC33079DT vs MC34074AP
  • MC33079DT vs MC34074ADR2G
  • MC33079DT vs MC34074ADG
  • MC33079DT vs MC34074ADG
  • MC33079DT vs MC34072VPG
  • MC33079DT vs MC34072VP
  • MC33079DT vs MC34072VDR2G
  • MC33079DT vs MC34072VDG
  • MC33079DT vs MC34072VD
  • MC33079DT vs MC34072PG
  • MC33079DT vs MC34072PG
  • MC33079DT vs MC34072DR2G
  • MC33079DT vs MC34072DR2
  • MC33079DT vs MC34072DG
  • MC33079DT vs MC34072D
  • MC33079DT vs MC34072APG
  • MC33079DT vs MC34072AMTTBG
  • MC33079DT vs MC34072ADR2GH
  • MC33079DT vs MC34072ADR2G
  • MC33079DT vs MC34072ADR2
  • MC33079DT vs MC34072ADG
  • MC33079DT vs MC34072AD
  • MC33079DT vs MC34071PG
  • MC33079DT vs MC34071P
  • MC33079DT vs MC34071DR2G
  • MC33079DT vs MC34071DR2
  • Customer Reviews
    4.95 out of 5.00 stars from 188 customer reviews from all over the world
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.