☰
MC33079D
MC33079D
Obsolete
Description:  IC AUDIO 4 CIRCUIT 14SO
Manufacturer:  STMicroelectronics
Datasheet:   MC33079D Datasheet
History Price: Obsolete
In Stock: 24420
MC33079D Specification
Specification
Part No
MC33079D
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
Audio
Number of Circuits
4
Output Type
-
Slew Rate
7V/μs
Gain Bandwidth Product
15 MHz
-3db Bandwidth
-
Current - Input Bias
250 nA
Voltage - Input Offset
2.5 mV
Current - Supply
8mA
Current - Output / Channel
37 mA
Voltage - Supply Span (Min)
5 V
Voltage - Supply Span (Max)
30 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SO
MC33079D PDF Datasheet
MC33079D Related Parts
MC3303D
MC3303D
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14SOIC
MC3303D
MC3303D
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14SO
MC3303DG
MC3303DG
onsemi
IC OPAMP GP 4 CIRCUIT 14SOIC
MC3303DG4
MC3303DG4
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14SOIC
MC3303DR
MC3303DR
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14SOIC
MC3303DR2
MC3303DR2
onsemi
IC OPAMP QUAD DIFF INPUT 14SOIC
MC3303DR2G
MC3303DR2G
onsemi
IC OPAMP GP 4 CIRCUIT 14SOIC
MC3303DT
MC3303DT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14SO
MC3303N
MC3303N
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14DIP
MC3303N
MC3303N
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14DIP
MC3303PG
MC3303PG
onsemi
IC OPAMP GP 4 CIRCUIT 14DIP
MC3303PT
MC3303PT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14TSSOP
MC33079D Description
The STMicroelectronics MC33079D is a high-performance, low-noise operational amplifier (op-amp) designed for a wide range of applications in analog signal processing. This device is particularly valued for its high precision, low distortion, and versatility, making it suitable for both consumer and industrial applications. The MC33079D is often used in audio processing, instrumentation, and data acquisition systems due to its excellent performance characteristics.

## Overview

The MC33079D is a quad operational amplifier, meaning it contains four independent op-amps in a single package. This configuration allows for multiple signal processing tasks to be performed simultaneously, which is advantageous in complex circuits. The device is designed to operate with a single or dual power supply, providing flexibility in various circuit designs.

## Key Features

1. Quad Configuration: The MC33079D includes four independent, high-gain, and low-noise op-amps, which can be used in various configurations such as inverting, non-inverting, and differential amplifiers.
2. Low Noise: The op-amp features low input noise voltage, making it suitable for applications requiring high fidelity and precision, such as audio and instrumentation.
3. Wide Supply Voltage Range: The device operates over a supply voltage range of ±2V to ±15V, allowing it to be used in a variety of applications.
4. High Slew Rate: The MC33079D has a high slew rate, typically around 13 V/µs, enabling it to handle fast-changing signals without distortion.
5. Low Total Harmonic Distortion (THD): The op-amp exhibits low THD, making it ideal for audio applications where signal integrity is crucial.
6. High Input Impedance: The device features high input impedance, which minimizes loading effects on the preceding stages of a circuit.
7. Temperature Range: The MC33079D operates over a wide temperature range, typically from -40°C to +125°C, ensuring reliable performance in various environmental conditions.

## Specifications

- Part Number: MC33079D
- Type: Quad operational amplifier
- Technology: CMOS/Bipolar
- Supply Voltage (V_CC): ±2V to ±15V
- Input Voltage Range: Common mode range typically extends from V- to V+.
- Output Voltage Swing: Typically within 1V of the supply rails under load conditions.
- Slew Rate: Typically 13 V/µs
- Gain Bandwidth Product: Typically 1 MHz
- Input Offset Voltage: Typically 0.5 mV
- Input Bias Current: Typically 50 nA
- Output Current: Can source or sink up to 30 mA
- Power Supply Current (I_CC): Typically 1.5 mA per amplifier
- Pin Configuration: The MC33079D is available in a 14-pin DIP (Dual In-line Package) or other package types, such as SOIC.

## Applications

The MC33079D is suitable for a wide range of applications, including:

- Audio Processing: Used in audio amplifiers, mixers, and equalizers due to its low noise and distortion characteristics.
- Instrumentation: Ideal for signal conditioning in measurement systems, where precision and accuracy are critical.
- Active Filters: Can be used in designing active filter circuits for various frequency response applications.
- Data Acquisition Systems: Employed in systems that require accurate signal amplification and processing.
- Voltage Followers: Used as a buffer to provide high input impedance and low output impedance.

## Conclusion

The STMicroelectronics MC33079D is a highly versatile and reliable quad operational amplifier that offers excellent performance characteristics suitable for a wide range of analog signal processing applications. Its low noise, high precision, and flexibility in power supply configurations make it an excellent choice for both consumer and industrial electronics. Whether used in audio applications, instrumentation, or active filtering, the MC33079D continues to be a valuable component in modern electronic designs.
MC33079D Compare Parts
  • MC33079D vs MC3461L
  • MC33079D vs MC34184DTB
  • MC33079D vs MC34081BP
  • MC33079D vs MC34074VPG
  • MC33079D vs MC34074VPG
  • MC33079D vs MC34074VP
  • MC33079D vs MC34074VDR2G
  • MC33079D vs MC34074VDG
  • MC33079D vs MC34074PG
  • MC33079D vs MC34074DR2G
  • MC33079D vs MC34074DR2
  • MC33079D vs MC34074DG
  • MC33079D vs MC34074DG
  • MC33079D vs MC34074APG
  • MC33079D vs MC34074AP
  • MC33079D vs MC34074ADR2G
  • MC33079D vs MC34074ADG
  • MC33079D vs MC34074ADG
  • MC33079D vs MC34072VPG
  • MC33079D vs MC34072VP
  • MC33079D vs MC34072VDR2G
  • MC33079D vs MC34072VDG
  • MC33079D vs MC34072VD
  • MC33079D vs MC34072PG
  • MC33079D vs MC34072PG
  • MC33079D vs MC34072DR2G
  • MC33079D vs MC34072DR2
  • MC33079D vs MC34072DG
  • MC33079D vs MC34072D
  • MC33079D vs MC34072APG
  • MC33079D vs MC34072AMTTBG
  • MC33079D vs MC34072ADR2GH
  • MC33079D vs MC34072ADR2G
  • MC33079D vs MC34072ADR2
  • MC33079D vs MC34072ADG
  • MC33079D vs MC34072AD
  • MC33079D vs MC34071PG
  • MC33079D vs MC34071P
  • MC33079D vs MC34071DR2G
  • MC33079D vs MC34071DR2
  • Customer Reviews
    4.95 out of 5.00 stars from 133 customer reviews from all over the world
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.