☰
MC33078DT
MC33078DT
Active
Description:  IC OPAMP GP 2 CIRCUIT 8SOIC
Manufacturer:  STMicroelectronics
Datasheet:   MC33078DT Datasheet
History Price: $0.98000
In Stock: 6320
MC33078DT Specification
Specification
Part No
MC33078DT
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
Automotive, AEC-Q100
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
2
Output Type
-
Slew Rate
7V/μs
Gain Bandwidth Product
15 MHz
-3db Bandwidth
-
Current - Input Bias
250 nA
Voltage - Input Offset
150 μV
Current - Supply
4mA
Current - Output / Channel
37 mA
Voltage - Supply Span (Min)
5 V
Voltage - Supply Span (Max)
30 V
Operating Temperature
-40 ℃ ~ 105 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
MC33078DT PDF Datasheet
MC33078DT Related Parts
MC3303D
MC3303D
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14SOIC
MC3303D
MC3303D
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14SO
MC3303DG
MC3303DG
onsemi
IC OPAMP GP 4 CIRCUIT 14SOIC
MC3303DG4
MC3303DG4
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14SOIC
MC3303DR
MC3303DR
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14SOIC
MC3303DR2
MC3303DR2
onsemi
IC OPAMP QUAD DIFF INPUT 14SOIC
MC3303DR2G
MC3303DR2G
onsemi
IC OPAMP GP 4 CIRCUIT 14SOIC
MC3303DT
MC3303DT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14SO
MC3303N
MC3303N
Texas Instruments
IC OPAMP GP 4 CIRCUIT 14DIP
MC3303N
MC3303N
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14DIP
MC3303PG
MC3303PG
onsemi
IC OPAMP GP 4 CIRCUIT 14DIP
MC3303PT
MC3303PT
STMicroelectronics
IC OPAMP GP 4 CIRCUIT 14TSSOP
MC33078DT Description
Overview of STMicroelectronics MC33078DT

The STMicroelectronics MC33078DT is a high-performance, low-noise operational amplifier designed for a variety of applications, including audio processing, instrumentation, and signal conditioning. This device is known for its excellent performance characteristics, including low distortion, high slew rate, and wide bandwidth, making it suitable for demanding applications where precision and reliability are critical.

Key Features

- Low Noise Performance: The MC33078DT is designed to provide low noise operation, making it ideal for audio and precision measurement applications. Its low input voltage noise density ensures minimal interference in sensitive signal processing tasks.

- High Slew Rate: With a slew rate of 13 V/µs, the MC33078DT can handle fast signal changes effectively, making it suitable for applications that require rapid response times, such as audio amplifiers and high-speed data acquisition systems.

- Wide Bandwidth: The amplifier features a gain bandwidth product of 10 MHz, allowing it to maintain performance across a wide range of frequencies. This characteristic is essential for applications that involve high-frequency signals.

- Rail-to-Rail Output: The MC33078DT supports rail-to-rail output, enabling it to drive loads close to the supply voltage levels. This feature is particularly useful in battery-powered applications where maximizing output swing is crucial.

- Low Total Harmonic Distortion (THD): The device exhibits low total harmonic distortion, ensuring high fidelity in audio applications. This characteristic is vital for maintaining signal integrity in audio processing circuits.

Specifications

- Supply Voltage Range: ±2.5V to ±15V
- Input Voltage Range: Common-mode input voltage range includes the negative supply rail to the positive supply rail.
- Output Voltage Swing: Typically within 10 mV of the supply rails under a 10 kΩ load.
- Input Offset Voltage: 0.5 mV (typical)
- Input Bias Current: 50 nA (typical)
- Slew Rate: 13 V/µs
- Gain Bandwidth Product: 10 MHz
- Total Harmonic Distortion (THD): 0.002% (typical at 1 kHz)
- Package Type: SOIC-8 (Small Outline Integrated Circuit)

Applications

The MC33078DT is suitable for a wide range of applications, including:

- Audio Amplifiers: Ideal for high-fidelity audio applications where low noise and low distortion are critical for sound quality.
- Instrumentation: Used in precision measurement systems, such as data acquisition and sensor signal conditioning, where accuracy and reliability are paramount.
- Active Filters: Employed in active filter designs due to its wide bandwidth and low distortion characteristics, allowing for effective signal processing.
- Signal Conditioning: Suitable for conditioning signals from various sensors, ensuring accurate and reliable data transmission.

Conclusion

The STMicroelectronics MC33078DT is a versatile and high-performance operational amplifier that excels in applications requiring low noise, high speed, and precision. With its impressive specifications and features, it is an excellent choice for developers looking to implement reliable and efficient signal processing solutions. Its adaptability across various applications ensures that it meets the demands of modern electronic systems, particularly in audio and instrumentation fields.
MC33078DT Compare Parts
  • MC33078DT vs MC3461L
  • MC33078DT vs MC34184DTB
  • MC33078DT vs MC34081BP
  • MC33078DT vs MC34074VPG
  • MC33078DT vs MC34074VPG
  • MC33078DT vs MC34074VP
  • MC33078DT vs MC34074VDR2G
  • MC33078DT vs MC34074VDG
  • MC33078DT vs MC34074PG
  • MC33078DT vs MC34074DR2G
  • MC33078DT vs MC34074DR2
  • MC33078DT vs MC34074DG
  • MC33078DT vs MC34074DG
  • MC33078DT vs MC34074APG
  • MC33078DT vs MC34074AP
  • MC33078DT vs MC34074ADR2G
  • MC33078DT vs MC34074ADG
  • MC33078DT vs MC34074ADG
  • MC33078DT vs MC34072VPG
  • MC33078DT vs MC34072VP
  • MC33078DT vs MC34072VDR2G
  • MC33078DT vs MC34072VDG
  • MC33078DT vs MC34072VD
  • MC33078DT vs MC34072PG
  • MC33078DT vs MC34072PG
  • MC33078DT vs MC34072DR2G
  • MC33078DT vs MC34072DR2
  • MC33078DT vs MC34072DG
  • MC33078DT vs MC34072D
  • MC33078DT vs MC34072APG
  • MC33078DT vs MC34072AMTTBG
  • MC33078DT vs MC34072ADR2GH
  • MC33078DT vs MC34072ADR2G
  • MC33078DT vs MC34072ADR2
  • MC33078DT vs MC34072ADG
  • MC33078DT vs MC34072AD
  • MC33078DT vs MC34071PG
  • MC33078DT vs MC34071P
  • MC33078DT vs MC34071DR2G
  • MC33078DT vs MC34071DR2
  • Customer Reviews
    4.95 out of 5.00 stars from 145 customer reviews from all over the world
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery
    Kimberly Young
    United States
    5 stars
    2026-09-18 16:21
    order 01/06 arrive 01/14 good value for quality and the price. 5 stars seller and store
    Puck van den Berg
    Netherlands
    5 stars
    2026-09-18 16:09
    genuine in reel. trusted seller.