☰
M74HC241B1R
M74HC241B1R
Obsolete
Description:  IC BUFFER NON-INVERT 6V 20DIP
Manufacturer:  STMicroelectronics
Datasheet:   M74HC241B1R Datasheet
History Price: Obsolete
In Stock: 49215
M74HC241B1R Specification
Specification
Part No
M74HC241B1R
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
STMicroelectronics
Series
74HC
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Buffer, Non-Inverting
Number of Elements
2
Number of Bits per Element
4
Input Type
-
Output Type
3-State
Current - Output High, Low
7.8mA, 7.8mA
Voltage - Supply
2V ~ 6V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Package / Case
20-DIP (0.300", 7.62mm)
Supplier Device Package
20-DIP
M74HC241B1R PDF Datasheet
M74HC241B1R Related Parts
M74HC125B1R
M74HC125B1R
STMicroelectronics
IC BUFFER NON-INVERT 6V 14DIP
M74HC125RM13TR
M74HC125RM13TR
STMicroelectronics
IC BUFFER NON-INVERT 6V 14SO
M74HC126B1R
M74HC126B1R
STMicroelectronics
IC BUFFER NON-INVERT 6V 14DIP
M74HC126RM13TR
M74HC126RM13TR
STMicroelectronics
IC BUFFER NON-INVERT 6V 14SO
M74HC126TTR
M74HC126TTR
STMicroelectronics
IC BUFFER NON-INVERT 6V 14TSSOP
M74HC126YRM13TR
M74HC126YRM13TR
STMicroelectronics
IC BUFFER NON-INVERT 6V 14SO
M74HC126YTTR
M74HC126YTTR
STMicroelectronics
IC BUFFER NON-INVERT 6V 14TSSOP
M74HC240B1R
M74HC240B1R
STMicroelectronics
IC BUFFER INVERT 6V 20DIP
M74HC240RM13TR
M74HC240RM13TR
STMicroelectronics
IC BUFFER INVERT 6V 20SO
M74HC240TTR
M74HC240TTR
STMicroelectronics
IC BUFFER INVERT 6V 20TSSOP
M74HC244B1R
M74HC244B1R
STMicroelectronics
IC BUFFER NON-INVERT 6V 20DIP
M74HC244RM13TR
M74HC244RM13TR
STMicroelectronics
IC BUFFER NON-INVERT 6V 20SOP
M74HC241B1R Compare Parts
  • M74HC241B1R vs M74VHC1GT50DTT1G
  • M74HC241B1R vs M74VHC1GT50DFT2G
  • M74HC241B1R vs M74VHC1GT50DFT1G
  • M74HC241B1R vs M74VHC1GT126DT1G
  • M74HC241B1R vs M74VHC1GT126DF2G
  • M74HC241B1R vs M74VHC1GT126DF1G-L22038
  • M74HC241B1R vs M74VHC1GT126DF1G
  • M74HC241B1R vs M74VHC1GT125DT1G
  • M74HC241B1R vs M74VHC1GT125DF2G-L22038
  • M74HC241B1R vs M74VHC1GT125DF2G
  • M74HC241B1R vs M74VHC1GT125DF1G
  • M74HC241B1R vs M74VHC1G126DTT1G
  • M74HC241B1R vs M74VHC1G126DFT2G-L22038
  • M74HC241B1R vs M74VHC1G126DFT2G
  • M74HC241B1R vs M74VHC1G126DFT1G
  • M74HC241B1R vs M74VHC1G125DTT1G
  • M74HC241B1R vs M74VHC1G125DFT2G-L22038
  • M74HC241B1R vs M74VHC1G125DFT2G
  • M74HC241B1R vs M74VHC1G125DFT1G
  • M74HC241B1R vs M74LCX16245DTR2G
  • M74HC241B1R vs M74LCX16244DTR2G
  • M74HC241B1R vs M74LCX16240DTR2G
  • M74HC241B1R vs M74HCT7007RM13TR
  • M74HC241B1R vs M74HCT652RM13TR
  • M74HC241B1R vs M74HCT652B1R
  • M74HC241B1R vs M74HCT646RM13TR
  • M74HC241B1R vs M74HCT640RM13TR
  • M74HC241B1R vs M74HCT640B1R
  • M74HC241B1R vs M74HCT541RM13TR
  • M74HC241B1R vs M74HCT541B1R
  • M74HC241B1R vs M74HCT540RM13TR
  • M74HC241B1R vs M74HCT540B1R
  • M74HC241B1R vs M74HCT367RM13TR
  • M74HC241B1R vs M74HCT245TTR
  • M74HC241B1R vs M74HCT245RM13TR
  • M74HC241B1R vs M74HCT245B1R
  • M74HC241B1R vs M74HCT244TTR
  • M74HC241B1R vs M74HCT244RM13TR
  • M74HC241B1R vs M74HCT244B1R
  • M74HC241B1R vs M74HCT240B1R
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.