☰
M74HC240B1R
M74HC240B1R
Obsolete
Description:  IC BUFFER INVERT 6V 20DIP
Manufacturer:  STMicroelectronics
Datasheet:   M74HC240B1R Datasheet
History Price: $0.89000
In Stock: 21920
M74HC240B1R Specification
Specification
Part No
M74HC240B1R
Category
Logic - Buffers, Drivers, Receivers, Transceivers
Manufacturer
STMicroelectronics
Series
74HC
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Logic Type
Buffer, Inverting
Number of Elements
2
Number of Bits per Element
4
Input Type
-
Output Type
3-State
Current - Output High, Low
7.8mA, 7.8mA
Voltage - Supply
2V ~ 6V
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Package / Case
20-DIP (0.300", 7.62mm)
Supplier Device Package
20-DIP
M74HC240B1R PDF Datasheet
M74HC240B1R Related Parts
M74HC125B1R
M74HC125B1R
STMicroelectronics
IC BUFFER NON-INVERT 6V 14DIP
M74HC125RM13TR
M74HC125RM13TR
STMicroelectronics
IC BUFFER NON-INVERT 6V 14SO
M74HC126B1R
M74HC126B1R
STMicroelectronics
IC BUFFER NON-INVERT 6V 14DIP
M74HC126RM13TR
M74HC126RM13TR
STMicroelectronics
IC BUFFER NON-INVERT 6V 14SO
M74HC126TTR
M74HC126TTR
STMicroelectronics
IC BUFFER NON-INVERT 6V 14TSSOP
M74HC126YRM13TR
M74HC126YRM13TR
STMicroelectronics
IC BUFFER NON-INVERT 6V 14SO
M74HC126YTTR
M74HC126YTTR
STMicroelectronics
IC BUFFER NON-INVERT 6V 14TSSOP
M74HC240RM13TR
M74HC240RM13TR
STMicroelectronics
IC BUFFER INVERT 6V 20SO
M74HC240TTR
M74HC240TTR
STMicroelectronics
IC BUFFER INVERT 6V 20TSSOP
M74HC241B1R
M74HC241B1R
STMicroelectronics
IC BUFFER NON-INVERT 6V 20DIP
M74HC244B1R
M74HC244B1R
STMicroelectronics
IC BUFFER NON-INVERT 6V 20DIP
M74HC244RM13TR
M74HC244RM13TR
STMicroelectronics
IC BUFFER NON-INVERT 6V 20SOP
M74HC240B1R Compare Parts
  • M74HC240B1R vs M74VHC1GT50DTT1G
  • M74HC240B1R vs M74VHC1GT50DFT2G
  • M74HC240B1R vs M74VHC1GT50DFT1G
  • M74HC240B1R vs M74VHC1GT126DT1G
  • M74HC240B1R vs M74VHC1GT126DF2G
  • M74HC240B1R vs M74VHC1GT126DF1G-L22038
  • M74HC240B1R vs M74VHC1GT126DF1G
  • M74HC240B1R vs M74VHC1GT125DT1G
  • M74HC240B1R vs M74VHC1GT125DF2G-L22038
  • M74HC240B1R vs M74VHC1GT125DF2G
  • M74HC240B1R vs M74VHC1GT125DF1G
  • M74HC240B1R vs M74VHC1G126DTT1G
  • M74HC240B1R vs M74VHC1G126DFT2G-L22038
  • M74HC240B1R vs M74VHC1G126DFT2G
  • M74HC240B1R vs M74VHC1G126DFT1G
  • M74HC240B1R vs M74VHC1G125DTT1G
  • M74HC240B1R vs M74VHC1G125DFT2G-L22038
  • M74HC240B1R vs M74VHC1G125DFT2G
  • M74HC240B1R vs M74VHC1G125DFT1G
  • M74HC240B1R vs M74LCX16245DTR2G
  • M74HC240B1R vs M74LCX16244DTR2G
  • M74HC240B1R vs M74LCX16240DTR2G
  • M74HC240B1R vs M74HCT7007RM13TR
  • M74HC240B1R vs M74HCT652RM13TR
  • M74HC240B1R vs M74HCT652B1R
  • M74HC240B1R vs M74HCT646RM13TR
  • M74HC240B1R vs M74HCT640RM13TR
  • M74HC240B1R vs M74HCT640B1R
  • M74HC240B1R vs M74HCT541RM13TR
  • M74HC240B1R vs M74HCT541B1R
  • M74HC240B1R vs M74HCT540RM13TR
  • M74HC240B1R vs M74HCT540B1R
  • M74HC240B1R vs M74HCT367RM13TR
  • M74HC240B1R vs M74HCT245TTR
  • M74HC240B1R vs M74HCT245RM13TR
  • M74HC240B1R vs M74HCT245B1R
  • M74HC240B1R vs M74HCT244TTR
  • M74HC240B1R vs M74HCT244RM13TR
  • M74HC240B1R vs M74HCT244B1R
  • M74HC240B1R vs M74HCT240B1R
  • Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Martin Roy
    France
    5 stars
    2026-09-19 03:51
    Great thank you
    Eglė Vaitkevičienė
    Lithuania
    5 stars
    2026-09-19 00:27
    IC's may be original. Offset voltage is according to datasheet, balance wors too. Thanks!
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.