Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ STMicroelectronics LMV324IPT
LMV324IPT
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 4 CIRCUIT 14TSSOP
Manufacturer:
STMicroelectronics
Datasheet:
LMV324IPT Datasheet
History Price: $0.76000
In Stock: 18770
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LMV324IPT Specification
Specification
Part No
LMV324IPT
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
4
Output Type
Rail-to-Rail
Slew Rate
0.45V/μs
Gain Bandwidth Product
1.3 MHz
-3db Bandwidth
-
Current - Input Bias
16 nA
Voltage - Input Offset
100 μV
Current - Supply
162μA
Current - Output / Channel
160 mA
Voltage - Supply Span (Min)
2.7 V
Voltage - Supply Span (Max)
6 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package
14-TSSOP
LMV324IPT PDF Datasheet
LMV324IPT Datasheet
Click and Download: LMV324IPT Datasheet
LMV324IPT Related Parts
LMV101M5
National Semiconductor
IC OPAMP GP 1 CIRCUIT SOT23-5
LMV101M5X
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
LMV101M7
National Semiconductor
IC OPAMP GP 1 CIRCUIT SC70-5
LMV101M7X
National Semiconductor
IC OPAMP GP 1 CIRCUIT SC70-5
LMV101M7X
Texas Instruments
IC OPAMP GP 1 CIRCUIT SC70-5
LMV102M5
National Semiconductor
IC OPAMP GP 1 CIRCUIT SOT23-5
LMV102M5X
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
LMV102M7
National Semiconductor
IC OPAMP GP 1 CIRCUIT SC70-5
LMV102M7X
National Semiconductor
IC OPAMP GP 1 CIRCUIT SC70-5
LMV102M7X
Texas Instruments
IC OPAMP GP 1 CIRCUIT SC70-5
LMV105M5X
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
LMV105M7X
National Semiconductor
IC OPAMP GP 1 CIRCUIT SC70-5
LMV324IPT Compare Parts
LMV324IPT vs LMV982MMX/NOPB
LMV324IPT vs LMV982MMX
LMV324IPT vs LMV982MM/NOPB
LMV324IPT vs LMV982MM
LMV324IPT vs LMV982IDGSRG4
LMV324IPT vs LMV982IDGSRE4
LMV324IPT vs LMV982IDGSR
LMV324IPT vs LMV981TLX/NOPB
LMV324IPT vs LMV981TL/NOPB
LMV324IPT vs LMV981MU3TBG
LMV324IPT vs LMV981MGX/NOPB
LMV324IPT vs LMV981MGX
LMV324IPT vs LMV981MG/NOPB
LMV324IPT vs LMV981MG
LMV324IPT vs LMV981MG
LMV324IPT vs LMV981MFX/NOPB
LMV324IPT vs LMV981MFX
LMV324IPT vs LMV981MF/NOPB
LMV324IPT vs LMV981MF
LMV324IPT vs LMV981IRUGRG4
LMV324IPT vs LMV981IRUGR
LMV324IPT vs LMV981IDCKRG4
LMV324IPT vs LMV981IDCKRE4
LMV324IPT vs LMV981IDCKR
LMV324IPT vs LMV981IDBVRG4
LMV324IPT vs LMV981IDBVRE4
LMV324IPT vs LMV981IDBVR
LMV324IPT vs LMV981BLX
LMV324IPT vs LMV981BL
LMV324IPT vs LMV981BL
LMV324IPT vs LMV951MKX/NOPB
LMV324IPT vs LMV951MKX/NOPB
LMV324IPT vs LMV951MK/NOPB
LMV324IPT vs LMV934QPWRQ1
LMV324IPT vs LMV934QDRQ1
LMV324IPT vs LMV934Q1MTX/NOPB
LMV324IPT vs LMV934Q1MTX/NOPB
LMV324IPT vs LMV934Q1MT/NOPB
LMV324IPT vs LMV934MTX/NOPB
LMV324IPT vs LMV934MTX
Customer Reviews
4.95 out of 5.00 stars from 115 customer reviews from all over the world
Puck van den Berg
Netherlands
2026-09-18 16:09
genuine in reel. trusted seller.
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!