Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ STMicroelectronics LMV321LILT
LMV321LILT
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 1 CIRCUIT SOT23-5
Manufacturer:
STMicroelectronics
Datasheet:
LMV321LILT Datasheet
History Price: $0.62000
In Stock: 46820
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LMV321LILT Specification
Specification
Part No
LMV321LILT
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
1
Output Type
Rail-to-Rail
Slew Rate
0.7V/μs
Gain Bandwidth Product
1.3 MHz
-3db Bandwidth
-
Current - Input Bias
27 nA
Voltage - Input Offset
1 mV
Current - Supply
130μA
Current - Output / Channel
70 mA
Voltage - Supply Span (Min)
2.7 V
Voltage - Supply Span (Max)
5.5 V
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
LMV321LILT PDF Datasheet
LMV321LILT Datasheet
Click and Download: LMV321LILT Datasheet
LMV321LILT Related Parts
LMV101M5
National Semiconductor
IC OPAMP GP 1 CIRCUIT SOT23-5
LMV101M5X
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
LMV101M7
National Semiconductor
IC OPAMP GP 1 CIRCUIT SC70-5
LMV101M7X
National Semiconductor
IC OPAMP GP 1 CIRCUIT SC70-5
LMV101M7X
Texas Instruments
IC OPAMP GP 1 CIRCUIT SC70-5
LMV102M5
National Semiconductor
IC OPAMP GP 1 CIRCUIT SOT23-5
LMV102M5X
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
LMV102M7
National Semiconductor
IC OPAMP GP 1 CIRCUIT SC70-5
LMV102M7X
National Semiconductor
IC OPAMP GP 1 CIRCUIT SC70-5
LMV102M7X
Texas Instruments
IC OPAMP GP 1 CIRCUIT SC70-5
LMV105M5X
Texas Instruments
IC OPAMP GP 1 CIRCUIT SOT23-5
LMV105M7X
National Semiconductor
IC OPAMP GP 1 CIRCUIT SC70-5
LMV321LILT Compare Parts
LMV321LILT vs LMV982MMX/NOPB
LMV321LILT vs LMV982MMX
LMV321LILT vs LMV982MM/NOPB
LMV321LILT vs LMV982MM
LMV321LILT vs LMV982IDGSRG4
LMV321LILT vs LMV982IDGSRE4
LMV321LILT vs LMV982IDGSR
LMV321LILT vs LMV981TLX/NOPB
LMV321LILT vs LMV981TL/NOPB
LMV321LILT vs LMV981MU3TBG
LMV321LILT vs LMV981MGX/NOPB
LMV321LILT vs LMV981MGX
LMV321LILT vs LMV981MG/NOPB
LMV321LILT vs LMV981MG
LMV321LILT vs LMV981MG
LMV321LILT vs LMV981MFX/NOPB
LMV321LILT vs LMV981MFX
LMV321LILT vs LMV981MF/NOPB
LMV321LILT vs LMV981MF
LMV321LILT vs LMV981IRUGRG4
LMV321LILT vs LMV981IRUGR
LMV321LILT vs LMV981IDCKRG4
LMV321LILT vs LMV981IDCKRE4
LMV321LILT vs LMV981IDCKR
LMV321LILT vs LMV981IDBVRG4
LMV321LILT vs LMV981IDBVRE4
LMV321LILT vs LMV981IDBVR
LMV321LILT vs LMV981BLX
LMV321LILT vs LMV981BL
LMV321LILT vs LMV981BL
LMV321LILT vs LMV951MKX/NOPB
LMV321LILT vs LMV951MKX/NOPB
LMV321LILT vs LMV951MK/NOPB
LMV321LILT vs LMV934QPWRQ1
LMV321LILT vs LMV934QDRQ1
LMV321LILT vs LMV934Q1MTX/NOPB
LMV321LILT vs LMV934Q1MTX/NOPB
LMV321LILT vs LMV934Q1MT/NOPB
LMV321LILT vs LMV934MTX/NOPB
LMV321LILT vs LMV934MTX
Customer Reviews
4.95 out of 5.00 stars from 159 customer reviews from all over the world
Puck van den Berg
Netherlands
2026-09-18 16:09
genuine in reel. trusted seller.
Patricia Williams
United Kingdom
2026-09-18 16:01
Everything is fine. Recommend
Angela Davis
United States
2026-09-18 15:47
Very fast delivery times!
Andrés López
Spain
2026-09-18 10:23
Well packaged received component. In tests. Thank you
Felipe Nascimento Filho
Brazil
2026-09-18 09:43
100% I recommend
Bruno César Nascimento
Brazil
2026-09-18 09:42
Delivered on time Congratulations!!!!!