Technical Parameter
Output Type
Open-Collector, Open-Drain
Voltage - Supply, Single/Dual (?
2V ~ 36V, ?V ~ 18V
Voltage - Input Offset (Max)
2.5mV @ 1.4V
Current - Input Bias (Max)
0.25μA @ 1.4V
Current - Output (Typ)
20mA
Current - Quiescent (Max)
2mA
Propagation Delay (Max)
-
Operating Temperature
-55 ℃ ~ 125 ℃
Package / Case
14-SOIC (0.154", 3.90mm Width)
Mounting Type
Surface Mount
Supplier Device Package
14-SOIC