LM139DRG4
LM139DRG4
Discontinued
Description:  IC COMPARATOR 4 DIFF 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   LM139DRG4 Datasheet
History Price: $1.48000
In Stock: 28300
LM139DRG4 Specification
Specification
Part No
LM139DRG4
Category
Linear - Comparators
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Differential
Number of Elements
4
Output Type
CMOS, MOS, Open-Collector, TTL
Voltage - Supply, Single/Dual (?
2V ~ 30V, ?V ~ 15V
Voltage - Input Offset (Max)
5mV @ 30V
Current - Input Bias (Max)
0.1μA @ 5V
Current - Output (Typ)
20mA
Current - Quiescent (Max)
2mA
CMRR, PSRR (Typ)
-
Propagation Delay (Max)
-
Hysteresis
-
Operating Temperature
-55 ℃ ~ 125 ℃
Package / Case
14-SOIC (0.154", 3.90mm Width)
Mounting Type
Surface Mount
Supplier Device Package
14-SOIC
LM139DRG4 Related Parts
LM106H/B
LM106H/B
Rochester Electronics
COMPARATOR, 1 FUNC, 3000UV OFFSE
LM111H
LM111H
Texas Instruments
IC COMPARATOR 1 GEN PUR TO99-8
LM111H/883
LM111H/883
National Semiconductor
IC COMPARATOR 1 DIFF TO99-8
LM111H/NOPB
LM111H/NOPB
Texas Instruments
IC COMPARATOR 1 GEN PUR TO99-8
LM111HRLQMLV
LM111HRLQMLV
National Semiconductor
IC COMPARATOR 1 DIFF TO99-8
LM111J-8
LM111J-8
Texas Instruments
IC COMPARATOR 1 GEN PUR 8CDIP
LM111J-8/NOPB
LM111J-8/NOPB
National Semiconductor
IC COMPARATOR 1 GEN PUR 8CDIP
LM111LB
LM111LB
Texas Instruments
COMPARATOR, 200NS RESPONSE TIME,
LM119H
LM119H
Texas Instruments
IC COMPARATOR 2 GEN PUR TO100-10
LM119H/883
LM119H/883
National Semiconductor
IC COMPARATOR 2 GEN PUR TO100-10
LM119H/NOPB
LM119H/NOPB
Texas Instruments
IC COMPARATOR 2 GEN PUR TO100-10
LM119HRQMLV
LM119HRQMLV
National Semiconductor
IC COMPARATOR 2 GEN PUR TO100-10
LM139DRG4 Description
Overview of Texas Instruments LM139DRG4

The Texas Instruments LM139DRG4 is a quad comparator designed for a wide range of applications, including signal conditioning, level detection, and voltage comparison. This device is known for its high-speed performance, low power consumption, and versatility, making it suitable for both industrial and consumer electronics applications. The LM139DRG4 is particularly valued for its ability to operate over a wide voltage range and its compatibility with various logic levels.

Key Specifications

- Number of Comparators: The LM139DRG4 features four independent comparators in a single package, allowing for multiple comparisons in a compact design.
- Supply Voltage Range: It operates over a wide supply voltage range of 2V to 36V, making it suitable for various applications, including battery-powered devices and industrial systems.
- Input Voltage Range: The input common-mode voltage range extends from -0.3V to (V+ - 2V), allowing for flexibility in input signal levels.
- Output Type: The output is an open-collector configuration, which allows for easy interfacing with different logic levels and the ability to connect multiple outputs together.

Electrical Characteristics

- Propagation Delay: The typical propagation delay is around 300 ns, which is suitable for many applications requiring fast response times.
- Input Offset Voltage: The input offset voltage is typically 2 mV, ensuring accurate comparisons between input signals.
- Supply Current: The supply current is approximately 1.5 mA per comparator, contributing to low power consumption in battery-operated applications.
- Hysteresis: The LM139DRG4 can be configured with hysteresis, which helps to improve noise immunity and prevent false triggering in noisy environments.

Thermal Characteristics

- Operating Temperature Range: The operating temperature range is from -40°C to +125°C, allowing the device to function effectively in a wide variety of environmental conditions.
- Package Type: The LM139DRG4 is available in a SOIC-14 package, which provides a compact footprint and is suitable for space-constrained applications.

Applications

The LM139DRG4 is widely used in various applications due to its versatility and high performance. Some common applications include:

- Voltage Level Detection: It is often used in voltage level detection circuits to compare input voltages and trigger actions based on predefined thresholds.
- Signal Conditioning: The comparator can be employed in signal conditioning applications to clean up noisy signals and provide clean transitions.
- Window Comparators: The LM139DRG4 can be configured as a window comparator, allowing for detection of signals within a specific voltage range.
- Battery Management Systems: It is suitable for use in battery management systems to monitor voltage levels and ensure safe operation.

Conclusion

The Texas Instruments LM139DRG4 is a reliable and efficient quad comparator that meets the demands of modern electronic applications requiring precise voltage comparisons. With its impressive specifications, including a wide supply voltage range, low power consumption, and high-speed performance, it is an excellent choice for engineers looking to implement effective signal processing solutions. Whether in voltage level detection, signal conditioning, or battery management systems, the LM139DRG4 stands out as a dependable component for a variety of applications.
LM139DRG4 Compare Parts
  • LM139DRG4 vs LM193QT
  • LM139DRG4 vs LM193N
  • LM139DRG4 vs LM193H/NOPB
  • LM139DRG4 vs LM193H
  • LM139DRG4 vs LM193DT
  • LM139DRG4 vs LM193DRG4
  • LM139DRG4 vs LM193DR
  • LM139DRG4 vs LM193AYDT
  • LM139DRG4 vs LM193AQT
  • LM139DRG4 vs LM193AJ/883
  • LM139DRG4 vs LM193AH/NOPB
  • LM139DRG4 vs LM193AH
  • LM139DRG4 vs LM161H/883
  • LM139DRG4 vs LM139WB
  • LM139DRG4 vs LM139N
  • LM139DRG4 vs LM139J/SCA
  • LM139DRG4 vs LM139J/PB
  • LM139DRG4 vs LM139J
  • LM139DRG4 vs LM139DT
  • LM139DRG4 vs LM139DR
  • LM139DRG4 vs LM139DG4
  • LM139DRG4 vs LM139D
  • LM139DRG4 vs LM139AWGRQMLV
  • LM139DRG4 vs LM139APT
  • LM139DRG4 vs LM139AJRLQMLV
  • LM139DRG4 vs LM139AJB
  • LM139DRG4 vs LM139AJB
  • LM139DRG4 vs LM139AJ/PB
  • LM139DRG4 vs LM139ADT
  • LM139DRG4 vs LM139ADRG4
  • LM139DRG4 vs LM139ADR
  • LM139DRG4 vs LM139ADG4
  • LM139DRG4 vs LM139AD
  • LM139DRG4 vs LM119W/883B
  • LM139DRG4 vs LM119J
  • LM139DRG4 vs LM119HRQMLV
  • LM139DRG4 vs LM119H/NOPB
  • LM139DRG4 vs LM119H/883
  • LM139DRG4 vs LM119H
  • LM139DRG4 vs LM111LB
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you