Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
/ STMicroelectronics LM124DT
LM124DT
Active
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description:
IC OPAMP GP 4 CIRCUIT 14SO
Manufacturer:
STMicroelectronics
Datasheet:
LM124DT Datasheet
History Price: $2.11000
In Stock: 23910
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LM124DT Specification
Specification
Part No
LM124DT
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
General Purpose
Number of Circuits
4
Output Type
Differential
Slew Rate
0.4V/μs
Gain Bandwidth Product
1.3 MHz
-3db Bandwidth
-
Current - Input Bias
20 nA
Voltage - Input Offset
2 mV
Current - Supply
1.5mA
Current - Output / Channel
40 mA
Voltage - Supply Span (Min)
3 V
Voltage - Supply Span (Max)
30 V
Operating Temperature
-55 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SO
LM124DT PDF Datasheet
LM124DT Datasheet
Click and Download: LM124DT Datasheet
LM124DT Related Parts
LM101AH
Texas Instruments
IC OPAMP GP 1 CIRCUIT TO99-8
LM101AH/NOPB
Texas Instruments
IC OPAMP GP 1 CIRCUIT TO99-8
LM101AJ
Texas Instruments
IC OPAMP GP 1 CIRCUIT 8CDIP
LM101AJ/883
National Semiconductor
IC OPAMP GP 1 CIRCUIT 8CDIP
LM107H/S
Rochester Electronics
IC OPAMP GP TO99-8
LM107J-14/883
Rochester Electronics
IC OPAMP GP 1 CIRCUIT 14CERDIP
LM107J/883
Rochester Electronics
IC OPAMP GP 1 CIRCUIT 8CDIP
LM108AFKB
Texas Instruments
IC OPAMP GP 1 CIRCUIT 14CDIP
LM108AH/NOPB
Texas Instruments
IC OPAMP GP 1 CIRCUIT TO99-8
LM108AJ-8/B
Rochester Electronics
IC OPAMP GP 1 CIRCUIT 14CERDIP
LM108AL
Rochester Electronics
IC OPAMP GP TO99-8
LM108H
Rochester Electronics
IC OPAMP GP 1 CIRCUIT TO99-8
LM124DT Compare Parts
LM124DT vs LM158WDT
LM124DT vs LM158QT
LM124DT vs LM158N
LM124DT vs LM158J
LM124DT vs LM158H/NOPB
LM124DT vs LM158H
LM124DT vs LM158FKB
LM124DT vs LM158DT
LM124DT vs LM158AJGB
LM124DT vs LM158AJ
LM124DT vs LM158AH/NOPB
LM124DT vs LM158AH/883
LM124DT vs LM158AH
LM124DT vs LM1558H/NOPB
LM124DT vs LM1558H
LM124DT vs LM1536J/883
LM124DT vs LM1536H/883
LM124DT vs LM148J/PB
LM124DT vs LM148J
LM124DT vs LM146J/B
LM124DT vs LM1458N/NOPB
LM124DT vs LM1458N
LM124DT vs LM1458N
LM124DT vs LM1458N
LM124DT vs LM1458MX/NOPB
LM124DT vs LM1458MX/NOPB
LM124DT vs LM1458MX
LM124DT vs LM1458MX
LM124DT vs LM1458MX
LM124DT vs LM1458M/NOPB
LM124DT vs LM1458M-TI
LM124DT vs LM1458M
LM124DT vs LM1458M
LM124DT vs LM1458M
LM124DT vs LM1458H/NOPB
LM124DT vs LM1458CN
LM124DT vs LM1458CMX
LM124DT vs LM1458CM
LM124DT vs LM143H/883
LM124DT vs LM13700N/NOPB
Customer Reviews
4.95 out of 5.00 stars from 189 customer reviews from all over the world
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend