☰
LF50CDT-TR
LF50CDT-TR
Active
Description:  IC REG LINEAR 5V 500MA DPAK
Manufacturer:  STMicroelectronics
Datasheet:   LF50CDT-TR Datasheet
History Price: $1.49000
In Stock: 39250
LF50CDT-TR Specification
Specification
Part No
LF50CDT-TR
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
16V
Voltage - Output (Min/Fixed)
5V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.7V @ 500mA
Current - Output
500mA
Current - Quiescent (Iq)
1 mA
Current - Supply (Max)
12 mA
PSRR
76dB ~ 60dB (120Hz ~ 10kHz)
Control Features
-
Protection Features
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
DPAK
LF50CDT-TR PDF Datasheet
LF50CDT-TR Related Parts
LF50ABDT
LF50ABDT
STMicroelectronics
IC REG LINEAR 5V 500MA DPAK
LF50ABDT-TR
LF50ABDT-TR
STMicroelectronics
IC REG LINEAR 5V 500MA DPAK
LF50ABDT-TRY
LF50ABDT-TRY
STMicroelectronics
IC REG LINEAR 5V 500MA DPAK
LF50ABP
LF50ABP
STMicroelectronics
IC REG LINEAR 5V 500MA TO220FP
LF50ABPT
LF50ABPT
STMicroelectronics
IC REG LINEAR 5V 500MA PPAK
LF50ABPT-TR
LF50ABPT-TR
STMicroelectronics
IC REG LINEAR 5V 500MA PPAK
LF50ABV
LF50ABV
STMicroelectronics
IC REG LINEAR 5V 500MA TO220AB
LF50ABV-DG
LF50ABV-DG
STMicroelectronics
IC REG LINEAR 5V 500MA TO220
LF50ACP
LF50ACP
STMicroelectronics
IC REG LINEAR 5V 500MA TO220FP
LF50CDT
LF50CDT
STMicroelectronics
IC REG LINEAR 5V 500MA DPAK
LF50CDT-TRY
LF50CDT-TRY
STMicroelectronics
IC REG LINEAR 5V 500MA DPAK
LF50CP
LF50CP
STMicroelectronics
IC REG LINEAR 5V 500MA TO220FP
LF50CDT-TR Description
The STMicroelectronics LF50CDT-TR is a linear voltage regulator designed to provide a stable output voltage of 5V with a maximum output current of 1A. This device is part of the LF series of voltage regulators, which are known for their reliability, low dropout voltage, and ease of integration into various electronic applications. The LF50CDT-TR is particularly suitable for powering microcontrollers, sensors, and other low-power devices in consumer electronics, automotive, and industrial applications.

## Overview

The LF50CDT-TR is a fixed-output linear voltage regulator that operates efficiently across a wide input voltage range. It is designed to deliver a regulated output voltage while maintaining low noise and high efficiency. The device features built-in thermal overload protection, short-circuit protection, and a wide operating temperature range, making it a robust choice for various applications.

## Key Features

1. Fixed Output Voltage: The LF50CDT-TR provides a fixed output voltage of 5V, which is ideal for powering digital circuits and microcontrollers that require a stable voltage supply.

2. Output Current: The regulator can supply up to 1A of output current, making it suitable for a variety of applications that require moderate power levels.

3. Low Dropout Voltage: The LF50CDT-TR features a low dropout voltage, typically around 0.2V at full load, which allows it to maintain regulation even when the input voltage is close to the output voltage.

4. Thermal Protection: The device includes thermal overload protection, which prevents damage due to excessive heat by shutting down the output when the junction temperature exceeds a certain threshold.

5. Short-Circuit Protection: The LF50CDT-TR is equipped with short-circuit protection, ensuring that the device can withstand short-circuit conditions without sustaining damage.

6. Wide Input Voltage Range: The regulator can accept input voltages ranging from 7V to 30V, providing flexibility for various power supply designs.

7. Low Noise: The LF50CDT-TR is designed to minimize output noise, making it suitable for sensitive applications where power supply noise can affect performance.

8. Package Type: The LF50CDT-TR is available in a compact DPAK package, which is suitable for surface mount applications and helps save board space.

## Specifications

Here are the key specifications of the STMicroelectronics LF50CDT-TR:

- Output Voltage: 5V (fixed)
- Output Current: 1A (maximum)
- Input Voltage Range: 7V to 30V
- Dropout Voltage: 0.2V (typical at 1A load)
- Quiescent Current: 5 mA (typical)
- Line Regulation: 0.1%/V (typical)
- Load Regulation: 0.5% (typical)
- Temperature Range: -40°C to +125°C
- Thermal Resistance (junction to case): 50°C/W (typical)
- Package Type: DPAK (TO-252)
- Output Noise Voltage: 40 µV (typical)

## Applications

The LF50CDT-TR is suitable for a wide range of applications, including:

- Power supply for microcontrollers and digital circuits
- Automotive electronics
- Industrial control systems
- Consumer electronics
- Battery-powered devices
- Signal processing circuits

## Conclusion

The STMicroelectronics LF50CDT-TR is a reliable and efficient linear voltage regulator that provides a stable 5V output with a maximum current of 1A. Its low dropout voltage, thermal protection features, and wide input voltage range make it an excellent choice for various applications in consumer electronics, automotive, and industrial sectors. The LF50CDT-TR%27s compact DPAK package allows for easy integration into modern electronic designs, making it a popular choice among engineers and designers looking for a dependable voltage regulation solution. Whether used in power supply circuits or as part of a larger system, the LF50CDT-TR delivers the performance and reliability needed for demanding applications.
LF50CDT-TR Compare Parts
  • LF50CDT-TR vs LF50CV
  • LF50CDT-TR vs LF50CPT-TRY
  • LF50CDT-TR vs LF50CPT-TR
  • LF50CDT-TR vs LF50CPT
  • LF50CDT-TR vs LF50CP
  • LF50CDT-TR vs LF50CDT-TRY
  • LF50CDT-TR vs LF50CDT
  • LF50CDT-TR vs LF50ACP
  • LF50CDT-TR vs LF50ABV-DG
  • LF50CDT-TR vs LF50ABV
  • LF50CDT-TR vs LF50ABPT-TR
  • LF50CDT-TR vs LF50ABPT
  • LF50CDT-TR vs LF50ABP
  • LF50CDT-TR vs LF50ABDT-TRY
  • LF50CDT-TR vs LF50ABDT-TR
  • LF50CDT-TR vs LF50ABDT
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much