☰
LF50ABDT-TR
LF50ABDT-TR
Active
Description:  IC REG LINEAR 5V 500MA DPAK
Manufacturer:  STMicroelectronics
Datasheet:   LF50ABDT-TR Datasheet
History Price: $1.75000
In Stock: 5380
LF50ABDT-TR Specification
Specification
Part No
LF50ABDT-TR
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
16V
Voltage - Output (Min/Fixed)
5V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.7V @ 500mA
Current - Output
500mA
Current - Quiescent (Iq)
1 mA
Current - Supply (Max)
12 mA
PSRR
76dB ~ 60dB (120Hz ~ 10kHz)
Control Features
-
Protection Features
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
DPAK
LF50ABDT-TR PDF Datasheet
LF50ABDT-TR Related Parts
LF50ABDT
LF50ABDT
STMicroelectronics
IC REG LINEAR 5V 500MA DPAK
LF50ABDT-TRY
LF50ABDT-TRY
STMicroelectronics
IC REG LINEAR 5V 500MA DPAK
LF50ABP
LF50ABP
STMicroelectronics
IC REG LINEAR 5V 500MA TO220FP
LF50ABPT
LF50ABPT
STMicroelectronics
IC REG LINEAR 5V 500MA PPAK
LF50ABPT-TR
LF50ABPT-TR
STMicroelectronics
IC REG LINEAR 5V 500MA PPAK
LF50ABV
LF50ABV
STMicroelectronics
IC REG LINEAR 5V 500MA TO220AB
LF50ABV-DG
LF50ABV-DG
STMicroelectronics
IC REG LINEAR 5V 500MA TO220
LF50ACP
LF50ACP
STMicroelectronics
IC REG LINEAR 5V 500MA TO220FP
LF50CDT
LF50CDT
STMicroelectronics
IC REG LINEAR 5V 500MA DPAK
LF50CDT-TR
LF50CDT-TR
STMicroelectronics
IC REG LINEAR 5V 500MA DPAK
LF50CDT-TRY
LF50CDT-TRY
STMicroelectronics
IC REG LINEAR 5V 500MA DPAK
LF50CP
LF50CP
STMicroelectronics
IC REG LINEAR 5V 500MA TO220FP
LF50ABDT-TR Compare Parts
  • LF50ABDT-TR vs LF50CV
  • LF50ABDT-TR vs LF50CPT-TRY
  • LF50ABDT-TR vs LF50CPT-TR
  • LF50ABDT-TR vs LF50CPT
  • LF50ABDT-TR vs LF50CP
  • LF50ABDT-TR vs LF50CDT-TRY
  • LF50ABDT-TR vs LF50CDT-TR
  • LF50ABDT-TR vs LF50CDT
  • LF50ABDT-TR vs LF50ACP
  • LF50ABDT-TR vs LF50ABV-DG
  • LF50ABDT-TR vs LF50ABV
  • LF50ABDT-TR vs LF50ABPT-TR
  • LF50ABDT-TR vs LF50ABPT
  • LF50ABDT-TR vs LF50ABP
  • LF50ABDT-TR vs LF50ABDT-TRY
  • LF50ABDT-TR vs LF50ABDT
  • Customer Reviews
    4.95 out of 5.00 stars from 112 customer reviews from all over the world
    Roos van der Heijden
    Netherlands
    5 stars
    2026-09-19 00:23
    Product as described
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much