☰
LF351N
LF351N
Obsolete
Description:  IC OPAMP JFET 1 CIRCUIT 8DIP
Manufacturer:  STMicroelectronics
Datasheet:   LF351N Datasheet
History Price: Obsolete
In Stock: 16440
LF351N Specification
Specification
Part No
LF351N
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
J-FET
Number of Circuits
1
Output Type
-
Slew Rate
16V/μs
Gain Bandwidth Product
4 MHz
-3db Bandwidth
-
Current - Input Bias
20 pA
Voltage - Input Offset
3 mV
Current - Supply
1.4mA
Current - Output / Channel
40 mA
Voltage - Supply Span (Min)
6 V
Voltage - Supply Span (Max)
32 V
Operating Temperature
0 ℃ ~ 70 ℃
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-DIP
LF351N PDF Datasheet
LF351N Related Parts
LF347BD
LF347BD
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14SOIC
LF347BDR
LF347BDR
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14SOIC
LF347BN
LF347BN
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14DIP
LF347BN
LF347BN
onsemi
IC OPAMP JFET 4 CIRCUIT 14DIP
LF347BN/NOPB
LF347BN/NOPB
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14DIP
LF347BN/PB
LF347BN/PB
National Semiconductor
IC OPAMP JFET 4 CIRCUIT 14DIP
LF347BN/PB
LF347BN/PB
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14DIP
LF347D
LF347D
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14SOIC
LF347D
LF347D
STMicroelectronics
IC OPAMP JFET 4 CIRCUIT 14SO
LF347D963
LF347D963
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14SOIC
LF347DR
LF347DR
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14SOIC
LF347DRG4
LF347DRG4
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14SOIC
LF351N Description
The ON Semiconductor LF351N is a high-performance, low-noise operational amplifier designed for a wide range of applications, including audio processing, instrumentation, and signal conditioning. This device is particularly valued for its high gain, low distortion, and versatility, making it suitable for both consumer and industrial applications.

## Key Features

1. Single Operational Amplifier: The LF351N is a single operational amplifier, which allows for straightforward integration into various circuit designs. Its single configuration is ideal for applications where only one amplifier is needed, reducing complexity and board space.

2. Low Noise Performance: The LF351N is designed to provide low noise operation, making it suitable for applications that require high signal integrity, such as audio and precision measurement systems.

3. Wide Supply Voltage Range: The device can operate with a dual supply voltage ranging from ±3V to ±15V, or a single supply voltage from 6V to 30V. This flexibility allows it to be used in a variety of circuit configurations and applications.

4. High Slew Rate: The LF351N features a high slew rate of 13 V/µs, enabling it to respond quickly to changes in input signals. This characteristic is particularly important in applications involving fast signal processing and high-frequency signals.

5. Gain Bandwidth Product: The amplifier has a gain bandwidth product of 1 MHz, which allows it to maintain performance across a range of frequencies, making it suitable for both low-frequency and high-frequency applications.

6. Wide Input Common-Mode Voltage Range: The LF351N has a common-mode voltage range that extends from the negative supply voltage to approximately 1.5V below the positive supply voltage. This feature enhances its usability in various circuit designs.

7. Low Input Offset Voltage: The device boasts a low input offset voltage of typically 0.5 mV, which is crucial for precision applications where accurate signal amplification is required.

8. High Output Drive Capability: The LF351N can drive loads of up to 10 kΩ, making it suitable for a variety of output configurations.

## Specifications

- Number of Amplifiers: 1 (Single)
- Supply Voltage Range: ±3V to ±15V (dual supply), 6V to 30V (single supply)
- Input Offset Voltage: Typically 0.5 mV, maximum 3 mV
- Input Bias Current: Typically 100 nA
- Slew Rate: 13 V/µs
- Gain Bandwidth Product: 1 MHz
- Common-Mode Rejection Ratio (CMRR): 100 dB (typical)
- Power Supply Rejection Ratio (PSRR): 100 dB (typical)
- Output Voltage Swing: Typically ±12V with a ±15V supply
- Package Type: DIP-8 (Dual In-line Package) or SOIC-8 (Small Outline Integrated Circuit)
- Operating Temperature Range: -40°C to +85°C

## Applications

The LF351N is suitable for a variety of applications, including:

- Audio Equipment: Used in audio amplifiers, mixers, and other audio processing equipment for signal conditioning and amplification.
- Instrumentation: Ideal for use in measurement and instrumentation systems where precision and low noise are essential.
- Signal Processing: Employed in filters, oscillators, and other signal processing circuits.
- Data Acquisition Systems: Can be used in data acquisition systems for amplifying sensor signals and processing data.

## Conclusion

The ON Semiconductor LF351N is a reliable and high-performance operational amplifier that offers a range of features suitable for various applications. Its low noise, wide supply voltage range, and high slew rate make it an excellent choice for both consumer and industrial electronics. With its robust performance and flexibility, the LF351N is a valuable component for designers looking to implement reliable and efficient signal processing in their electronic systems.
LF351N Compare Parts
  • LF351N vs LF398S8#PBF
  • LF351N vs LF398P
  • LF351N vs LF398N8#PBF
  • LF351N vs LF398N/NOPB
  • LF351N vs LF398N
  • LF351N vs LF398MX/NOPB
  • LF351N vs LF398MX
  • LF351N vs LF398M/NOPB
  • LF351N vs LF398M
  • LF351N vs LF398H/NOPB
  • LF351N vs LF398H
  • LF351N vs LF398AN/NOPB
  • LF351N vs LF398AN
  • LF351N vs LF398AN
  • LF351N vs LF356N/NOPB
  • LF351N vs LF356N
  • LF351N vs LF356MX/NOPB
  • LF351N vs LF356MX
  • LF351N vs LF356M/NOPB
  • LF351N vs LF356M
  • LF351N vs LF356H/NOPB
  • LF351N vs LF356H
  • LF351N vs LF356BMX
  • LF351N vs LF356BH/NOPB
  • LF351N vs LF353PG4
  • LF351N vs LF353P
  • LF351N vs LF353N/NOPB
  • LF351N vs LF353N
  • LF351N vs LF353N
  • LF351N vs LF353N
  • LF351N vs LF353MX/NOPB
  • LF351N vs LF353MX/NOPB
  • LF351N vs LF353MX
  • LF351N vs LF353MX
  • LF351N vs LF353MX
  • LF351N vs LF353M/NOPB
  • LF351N vs LF353M
  • LF351N vs LF353DT
  • LF351N vs LF353DRE4
  • LF351N vs LF353DR
  • Customer Reviews
    4.95 out of 5.00 stars from 135 customer reviews from all over the world
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend