☰
LF347DRG4
LF347DRG4
Discontinued
Description:  IC OPAMP JFET 4 CIRCUIT 14SOIC
Manufacturer:  Texas Instruments
Datasheet:   LF347DRG4 Datasheet
History Price: Discontinued at Digi-Key
In Stock: 29040
LF347DRG4 Specification
Specification
Part No
LF347DRG4
Category
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Manufacturer
Texas Instruments
Series
-
Packaging
Tape & Reel (TR)
Status
Discontinued
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Amplifier Type
J-FET
Number of Circuits
4
Output Type
-
Slew Rate
13V/μs
Gain Bandwidth Product
3 MHz
-3db Bandwidth
-
Current - Input Bias
50 pA
Voltage - Input Offset
5 mV
Current - Supply
8mA (x4 Channels)
Current - Output / Channel
40 mA
Voltage - Supply Span (Min)
7 V
Voltage - Supply Span (Max)
36 V
Operating Temperature
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
14-SOIC (0.154", 3.90mm Width)
Supplier Device Package
14-SOIC
LF347DRG4 Related Parts
LF347BD
LF347BD
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14SOIC
LF347BDR
LF347BDR
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14SOIC
LF347BN
LF347BN
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14DIP
LF347BN
LF347BN
onsemi
IC OPAMP JFET 4 CIRCUIT 14DIP
LF347BN/NOPB
LF347BN/NOPB
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14DIP
LF347BN/PB
LF347BN/PB
National Semiconductor
IC OPAMP JFET 4 CIRCUIT 14DIP
LF347BN/PB
LF347BN/PB
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14DIP
LF347D
LF347D
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14SOIC
LF347D
LF347D
STMicroelectronics
IC OPAMP JFET 4 CIRCUIT 14SO
LF347D963
LF347D963
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14SOIC
LF347DR
LF347DR
Texas Instruments
IC OPAMP JFET 4 CIRCUIT 14SOIC
LF347DT
LF347DT
STMicroelectronics
IC OPAMP JFET 4 CIRCUIT 14SO
LF347DRG4 Compare Parts
  • LF347DRG4 vs LF398S8#PBF
  • LF347DRG4 vs LF398P
  • LF347DRG4 vs LF398N8#PBF
  • LF347DRG4 vs LF398N/NOPB
  • LF347DRG4 vs LF398N
  • LF347DRG4 vs LF398MX/NOPB
  • LF347DRG4 vs LF398MX
  • LF347DRG4 vs LF398M/NOPB
  • LF347DRG4 vs LF398M
  • LF347DRG4 vs LF398H/NOPB
  • LF347DRG4 vs LF398H
  • LF347DRG4 vs LF398AN/NOPB
  • LF347DRG4 vs LF398AN
  • LF347DRG4 vs LF398AN
  • LF347DRG4 vs LF356N/NOPB
  • LF347DRG4 vs LF356N
  • LF347DRG4 vs LF356MX/NOPB
  • LF347DRG4 vs LF356MX
  • LF347DRG4 vs LF356M/NOPB
  • LF347DRG4 vs LF356M
  • LF347DRG4 vs LF356H/NOPB
  • LF347DRG4 vs LF356H
  • LF347DRG4 vs LF356BMX
  • LF347DRG4 vs LF356BH/NOPB
  • LF347DRG4 vs LF353PG4
  • LF347DRG4 vs LF353P
  • LF347DRG4 vs LF353N/NOPB
  • LF347DRG4 vs LF353N
  • LF347DRG4 vs LF353N
  • LF347DRG4 vs LF353N
  • LF347DRG4 vs LF353MX/NOPB
  • LF347DRG4 vs LF353MX/NOPB
  • LF347DRG4 vs LF353MX
  • LF347DRG4 vs LF353MX
  • LF347DRG4 vs LF353MX
  • LF347DRG4 vs LF353M/NOPB
  • LF347DRG4 vs LF353M
  • LF347DRG4 vs LF353DT
  • LF347DRG4 vs LF353DRE4
  • LF347DRG4 vs LF353DR
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend