☰
LD39050PUR
LD39050PUR
Active
Description:  IC REG LINEAR POS ADJ 500MA 6DFN
Manufacturer:  STMicroelectronics
Datasheet:   LD39050PUR Datasheet
History Price: $1.48000
In Stock: 7675
LD39050PUR Specification
Specification
Part No
LD39050PUR
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Adjustable
Number of Regulators
1
Voltage - Input (Max)
5.5V
Voltage - Output (Min/Fixed)
0.8V
Voltage - Output (Max)
5.1V
Voltage Dropout (Max)
0.4V @ 500mA
Current - Output
500mA
Current - Quiescent (Iq)
50 μA
Current - Supply (Max)
200 μA
PSRR
65dB ~ 62dB (1kHz ~ 10kHz)
Control Features
Enable, Power Good
Protection Features
Over Current, Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
6-VDFN Exposed Pad
Supplier Device Package
6-DFN (3x3)
LD39050PUR PDF Datasheet
LD39050PUR Related Parts
LD39015J12R
LD39015J12R
STMicroelectronics
IC REG LIN 1.2V 150MA 4FLIPCHIP
LD39015M08R
LD39015M08R
STMicroelectronics
IC REG LINEAR 0.8V 150MA SOT23-5
LD39015M10R
LD39015M10R
STMicroelectronics
IC REG LINEAR 1V 150MA SOT23-5
LD39015M125R
LD39015M125R
STMicroelectronics
IC REG LIN 1.25V 150MA SOT23-5
LD39015M12R
LD39015M12R
STMicroelectronics
IC REG LINEAR 1.2V 150MA SOT23-5
LD39015M15R
LD39015M15R
STMicroelectronics
IC REG LINEAR 1.5V 150MA SOT23-5
LD39015M18R
LD39015M18R
STMicroelectronics
IC REG LINEAR 1.8V 150MA SOT23-5
LD39015M25R
LD39015M25R
STMicroelectronics
IC REG LINEAR 2.5V 150MA SOT23-5
LD39015M33R
LD39015M33R
STMicroelectronics
IC REG LINEAR 3.3V 150MA SOT23-5
LD39015XG08R
LD39015XG08R
STMicroelectronics
IC REG LINEAR 0.8V 150MA SOT666
LD39015XG10R
LD39015XG10R
STMicroelectronics
IC REG LINEAR 1V 150MA SOT666
LD39015XG12R
LD39015XG12R
STMicroelectronics
IC REG LINEAR 1.2V 150MA SOT666
LD39050PUR Description

The STMicroelectronics LD39050PUR is a low-dropout (LDO) linear voltage regulator designed for use in a variety of applications requiring stable, noise-sensitive power supply outputs. It is particularly suited for use in automotive, industrial, and consumer electronics where efficient voltage regulation and minimal power loss are essential. Below is a detailed breakdown of the key features, specifications, and potential applications of the LD39050PUR.

## Key Features

* Low Dropout Voltage: The LD39050PUR provides a low dropout voltage of typically 40mV at 150mA, making it ideal for use in low-voltage environments where power loss needs to be minimized.
* Wide Input Voltage Range: This LDO supports input voltages ranging from 2.6V to 5.5V, making it versatile for different power supply configurations and adaptable to a wide range of systems.
* High Output Accuracy: The regulator ensures a precise output voltage with a tolerance of ±2%, which is crucial for sensitive analog or digital circuits that require tight voltage regulation.
* Low Quiescent Current: With a quiescent current of only 35µA (typical), the LD39050PUR is highly energy-efficient, which is particularly beneficial for battery-powered applications.
* Wide Temperature Range: The device operates in a wide temperature range from -40°C to +125°C, making it suitable for use in harsh environments such as automotive and industrial applications.
* Low Noise Performance: The LD39050PUR features low output noise, ensuring that it is ideal for powering noise-sensitive circuits like RF modules, analog-to-digital converters (ADC), and sensors.
* Thermal Shutdown and Overcurrent Protection: Integrated thermal shutdown and overcurrent protection features ensure that the device does not overheat or get damaged under fault conditions.

## Specifications

* Input Voltage Range: 2.6V to 5.5V
* Output Voltage: 5V (fixed output)
* Dropout Voltage: Typically 40mV at 150mA output current
* Output Accuracy: ±2% (max)
* Quiescent Current: 35µA (typical)
* Output Current: 150mA (maximum continuous output)
* Output Noise: 30µVRMS (typical at 10Hz to 100kHz)
* Operating Temperature Range: -40°C to +125°C
* Package Type: Available in a compact 5-pin SOT-23 package, which makes it suitable for space-constrained designs.
* Shutdown Pin: Provides external shutdown capability for power-saving applications.

## Applications

* Automotive Electronics: The LD39050PUR is ideal for automotive systems, where stable and reliable voltage regulation is required for sensitive electronics such as infotainment systems, sensors, and ECUs (Electronic Control Units).
* Battery-Powered Devices: With its low quiescent current, the LD39050PUR is well-suited for battery-powered applications where power efficiency and extended battery life are essential.
* Industrial Applications: In industrial control systems, sensors, and measurement equipment, the device ensures that sensitive circuits receive stable and clean power.
* Consumer Electronics: Used in smartphones, tablets, and wearable devices, it helps to provide a stable power supply while minimizing space and power consumption.
* Communication Systems: Essential for powering RF modules, communication circuits, and analog-to-digital converters, where low noise and precise voltage regulation are critical.
* Portable Medical Devices: Perfect for medical devices that require precise power regulation to ensure the accuracy and reliability of medical measurements and functions.

## Conclusion

The STMicroelectronics LD39050PUR is a highly efficient, low-dropout voltage regulator that offers exceptional performance in a range of applications. Its combination of low dropout voltage, high output accuracy, and low quiescent current makes it ideal for modern electronics that require power efficiency and minimal heat dissipation. Whether in automotive, industrial, consumer electronics, or communication systems, this LDO is a robust choice for applications that need reliable and precise power regulation.
LD39050PUR Compare Parts
  • LD39050PUR vs LD3985M33R
  • LD39050PUR vs LD3985M30R
  • LD39050PUR vs LD3985M29R
  • LD39050PUR vs LD3985M28R
  • LD39050PUR vs LD3985M27R
  • LD39050PUR vs LD3985M25R
  • LD39050PUR vs LD3985M18R
  • LD39050PUR vs LD3985M122R
  • LD39050PUR vs LD3985J33R
  • LD39050PUR vs LD3985J25R
  • LD39050PUR vs LD3985J18R
  • LD39050PUR vs LD3985G47R
  • LD39050PUR vs LD3985G33R
  • LD39050PUR vs LD3985G30R
  • LD39050PUR vs LD3985G28R
  • LD39050PUR vs LD3985G27R
  • LD39050PUR vs LD3985G25R
  • LD39050PUR vs LD3985G18R
  • LD39050PUR vs LD3980PU18R
  • LD39050PUR vs LD3980PU135R
  • LD39050PUR vs LD3980PU08R
  • LD39050PUR vs LD39300PT33-R
  • LD39050PUR vs LD39300PT25-R
  • LD39050PUR vs LD39300PT18-R
  • LD39050PUR vs LD39300PT-R
  • LD39050PUR vs LD39300DT33-R
  • LD39050PUR vs LD39300DT25-R
  • LD39050PUR vs LD39300DT18-R
  • LD39050PUR vs LD39300DT12-R
  • LD39050PUR vs LD39200PUR
  • LD39050PUR vs LD39200PU33R
  • LD39050PUR vs LD39200DPUR
  • LD39050PUR vs LD39150PU33R
  • LD39050PUR vs LD39150PU-R
  • LD39050PUR vs LD39150PT33-R
  • LD39050PUR vs LD39150PT25-R
  • LD39050PUR vs LD39150PT18-R
  • LD39050PUR vs LD39150PT-R
  • LD39050PUR vs LD39150DT33-R
  • LD39050PUR vs LD39150DT25-R
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend