☰
LD39015M10R
LD39015M10R
Active
Description:  IC REG LINEAR 1V 150MA SOT23-5
Manufacturer:  STMicroelectronics
Datasheet:   LD39015M10R Datasheet
History Price: $1.02000
In Stock: 16840
LD39015M10R Specification
Specification
Part No
LD39015M10R
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
5.5V
Voltage - Output (Min/Fixed)
1V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.1V @ 100mA
Current - Output
150mA
Current - Quiescent (Iq)
50 μA
Current - Supply (Max)
70 μA
PSRR
65dB ~ 62dB (1kHz ~ 10kHz)
Control Features
Enable
Protection Features
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
SC-74A, SOT-753
Supplier Device Package
SOT-23-5
LD39015M10R PDF Datasheet
LD39015M10R Related Parts
LD39015J12R
LD39015J12R
STMicroelectronics
IC REG LIN 1.2V 150MA 4FLIPCHIP
LD39015M08R
LD39015M08R
STMicroelectronics
IC REG LINEAR 0.8V 150MA SOT23-5
LD39015M125R
LD39015M125R
STMicroelectronics
IC REG LIN 1.25V 150MA SOT23-5
LD39015M12R
LD39015M12R
STMicroelectronics
IC REG LINEAR 1.2V 150MA SOT23-5
LD39015M15R
LD39015M15R
STMicroelectronics
IC REG LINEAR 1.5V 150MA SOT23-5
LD39015M18R
LD39015M18R
STMicroelectronics
IC REG LINEAR 1.8V 150MA SOT23-5
LD39015M25R
LD39015M25R
STMicroelectronics
IC REG LINEAR 2.5V 150MA SOT23-5
LD39015M33R
LD39015M33R
STMicroelectronics
IC REG LINEAR 3.3V 150MA SOT23-5
LD39015XG08R
LD39015XG08R
STMicroelectronics
IC REG LINEAR 0.8V 150MA SOT666
LD39015XG10R
LD39015XG10R
STMicroelectronics
IC REG LINEAR 1V 150MA SOT666
LD39015XG12R
LD39015XG12R
STMicroelectronics
IC REG LINEAR 1.2V 150MA SOT666
LD39015XG33R
LD39015XG33R
STMicroelectronics
IC REG LINEAR 3.3V 150MA SOT666
LD39015M10R Description
The STMicroelectronics LD39015M10R is a low-dropout (LDO) linear voltage regulator designed for low-noise, low-power, and high-precision voltage regulation in compact electronic systems. It belongs to STMicroelectronics’ LD39015 series, which is optimized for ultra-low quiescent current operation, high power supply rejection ratio (PSRR), and stable output performance under dynamic load conditions. The device is specifically targeted at battery-powered systems, RF subsystems, and sensitive analog or digital loads requiring clean and stable supply rails.

## Device Function and Positioning

The LD39015M10R functions as a fixed-output LDO regulator with a nominal output voltage of 1.0 V. Its primary role is to convert a higher input voltage (within its specified operating range) into a tightly regulated low-voltage rail with minimal dropout voltage. As a linear regulator, it operates by modulating the conduction of an internal pass element to maintain a constant output voltage regardless of input fluctuations or load variations, within specified limits.

The device is positioned for ultra-low-power applications where both static consumption and output noise must be minimized. Its architecture is optimized for systems such as RF front-end modules, microcontrollers operating at low core voltages, and always-on subsystems in portable or battery-operated devices.

## Electrical Characteristics

The LD39015M10R provides a fixed output voltage of 1.0 V, designed to support low-voltage digital cores and high-efficiency power domains. The output voltage accuracy is specified within a tight tolerance band across line, load, and temperature variations, ensuring stable operation without external trimming components.

A key characteristic of this device is its very low dropout voltage, allowing proper regulation even when the input-to-output differential voltage is small. This is particularly important in battery-powered systems where energy efficiency and maximum utilization of battery voltage range are critical.

Quiescent current (IQ) is extremely low, making the device suitable for always-on or standby power domains. This low ground current minimizes battery drain when the system is in idle or sleep modes, improving overall energy efficiency.

The regulator exhibits high power supply rejection ratio (PSRR), particularly in low-frequency and mid-frequency ranges, which is essential for suppressing input voltage noise from switching converters or noisy power rails. This makes it suitable for post-regulation following switching DC-DC converters in hybrid power architectures.

Load regulation and line regulation characteristics are tightly controlled, ensuring minimal variation in output voltage under dynamic load conditions or input voltage fluctuations.

## Dynamic Performance

The LD39015M10R is designed for stable transient response under fast load changes, which is critical in modern digital systems with aggressive power state transitions. The output voltage recovery behavior is optimized to minimize overshoot and undershoot during load transients.

The device is typically stable with low-value ceramic output capacitors, which reduces external component size and improves high-frequency response. Internal compensation ensures loop stability across the specified output capacitor range without requiring complex external compensation networks.

Start-up behavior is controlled to prevent inrush current spikes and to ensure monotonic rise of the output voltage, which is important for safe sequencing of digital IC power rails.

## Protection Features

The LD39015M10R integrates multiple protection mechanisms to ensure robust operation under fault conditions. These typically include:

* Current limiting protection to prevent excessive output current under overload conditions
* Thermal shutdown protection to prevent junction overheating
* Safe operating area control of the internal pass element

These features ensure that the device can withstand short-circuit conditions and thermal stress without permanent damage, automatically recovering once fault conditions are removed.

## Thermal and Package Characteristics

The LD39015M10R is available in a compact surface-mount package designed for high-density PCB integration. The package provides low thermal resistance when mounted on appropriate copper areas, enabling efficient heat dissipation during normal operation.

Maximum power dissipation is constrained by junction temperature limits. As with all linear regulators, power loss is proportional to the voltage drop across the device multiplied by load current, making thermal design an important consideration in high-current or high-input-voltage applications.

The device is rated for industrial temperature operation, typically covering the range from -40°C to +125°C junction temperature, ensuring reliability in automotive-adjacent and industrial environments.

## Noise and Precision Performance

A defining feature of the LD39015 series is its low output noise performance. The regulator is optimized to minimize broadband noise and low-frequency noise components, making it suitable for powering noise-sensitive analog and RF circuits.

This low-noise behavior eliminates or reduces the need for additional post-filtering in many applications, particularly in RF transceivers, PLL circuits, and precision analog front-ends.

## Typical Applications

The LD39015M10R is widely used in low-voltage digital core power supplies, particularly for microcontrollers, DSPs, and ASICs operating at 1.0 V supply levels. It is also used in RF and communication systems where clean power rails are essential for phase noise and signal integrity performance.

Additional applications include portable and battery-powered devices, where low quiescent current and high efficiency under light load are critical. It is also suitable as a post-regulator following switching converters in multi-stage power architectures to improve output noise performance.

## Conclusion

The STMicroelectronics LD39015M10R is a high-precision, ultra-low-noise 1.0 V low-dropout linear regulator designed for low-power, noise-sensitive electronic systems. Its combination of low quiescent current, low dropout voltage, high PSRR, and stable transient performance makes it well suited for modern digital, RF, and embedded applications. With integrated protection features and compact surface-mount packaging, it provides a reliable and efficient solution for low-voltage power regulation in high-density and battery-powered systems.
LD39015M10R Compare Parts
  • LD39015M10R vs LD3985M33R
  • LD39015M10R vs LD3985M30R
  • LD39015M10R vs LD3985M29R
  • LD39015M10R vs LD3985M28R
  • LD39015M10R vs LD3985M27R
  • LD39015M10R vs LD3985M25R
  • LD39015M10R vs LD3985M18R
  • LD39015M10R vs LD3985M122R
  • LD39015M10R vs LD3985J33R
  • LD39015M10R vs LD3985J25R
  • LD39015M10R vs LD3985J18R
  • LD39015M10R vs LD3985G47R
  • LD39015M10R vs LD3985G33R
  • LD39015M10R vs LD3985G30R
  • LD39015M10R vs LD3985G28R
  • LD39015M10R vs LD3985G27R
  • LD39015M10R vs LD3985G25R
  • LD39015M10R vs LD3985G18R
  • LD39015M10R vs LD3980PU18R
  • LD39015M10R vs LD3980PU135R
  • LD39015M10R vs LD3980PU08R
  • LD39015M10R vs LD39300PT33-R
  • LD39015M10R vs LD39300PT25-R
  • LD39015M10R vs LD39300PT18-R
  • LD39015M10R vs LD39300PT-R
  • LD39015M10R vs LD39300DT33-R
  • LD39015M10R vs LD39300DT25-R
  • LD39015M10R vs LD39300DT18-R
  • LD39015M10R vs LD39300DT12-R
  • LD39015M10R vs LD39200PUR
  • LD39015M10R vs LD39200PU33R
  • LD39015M10R vs LD39200DPUR
  • LD39015M10R vs LD39150PU33R
  • LD39015M10R vs LD39150PU-R
  • LD39015M10R vs LD39150PT33-R
  • LD39015M10R vs LD39150PT25-R
  • LD39015M10R vs LD39150PT18-R
  • LD39015M10R vs LD39150PT-R
  • LD39015M10R vs LD39150DT33-R
  • LD39015M10R vs LD39150DT25-R
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci
    Paul Hoffmann
    Germany
    5 stars
    2026-09-20 09:20
    fast handling and shipping, good quality, I like this seller Thank you
    Ivo Almeida
    Brazil
    5 stars
    2026-09-20 09:08
    Very good
    Super fast delivery
    I recommend