Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Voltage Regulators - Linear
/ STMicroelectronics LD39020DTPU13R
LD39020DTPU13R
Active
PMIC - Voltage Regulators - Linear
Description:
IC REG LINEAR 1.3V 200MA 4DFN
Manufacturer:
STMicroelectronics
Datasheet:
LD39020DTPU13R Datasheet
History Price: $0.53000
In Stock: 31480
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LD39020DTPU13R Specification
Specification
Part No
LD39020DTPU13R
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
5.5V
Voltage - Output (Min/Fixed)
1.3V
Voltage - Output (Max)
-
Voltage Dropout (Max)
0.35V @ 200mA
Current - Output
200mA
Current - Quiescent (Iq)
40 μA
Current - Supply (Max)
-
PSRR
80dB ~ 55dB (1kHz ~ 100kHz)
Control Features
Enable
Protection Features
Over Current, Over Temperature, Soft Start
Operating Temperature
-40 ℃ ~ 125 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
4-XDFN Exposed Pad
Supplier Device Package
4-DFN (1x1)
LD39020DTPU13R PDF Datasheet
LD39020DTPU13R Datasheet
Click and Download: LD39020DTPU13R Datasheet
LD39020DTPU13R Related Parts
LD39015J12R
STMicroelectronics
IC REG LIN 1.2V 150MA 4FLIPCHIP
LD39015M08R
STMicroelectronics
IC REG LINEAR 0.8V 150MA SOT23-5
LD39015M10R
STMicroelectronics
IC REG LINEAR 1V 150MA SOT23-5
LD39015M125R
STMicroelectronics
IC REG LIN 1.25V 150MA SOT23-5
LD39015M12R
STMicroelectronics
IC REG LINEAR 1.2V 150MA SOT23-5
LD39015M15R
STMicroelectronics
IC REG LINEAR 1.5V 150MA SOT23-5
LD39015M18R
STMicroelectronics
IC REG LINEAR 1.8V 150MA SOT23-5
LD39015M25R
STMicroelectronics
IC REG LINEAR 2.5V 150MA SOT23-5
LD39015M33R
STMicroelectronics
IC REG LINEAR 3.3V 150MA SOT23-5
LD39015XG08R
STMicroelectronics
IC REG LINEAR 0.8V 150MA SOT666
LD39015XG10R
STMicroelectronics
IC REG LINEAR 1V 150MA SOT666
LD39015XG12R
STMicroelectronics
IC REG LINEAR 1.2V 150MA SOT666
LD39020DTPU13R Compare Parts
LD39020DTPU13R vs LD3985M33R
LD39020DTPU13R vs LD3985M30R
LD39020DTPU13R vs LD3985M29R
LD39020DTPU13R vs LD3985M28R
LD39020DTPU13R vs LD3985M27R
LD39020DTPU13R vs LD3985M25R
LD39020DTPU13R vs LD3985M18R
LD39020DTPU13R vs LD3985M122R
LD39020DTPU13R vs LD3985J33R
LD39020DTPU13R vs LD3985J25R
LD39020DTPU13R vs LD3985J18R
LD39020DTPU13R vs LD3985G47R
LD39020DTPU13R vs LD3985G33R
LD39020DTPU13R vs LD3985G30R
LD39020DTPU13R vs LD3985G28R
LD39020DTPU13R vs LD3985G27R
LD39020DTPU13R vs LD3985G25R
LD39020DTPU13R vs LD3985G18R
LD39020DTPU13R vs LD3980PU18R
LD39020DTPU13R vs LD3980PU135R
LD39020DTPU13R vs LD3980PU08R
LD39020DTPU13R vs LD39300PT33-R
LD39020DTPU13R vs LD39300PT25-R
LD39020DTPU13R vs LD39300PT18-R
LD39020DTPU13R vs LD39300PT-R
LD39020DTPU13R vs LD39300DT33-R
LD39020DTPU13R vs LD39300DT25-R
LD39020DTPU13R vs LD39300DT18-R
LD39020DTPU13R vs LD39300DT12-R
LD39020DTPU13R vs LD39200PUR
LD39020DTPU13R vs LD39200PU33R
LD39020DTPU13R vs LD39200DPUR
LD39020DTPU13R vs LD39150PU33R
LD39020DTPU13R vs LD39150PU-R
LD39020DTPU13R vs LD39150PT33-R
LD39020DTPU13R vs LD39150PT25-R
LD39020DTPU13R vs LD39150PT18-R
LD39020DTPU13R vs LD39150PT-R
LD39020DTPU13R vs LD39150DT33-R
LD39020DTPU13R vs LD39150DT25-R
Customer Reviews
4.95 out of 5.00 stars from 139 customer reviews from all over the world
Timothy Brown
United States
2026-09-20 19:24
OK, but for Arduino you need to upload bootloader.
Walter Romano
Italy
2026-09-20 17:53
Perfect and arrived fast
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend