☰
LD1117V33
LD1117V33
Active
Description:  IC REG LINEAR 3.3V 800MA TO220AB
Manufacturer:  STMicroelectronics
Datasheet:   LD1117V33 Datasheet
History Price: $0.84000
In Stock: 38140
LD1117V33 Specification
Specification
Part No
LD1117V33
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
15V
Voltage - Output (Min/Fixed)
3.3V
Voltage - Output (Max)
-
Voltage Dropout (Max)
1.2V @ 800mA
Current - Output
800mA
Current - Quiescent (Iq)
10 mA
Current - Supply (Max)
-
PSRR
75dB (120Hz)
Control Features
-
Protection Features
Over Current, Over Temperature
Operating Temperature
0 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
TO-220-3
Supplier Device Package
TO-220
LD1117V33 PDF Datasheet
LD1117V33 Related Parts
LD1084D2M-R
LD1084D2M-R
STMicroelectronics
IC REG LINEAR POS ADJ 5A D2PAK-3
LD1084D2M18R
LD1084D2M18R
STMicroelectronics
IC REG LINEAR 1.8V 5A D2PAK-3
LD1084D2M33
LD1084D2M33
STMicroelectronics
IC REG LINEAR 3.3V 5A D2PAK-3
LD1084D2M33R
LD1084D2M33R
STMicroelectronics
IC REG LINEAR 3.3V 5A D2PAK-3
LD1084D2M50R
LD1084D2M50R
STMicroelectronics
IC REG LINEAR 5V 5A D2PAK-3
LD1084D2M80R
LD1084D2M80R
STMicroelectronics
IC REG LINEAR 8V 5A D2PAK-3
LD1084D2M90R
LD1084D2M90R
STMicroelectronics
IC REG LINEAR 9V 5A D2PAK-3
LD1084D2T-R
LD1084D2T-R
STMicroelectronics
IC REG LINEAR POS ADJ 5A D2PAK
LD1084V
LD1084V
STMicroelectronics
IC REG LINEAR POS ADJ 5A TO220
LD1084V12
LD1084V12
STMicroelectronics
IC REG LINEAR 12V 5A TO220AB
LD1084V18
LD1084V18
STMicroelectronics
IC REG LINEAR 1.8V 5A TO220AB
LD1084V25
LD1084V25
STMicroelectronics
IC REG LINEAR 2.5V 5A TO220AB
LD1117V33 Description
The STMicroelectronics LD1117V33 is a low-dropout (LDO) linear voltage regulator designed to provide a stable output voltage of 3.3V with a maximum output current of 800mA. This device is widely used in various applications, including microcontrollers, digital circuits, and other electronic devices that require a reliable and efficient power supply. The LD1117V33 is known for its low dropout voltage, high accuracy, and thermal protection features, making it a popular choice among engineers and designers.

## Key Specifications:

1. Output Voltage: 3.3V (fixed)
2. Output Current: Up to 800mA
3. Input Voltage Range: 4.75V to 15V
4. Dropout Voltage:
- Typically 1.2V at 800mA
- Typically 0.5V at 100mA
5. Line Regulation: 0.2% (typical) for a 1V change in input voltage
6. Load Regulation: 0.5% (typical) for a change in load current from 0 to 800mA
7. Quiescent Current: 5mA (typical)
8. Temperature Range:
- Operating: -40°C to +125°C
- Storage: -65°C to +150°C
9. Thermal Protection: Integrated thermal shutdown feature to prevent overheating
10. Package Options: Available in various packages, including TO-220, DPAK, and SOT-223.

## Features:

- Low Dropout Voltage: The LD1117V33 is designed to operate with a low dropout voltage, allowing it to maintain regulation even when the input voltage is close to the output voltage. This feature is particularly useful in battery-powered applications where maximizing battery life is essential.
- High Output Current: With a maximum output current of 800mA, this LDO can support a wide range of applications, from powering microcontrollers to driving sensors and other peripherals.
- Thermal Protection: The built-in thermal shutdown feature protects the device from damage due to excessive heat, ensuring reliable operation under varying load conditions.
- Low Noise: The LD1117V33 provides a low-noise output, making it suitable for sensitive applications such as RF circuits and audio devices.
- Easy to Use: The device requires only a few external components for operation, simplifying the design process and reducing the overall footprint on the PCB.

## Applications:

The STMicroelectronics LD1117V33 is
LD1117V33 Compare Parts
  • LD1117V33 vs LD1585CV33
  • LD1117V33 vs LD1585CV
  • LD1117V33 vs LD1585CD2T18R
  • LD1117V33 vs LD1585CD2M33R
  • LD1117V33 vs LD1585CD2M18R
  • LD1117V33 vs LD1585CD2M-R
  • LD1117V33 vs LD1117V50C
  • LD1117V33 vs LD1117V50-DG
  • LD1117V33 vs LD1117V50
  • LD1117V33 vs LD1117V33C-DG
  • LD1117V33 vs LD1117V33C
  • LD1117V33 vs LD1117V33-DG
  • LD1117V33 vs LD1117V25C
  • LD1117V33 vs LD1117V25
  • LD1117V33 vs LD1117V18
  • LD1117V33 vs LD1117V-DG
  • LD1117V33 vs LD1117V
  • LD1117V33 vs LD1117STR
  • LD1117V33 vs LD1117SC-R
  • LD1117V33 vs LD1117S50TR
  • LD1117V33 vs LD1117S50CTR
  • LD1117V33 vs LD1117S33TR
  • LD1117V33 vs LD1117S33CTR
  • LD1117V33 vs LD1117S30TR
  • LD1117V33 vs LD1117S28TR
  • LD1117V33 vs LD1117S25TR
  • LD1117V33 vs LD1117S25CTR
  • LD1117V33 vs LD1117S18TR
  • LD1117V33 vs LD1117S18CTR
  • LD1117V33 vs LD1117S12TR
  • LD1117V33 vs LD1117S12CTR
  • LD1117V33 vs LD1117F33C
  • LD1117V33 vs LD1117DTTR
  • LD1117V33 vs LD1117DTR
  • LD1117V33 vs LD1117DTC-R
  • LD1117V33 vs LD1117DT50TR
  • LD1117V33 vs LD1117DT50CTR
  • LD1117V33 vs LD1117DT33TR
  • LD1117V33 vs LD1117DT33CTR
  • LD1117V33 vs LD1117DT33
  • Customer Reviews
    4.95 out of 5.00 stars from 105 customer reviews from all over the world
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much