☰
LD1084V12
LD1084V12
Obsolete
Description:  IC REG LINEAR 12V 5A TO220AB
Manufacturer:  STMicroelectronics
Datasheet:   LD1084V12 Datasheet
History Price: Obsolete
In Stock: 49060
LD1084V12 Specification
Specification
Part No
LD1084V12
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
30V
Voltage - Output (Min/Fixed)
12V
Voltage - Output (Max)
-
Voltage Dropout (Max)
1.5V @ 5A
Current - Output
5A
Current - Quiescent (Iq)
10 mA
Current - Supply (Max)
-
PSRR
66dB (120Hz)
Control Features
-
Protection Features
Over Temperature, Short Circuit
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
TO-220-3
Supplier Device Package
TO-220
LD1084V12 PDF Datasheet
LD1084V12 Related Parts
LD1084D2M-R
LD1084D2M-R
STMicroelectronics
IC REG LINEAR POS ADJ 5A D2PAK-3
LD1084D2M18R
LD1084D2M18R
STMicroelectronics
IC REG LINEAR 1.8V 5A D2PAK-3
LD1084D2M33
LD1084D2M33
STMicroelectronics
IC REG LINEAR 3.3V 5A D2PAK-3
LD1084D2M33R
LD1084D2M33R
STMicroelectronics
IC REG LINEAR 3.3V 5A D2PAK-3
LD1084D2M50R
LD1084D2M50R
STMicroelectronics
IC REG LINEAR 5V 5A D2PAK-3
LD1084D2M80R
LD1084D2M80R
STMicroelectronics
IC REG LINEAR 8V 5A D2PAK-3
LD1084D2M90R
LD1084D2M90R
STMicroelectronics
IC REG LINEAR 9V 5A D2PAK-3
LD1084D2T-R
LD1084D2T-R
STMicroelectronics
IC REG LINEAR POS ADJ 5A D2PAK
LD1084V
LD1084V
STMicroelectronics
IC REG LINEAR POS ADJ 5A TO220
LD1084V18
LD1084V18
STMicroelectronics
IC REG LINEAR 1.8V 5A TO220AB
LD1084V25
LD1084V25
STMicroelectronics
IC REG LINEAR 2.5V 5A TO220AB
LD1084V33
LD1084V33
STMicroelectronics
IC REG LINEAR 3.3V 5A TO220AB
LD1084V12 Compare Parts
  • LD1084V12 vs LD1585CV33
  • LD1084V12 vs LD1585CV
  • LD1084V12 vs LD1585CD2T18R
  • LD1084V12 vs LD1585CD2M33R
  • LD1084V12 vs LD1585CD2M18R
  • LD1084V12 vs LD1585CD2M-R
  • LD1084V12 vs LD1117V50C
  • LD1084V12 vs LD1117V50-DG
  • LD1084V12 vs LD1117V50
  • LD1084V12 vs LD1117V33C-DG
  • LD1084V12 vs LD1117V33C
  • LD1084V12 vs LD1117V33-DG
  • LD1084V12 vs LD1117V33
  • LD1084V12 vs LD1117V25C
  • LD1084V12 vs LD1117V25
  • LD1084V12 vs LD1117V18
  • LD1084V12 vs LD1117V-DG
  • LD1084V12 vs LD1117V
  • LD1084V12 vs LD1117STR
  • LD1084V12 vs LD1117SC-R
  • LD1084V12 vs LD1117S50TR
  • LD1084V12 vs LD1117S50CTR
  • LD1084V12 vs LD1117S33TR
  • LD1084V12 vs LD1117S33CTR
  • LD1084V12 vs LD1117S30TR
  • LD1084V12 vs LD1117S28TR
  • LD1084V12 vs LD1117S25TR
  • LD1084V12 vs LD1117S25CTR
  • LD1084V12 vs LD1117S18TR
  • LD1084V12 vs LD1117S18CTR
  • LD1084V12 vs LD1117S12TR
  • LD1084V12 vs LD1117S12CTR
  • LD1084V12 vs LD1117F33C
  • LD1084V12 vs LD1117DTTR
  • LD1084V12 vs LD1117DTR
  • LD1084V12 vs LD1117DTC-R
  • LD1084V12 vs LD1117DT50TR
  • LD1084V12 vs LD1117DT50CTR
  • LD1084V12 vs LD1117DT33TR
  • LD1084V12 vs LD1117DT33CTR
  • Customer Reviews
    4.95 out of 5.00 stars from 148 customer reviews from all over the world
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.