☰
LD1117STR
LD1117STR
Active
Description:  IC REG LIN POS ADJ 800MA SOT223
Manufacturer:  STMicroelectronics
Datasheet:   LD1117STR Datasheet
History Price: $0.67000
In Stock: 9480
LD1117STR Specification
Specification
Part No
LD1117STR
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Adjustable
Number of Regulators
1
Voltage - Input (Max)
15V
Voltage - Output (Min/Fixed)
1.25V
Voltage - Output (Max)
15V
Voltage Dropout (Max)
1.2V @ 800mA
Current - Output
800mA
Current - Quiescent (Iq)
5 mA
Current - Supply (Max)
-
PSRR
75dB (120Hz)
Control Features
-
Protection Features
Over Current, Over Temperature
Operating Temperature
0 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
TO-261-4, TO-261AA
Supplier Device Package
SOT-223
LD1117STR PDF Datasheet
LD1117STR Related Parts
LD1084D2M-R
LD1084D2M-R
STMicroelectronics
IC REG LINEAR POS ADJ 5A D2PAK-3
LD1084D2M18R
LD1084D2M18R
STMicroelectronics
IC REG LINEAR 1.8V 5A D2PAK-3
LD1084D2M33
LD1084D2M33
STMicroelectronics
IC REG LINEAR 3.3V 5A D2PAK-3
LD1084D2M33R
LD1084D2M33R
STMicroelectronics
IC REG LINEAR 3.3V 5A D2PAK-3
LD1084D2M50R
LD1084D2M50R
STMicroelectronics
IC REG LINEAR 5V 5A D2PAK-3
LD1084D2M80R
LD1084D2M80R
STMicroelectronics
IC REG LINEAR 8V 5A D2PAK-3
LD1084D2M90R
LD1084D2M90R
STMicroelectronics
IC REG LINEAR 9V 5A D2PAK-3
LD1084D2T-R
LD1084D2T-R
STMicroelectronics
IC REG LINEAR POS ADJ 5A D2PAK
LD1084V
LD1084V
STMicroelectronics
IC REG LINEAR POS ADJ 5A TO220
LD1084V12
LD1084V12
STMicroelectronics
IC REG LINEAR 12V 5A TO220AB
LD1084V18
LD1084V18
STMicroelectronics
IC REG LINEAR 1.8V 5A TO220AB
LD1084V25
LD1084V25
STMicroelectronics
IC REG LINEAR 2.5V 5A TO220AB
LD1117STR Description
Product Overview

The STMicroelectronics LD1117STR is a series of low-dropout (LDO) linear voltage regulators designed to provide a fixed output voltage with high accuracy, low noise, and low dropout voltage. It is tailored for applications that require stable and efficient voltage regulation with minimal external components. The LD1117STR series offers a combination of excellent line and load regulation, making it suitable for powering analog and digital circuits, microcontrollers, sensors, and other sensitive components in various consumer, industrial, and automotive electronic systems.

Key Features

* Fixed output voltage versions available: 1.8 V, 2.5 V, 3.3 V, and 5 V
* Low dropout voltage typically around 1.2 V at full load (800 mA)
* Output current capability up to 800 mA continuous
* Internal current limit and thermal overload protection
* Reverse-battery protection
* Low quiescent current for efficient operation
* Output voltage accuracy within ±1%
* Fast transient response to load changes
* Internal short-circuit current limiting
* Wide input voltage range up to 15 V (depending on output voltage)
* Output voltage tolerance suitable for powering modern digital circuits
* Stable operation with low ESR ceramic or tantalum capacitors on output
* Available in TO-220 and DPAK packages for efficient thermal dissipation

Electrical Specifications

* Input Voltage Range:

* Maximum: 15 V
* Minimum: Typically 1.1 V above output voltage to maintain regulation
* Output Voltage Options:

* Fixed versions: 1.8 V, 2.5 V, 3.3 V, 5.0 V (depending on specific model)
* Output Current: Up to 800 mA continuous
* Dropout Voltage: Typically 1.2 V at 800 mA load current
* Line Regulation: 0.2 % (typical)
* Load Regulation: 0.3 % (typical)
* Output Voltage Accuracy: ±1% at 25°C
* Quiescent Current: Approximately 5 mA at no load
* Temperature Range: -40 °C to +125 °C operating junction temperature
* Thermal Shutdown Threshold: Approximately 150 °C
* Package Types:

* TO-220 (LD1117STR)
* DPAK (surface mount variant)

Protection Features

The LD1117STR incorporates several internal protection mechanisms designed to safeguard the device and the powered system under abnormal conditions:

* Thermal Shutdown: The regulator shuts down if the junction temperature exceeds approximately 150 °C, preventing damage from overheating. It resumes normal operation once temperature drops.
* Current Limiting: An internal current limit protects the regulator against short circuits or excessive load conditions.
* Reverse Polarity Protection: Protects the device from damage if the input voltage is connected in reverse.
* Safe Operating Area (SOA): Designed to maintain stable operation over a wide range of input voltages, output currents, and thermal conditions.

Thermal Performance and Package

The LD1117STR’s thermal design supports high power dissipation with proper heat sinking or PCB thermal management:

* Thermal Resistance Junction-to-Ambient (RθJA): Approximately 50 °C/W (varies with package and heatsink)
* Thermal Resistance Junction-to-Case (RθJC): Approximately 3 to 5 °C/W
* TO-220 package facilitates easy mounting on heatsinks for enhanced thermal dissipation.
* DPAK package allows for compact surface mount designs but requires adequate PCB copper area for heat sinking.

Applications

* Power supply for microcontrollers, DSPs, and microprocessors
* Post-regulation after switching power supplies for noise-sensitive circuits
* Embedded systems requiring stable low-voltage rails
* Consumer electronics such as set-top boxes, audio devices, and portable instruments
* Industrial control and automation equipment
* Automotive electronic modules with voltage regulation needs
* Sensors and instrumentation circuits requiring clean power rails

Typical Application Circuit

The typical application requires a minimum input capacitor (e.g., 10 µF tantalum or ceramic) to stabilize the input voltage and an output capacitor (minimum 10 µF ceramic or tantalum) for output stability and transient response. The dropout voltage and load current determine the minimum input voltage required for regulation.

Conclusion

The STMicroelectronics LD1117STR series provides a reliable, accurate, and efficient solution for fixed voltage linear regulation in a wide range of applications. Its robust internal protection features, low dropout voltage, and fast transient response make it ideal for powering sensitive electronic circuits where low noise and stable voltage are critical. Available in through-hole and surface-mount packages, it offers flexibility in design and is well-suited for both industrial and consumer electronic products.
LD1117STR Compare Parts
  • LD1117STR vs LD1585CV33
  • LD1117STR vs LD1585CV
  • LD1117STR vs LD1585CD2T18R
  • LD1117STR vs LD1585CD2M33R
  • LD1117STR vs LD1585CD2M18R
  • LD1117STR vs LD1585CD2M-R
  • LD1117STR vs LD1117V50C
  • LD1117STR vs LD1117V50-DG
  • LD1117STR vs LD1117V50
  • LD1117STR vs LD1117V33C-DG
  • LD1117STR vs LD1117V33C
  • LD1117STR vs LD1117V33-DG
  • LD1117STR vs LD1117V33
  • LD1117STR vs LD1117V25C
  • LD1117STR vs LD1117V25
  • LD1117STR vs LD1117V18
  • LD1117STR vs LD1117V-DG
  • LD1117STR vs LD1117V
  • LD1117STR vs LD1117SC-R
  • LD1117STR vs LD1117S50TR
  • LD1117STR vs LD1117S50CTR
  • LD1117STR vs LD1117S33TR
  • LD1117STR vs LD1117S33CTR
  • LD1117STR vs LD1117S30TR
  • LD1117STR vs LD1117S28TR
  • LD1117STR vs LD1117S25TR
  • LD1117STR vs LD1117S25CTR
  • LD1117STR vs LD1117S18TR
  • LD1117STR vs LD1117S18CTR
  • LD1117STR vs LD1117S12TR
  • LD1117STR vs LD1117S12CTR
  • LD1117STR vs LD1117F33C
  • LD1117STR vs LD1117DTTR
  • LD1117STR vs LD1117DTR
  • LD1117STR vs LD1117DTC-R
  • LD1117STR vs LD1117DT50TR
  • LD1117STR vs LD1117DT50CTR
  • LD1117STR vs LD1117DT33TR
  • LD1117STR vs LD1117DT33CTR
  • LD1117STR vs LD1117DT33
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much