☰
LD1117S33CTR
LD1117S33CTR
Active
Description:  IC REG LINEAR 3.3V 800MA SOT223
Manufacturer:  STMicroelectronics
History Price: $0.66000
In Stock: 43930
LD1117S33CTR Specification
Specification
Part No
LD1117S33CTR
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
15V
Voltage - Output (Min/Fixed)
3.3V
Voltage - Output (Max)
-
Voltage Dropout (Max)
1.3V @ 800mA
Current - Output
800mA
Current - Quiescent (Iq)
10 mA
Current - Supply (Max)
-
PSRR
75dB (120Hz)
Control Features
-
Protection Features
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
TO-261-4, TO-261AA
Supplier Device Package
SOT-223
LD1117S33CTR PDF Datasheet
LD1117S33CTR Related Parts
LD1084D2M-R
LD1084D2M-R
STMicroelectronics
IC REG LINEAR POS ADJ 5A D2PAK-3
LD1084D2M18R
LD1084D2M18R
STMicroelectronics
IC REG LINEAR 1.8V 5A D2PAK-3
LD1084D2M33
LD1084D2M33
STMicroelectronics
IC REG LINEAR 3.3V 5A D2PAK-3
LD1084D2M33R
LD1084D2M33R
STMicroelectronics
IC REG LINEAR 3.3V 5A D2PAK-3
LD1084D2M50R
LD1084D2M50R
STMicroelectronics
IC REG LINEAR 5V 5A D2PAK-3
LD1084D2M80R
LD1084D2M80R
STMicroelectronics
IC REG LINEAR 8V 5A D2PAK-3
LD1084D2M90R
LD1084D2M90R
STMicroelectronics
IC REG LINEAR 9V 5A D2PAK-3
LD1084D2T-R
LD1084D2T-R
STMicroelectronics
IC REG LINEAR POS ADJ 5A D2PAK
LD1084V
LD1084V
STMicroelectronics
IC REG LINEAR POS ADJ 5A TO220
LD1084V12
LD1084V12
STMicroelectronics
IC REG LINEAR 12V 5A TO220AB
LD1084V18
LD1084V18
STMicroelectronics
IC REG LINEAR 1.8V 5A TO220AB
LD1084V25
LD1084V25
STMicroelectronics
IC REG LINEAR 2.5V 5A TO220AB
LD1117S33CTR Description

## Overview of LD1117S33CTR from STMicroelectronics

The LD1117S33CTR from STMicroelectronics is a low-dropout (LDO) linear voltage regulator, designed to provide a stable output voltage with minimal dropout voltage. This device is part of the LD1117 series, which is known for its high output current capability, low dropout voltage, and wide range of output voltages. The LD1117S33CTR specifically outputs a fixed 3.3V voltage, making it ideal for powering low-voltage components in applications that require a reliable and efficient power source.

## Key Features

* Low Dropout Voltage: One of the standout features of the LD1117S33CTR is its low dropout voltage, typically around 1.1V at 800mA load current. This ensures efficient power conversion even when the input voltage is close to the output voltage, which is particularly useful for battery-powered and energy-efficient systems.
* High Output Current: The device can provide a maximum output current of 800mA, making it suitable for powering components such as microcontrollers, sensors, communication modules, and other analog and digital circuits that require low-voltage regulation.
* Fixed 3.3V Output: The LD1117S33CTR is a fixed-output LDO regulator, which means it is designed to output 3.3V without the need for external voltage-setting resistors. This makes it easy to integrate into circuits that require a stable 3.3V supply.
* Wide Operating Voltage Range: It operates with an input voltage range of 4.75V to 15V, making it flexible for use in a variety of power systems, from battery-powered devices to regulated power supplies.
* Low Quiescent Current: The device consumes a low quiescent current, typically around 5mA, which is beneficial for battery-powered applications where minimizing power consumption is critical.
* Thermal and Overcurrent Protection: The LD1117S33CTR includes thermal shutdown and overcurrent protection, ensuring safe operation and preventing damage to the device and connected components under extreme conditions.
* Compact TO-220 Package: The device is housed in a TO-220 package, which is easy to mount on a heatsink for efficient heat dissipation in higher current applications.

## Electrical Specifications

* Input Voltage Range: The LD1117S33CTR can operate with an input voltage ranging from 4.75V to 15V, providing flexibility for various power sources such as 5V USB, 12V automotive systems, and other regulated power supplies.
* Output Voltage: This version of the LD1117 is a fixed 3.3V output regulator. The output voltage is regulated to 3.3V, making it compatible with many low-power electronic devices that operate at this standard voltage.
* Output Current: The LD1117S33CTR can supply up to 800mA of continuous output current, making it suitable for driving components that require a stable 3.3V supply, such as processors, sensors, and other peripherals.
* Dropout Voltage: The typical dropout voltage for this LDO regulator is 1.1V at 800mA load current. This means that for the regulator to maintain a 3.3V output, the input voltage must be at least 4.4V under full load conditions.
* Quiescent Current: The regulator consumes a typical quiescent current of 5mA, which is relatively low, making it suitable for energy-sensitive applications where minimizing standby power consumption is critical.
* Ripple Rejection: The LD1117S33CTR offers good ripple rejection performance, typically around 70dB at 1kHz, which helps to maintain a clean and stable output voltage, even in noisy power environments.
* Output Voltage Tolerance: The fixed 3.3V output is regulated within ±2% tolerance, ensuring that the output voltage remains within a close range of 3.3V under normal operating conditions.

## Protection Features

* Thermal Shutdown: The LD1117S33CTR includes thermal shutdown protection, which automatically disables the output if the junction temperature exceeds 150°C. This protects the device from thermal damage and helps prevent overheating.
* Overcurrent Protection: The device also includes overcurrent protection, which limits the output current to prevent damage to both the regulator and the connected load in the event of excessive current draw.
* Short-Circuit Protection: The regulator features short-circuit protection to ensure that it does not get damaged under short-circuit conditions at the output. The device will shut down or limit current in the case of a short to prevent failure.
* Overvoltage Protection: The LD1117S33CTR has built-in overvoltage protection to guard against any unexpected high voltage conditions, ensuring the device operates safely and reliably within its specifications.

## Thermal and Mechanical Characteristics

* Operating Temperature Range: The LD1117S33CTR is designed to operate over a wide temperature range of -40°C to +125°C, making it suitable for industrial, automotive, and consumer electronics applications that may be exposed to temperature variations.
* Package Type: The device comes in a TO-220 package, which is a popular choice for power regulators due to its ability to dissipate heat efficiently. This package allows for easy integration into designs with additional cooling components, such as heatsinks.
* Thermal Resistance: The junction-to-case thermal resistance for the TO-220 package is approximately 4°C/W, ensuring that the device can handle higher power dissipation without exceeding thermal limits.
* Pinout: The device features three pins: the input, ground, and output pins, with the input pin connected to the source voltage, the output pin providing the regulated 3.3V, and the ground pin serving as the common reference.

## Applications

The LD1117S33CTR is ideal for a variety of applications that require a stable 3.3V supply with moderate current capabilities. Some of the typical applications include:

* Powering Microcontrollers: The fixed 3.3V output is well-suited for powering microcontrollers, sensors, and communication modules, which often operate at 3.3V.
* Battery-Powered Devices: Due to its low dropout voltage and low quiescent current, the LD1117S33CTR is ideal for battery-powered applications, such as portable electronics, IoT devices, and wearables.
* Communication Systems: The 3.3V output is commonly required for wireless communication modules, Bluetooth devices, and Wi-Fi modules.
* Industrial Control Systems: The LD1117S33CTR can be used in industrial control systems where low-voltage regulation is needed for sensors, actuators, and microcontrollers.
* Automotive Electronics: The wide input voltage range makes it suitable for automotive applications that need a stable 3.3V output from a fluctuating power supply, such as ECUs, automotive sensors, and communication systems.
* Consumer Electronics: It is also used in consumer electronics such as smartphones, tablets, and smart devices, where 3.3V is a common power rail.

## Conclusion

The LD1117S33CTR from STMicroelectronics is a highly efficient low-dropout linear regulator with a fixed 3.3V output, making it a versatile solution for powering low-voltage components in a wide range of applications. With its low dropout voltage, high output current capacity (up to 800mA), thermal and overcurrent protection, and wide operating voltage range, the LD1117S33CTR is ideal for battery-powered devices, IoT applications, industrial systems, and consumer electronics. Its reliable performance and protection features ensure that it can operate safely and efficiently in diverse environments, providing a stable power source even under varying input conditions.
LD1117S33CTR Compare Parts
  • LD1117S33CTR vs LD1585CV33
  • LD1117S33CTR vs LD1585CV
  • LD1117S33CTR vs LD1585CD2T18R
  • LD1117S33CTR vs LD1585CD2M33R
  • LD1117S33CTR vs LD1585CD2M18R
  • LD1117S33CTR vs LD1585CD2M-R
  • LD1117S33CTR vs LD1117V50C
  • LD1117S33CTR vs LD1117V50-DG
  • LD1117S33CTR vs LD1117V50
  • LD1117S33CTR vs LD1117V33C-DG
  • LD1117S33CTR vs LD1117V33C
  • LD1117S33CTR vs LD1117V33-DG
  • LD1117S33CTR vs LD1117V33
  • LD1117S33CTR vs LD1117V25C
  • LD1117S33CTR vs LD1117V25
  • LD1117S33CTR vs LD1117V18
  • LD1117S33CTR vs LD1117V-DG
  • LD1117S33CTR vs LD1117V
  • LD1117S33CTR vs LD1117STR
  • LD1117S33CTR vs LD1117SC-R
  • LD1117S33CTR vs LD1117S50TR
  • LD1117S33CTR vs LD1117S50CTR
  • LD1117S33CTR vs LD1117S33TR
  • LD1117S33CTR vs LD1117S30TR
  • LD1117S33CTR vs LD1117S28TR
  • LD1117S33CTR vs LD1117S25TR
  • LD1117S33CTR vs LD1117S25CTR
  • LD1117S33CTR vs LD1117S18TR
  • LD1117S33CTR vs LD1117S18CTR
  • LD1117S33CTR vs LD1117S12TR
  • LD1117S33CTR vs LD1117S12CTR
  • LD1117S33CTR vs LD1117F33C
  • LD1117S33CTR vs LD1117DTTR
  • LD1117S33CTR vs LD1117DTR
  • LD1117S33CTR vs LD1117DTC-R
  • LD1117S33CTR vs LD1117DT50TR
  • LD1117S33CTR vs LD1117DT50CTR
  • LD1117S33CTR vs LD1117DT33TR
  • LD1117S33CTR vs LD1117DT33CTR
  • LD1117S33CTR vs LD1117DT33
  • Customer Reviews
    4.95 out of 5.00 stars from 184 customer reviews from all over the world
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much