☰
LD1117S18CTR
LD1117S18CTR
Active
Description:  IC REG LINEAR 1.8V 800MA SOT223
Manufacturer:  STMicroelectronics
History Price: $0.82000
In Stock: 15270
LD1117S18CTR Specification
Specification
Part No
LD1117S18CTR
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
15V
Voltage - Output (Min/Fixed)
1.8V
Voltage - Output (Max)
-
Voltage Dropout (Max)
1.3V @ 800mA
Current - Output
800mA
Current - Quiescent (Iq)
10 mA
Current - Supply (Max)
-
PSRR
75dB (120Hz)
Control Features
-
Protection Features
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
TO-261-4, TO-261AA
Supplier Device Package
SOT-223
LD1117S18CTR PDF Datasheet
LD1117S18CTR Related Parts
LD1084D2M-R
LD1084D2M-R
STMicroelectronics
IC REG LINEAR POS ADJ 5A D2PAK-3
LD1084D2M18R
LD1084D2M18R
STMicroelectronics
IC REG LINEAR 1.8V 5A D2PAK-3
LD1084D2M33
LD1084D2M33
STMicroelectronics
IC REG LINEAR 3.3V 5A D2PAK-3
LD1084D2M33R
LD1084D2M33R
STMicroelectronics
IC REG LINEAR 3.3V 5A D2PAK-3
LD1084D2M50R
LD1084D2M50R
STMicroelectronics
IC REG LINEAR 5V 5A D2PAK-3
LD1084D2M80R
LD1084D2M80R
STMicroelectronics
IC REG LINEAR 8V 5A D2PAK-3
LD1084D2M90R
LD1084D2M90R
STMicroelectronics
IC REG LINEAR 9V 5A D2PAK-3
LD1084D2T-R
LD1084D2T-R
STMicroelectronics
IC REG LINEAR POS ADJ 5A D2PAK
LD1084V
LD1084V
STMicroelectronics
IC REG LINEAR POS ADJ 5A TO220
LD1084V12
LD1084V12
STMicroelectronics
IC REG LINEAR 12V 5A TO220AB
LD1084V18
LD1084V18
STMicroelectronics
IC REG LINEAR 1.8V 5A TO220AB
LD1084V25
LD1084V25
STMicroelectronics
IC REG LINEAR 2.5V 5A TO220AB
LD1117S18CTR Description
Overview

The STMicroelectronics LD1117S18CTR is a low-dropout (LDO) linear voltage regulator designed to provide a fixed 1.8 V output voltage with a high output current capability, typically up to 800 mA. It is part of the LD1117 series, known for excellent load regulation, thermal stability, and low dropout voltage, making it well-suited for powering modern low-voltage digital circuits, microcontrollers, and other sensitive components. Its compact SOT-223 package and internal protection features simplify design while ensuring robust, reliable operation in various applications including consumer electronics, embedded systems, and communication devices.

Key Features

* Fixed output voltage of 1.8 V with tight regulation
* Output current capability up to 800 mA continuous
* Low dropout voltage typically 1.1 V at full load, minimizing power dissipation
* Wide input voltage range up to 15 V, enabling flexibility in power supply design
* Internal current limiting and thermal shutdown for device protection and reliability
* Very low quiescent current for power-efficient operation
* Excellent line and load regulation for stable output voltage under varying conditions
* Output voltage tolerance typically ±2%
* Fast transient response to load changes
* Low noise output suitable for sensitive analog and digital circuits
* SOT-223 surface-mount package enabling compact PCB layouts and good thermal performance
* Compatible with standard bypass capacitors for stable operation
* Operating junction temperature range up to 125°C

Electrical Specifications

* Output Voltage: Fixed 1.8 V ±2%
* Maximum Output Current: 800 mA continuous
* Input Voltage Range: 2.6 V minimum to 15 V maximum
* Dropout Voltage: Typically 1.1 V at 800 mA load current
* Line Regulation: 0.2% typical over input voltage range
* Load Regulation: 0.4% typical from 10 mA to 800 mA
* Quiescent Current (Iq): Approximately 5 mA typical
* Output Noise: Low, suitable for analog circuits (typically in microvolts range)
* Operating Temperature Range: −40°C to +125°C junction temperature
* Thermal Shutdown Threshold: Typically around 150°C with hysteresis
* Package: SOT-223, lead-free and RoHS compliant

Functional Description

The LD1117S18CTR is a linear regulator that steps down an input voltage to a stable 1.8 V output with high precision and low noise. The device incorporates an internal pass transistor and error amplifier to maintain a regulated output voltage, even under varying input voltage and load current conditions. The low dropout voltage allows efficient operation when the input voltage is close to the output voltage, reducing power loss and heat dissipation.

Protection circuitry including current limiting and thermal shutdown safeguards the regulator and downstream components against overloads and thermal stress, ensuring system reliability. The device requires minimal external components—a standard input and output capacitor—to guarantee stability and optimal transient response.

Package and Mechanical Details

The LD1117S18CTR comes in the SOT-223 package, a compact surface-mount package widely used in power regulation due to its efficient heat dissipation and small PCB footprint.

* Package Type: SOT-223
* Dimensions: Approximately 6.5 mm × 3.7 mm × 1.5 mm
* Lead Pitch: 1.27 mm
* Thermal Resistance Junction-to-Ambient (RθJA): Approximately 60°C/W on a standard PCB layout
* RoHS compliant and lead-free finish

Typical Applications

* Low-voltage digital circuits and microcontrollers requiring 1.8 V supply
* Battery-powered devices and portable electronics
* Power management in embedded systems
* Consumer electronics such as smartphones, tablets, and media players
* Communication devices and networking equipment
* Analog and mixed-signal circuits requiring low noise power supply
* Instrumentation and measurement systems

Reliability and Protection Features

The device includes internal current limiting to prevent damage during overload conditions or short circuits. Thermal shutdown protects the device against overheating by disabling the output when the junction temperature exceeds a safe threshold, automatically restoring operation once cooled. These features improve overall system robustness and safety without requiring external protection components.

The LD1117S18CTR exhibits stable operation with standard ceramic or tantalum capacitors at input and output, providing reliable transient response and minimizing output voltage deviations during rapid load changes.

Typical Application Circuit

A typical implementation involves connecting the input to a DC power source, the output to the load requiring 1.8 V, and placing a bypass capacitor (typically 10 µF) close to the regulator output to ensure stability. An input capacitor is also recommended (usually 1 µF) to filter input voltage noise and enhance transient performance. The compact SOT-223 package facilitates thermal dissipation on the PCB, often supplemented by a copper area or heat sink pad.

Summary of Key Parameters

| Parameter | Value |
| ---------------------- | ------------------------------ |
| Output Voltage | 1.8 V ±2% |
| Maximum Output Current | 800 mA |
| Input Voltage Range | 2.6 V to 15 V |
| Dropout Voltage | 1.1 V (typical at 800 mA load) |
| Line Regulation | 0.2% typical |
| Load Regulation | 0.4% typical |
| Quiescent Current | 5 mA typical |
| Operating Temperature | −40°C to +125°C junction |
| Package | SOT-223 |

The STMicroelectronics LD1117S18CTR offers a reliable, efficient, and compact solution for delivering a stable 1.8 V power rail in a broad range of electronic systems, balancing low dropout, robust protection, and ease of integration for demanding modern applications.
LD1117S18CTR Compare Parts
  • LD1117S18CTR vs LD1585CV33
  • LD1117S18CTR vs LD1585CV
  • LD1117S18CTR vs LD1585CD2T18R
  • LD1117S18CTR vs LD1585CD2M33R
  • LD1117S18CTR vs LD1585CD2M18R
  • LD1117S18CTR vs LD1585CD2M-R
  • LD1117S18CTR vs LD1117V50C
  • LD1117S18CTR vs LD1117V50-DG
  • LD1117S18CTR vs LD1117V50
  • LD1117S18CTR vs LD1117V33C-DG
  • LD1117S18CTR vs LD1117V33C
  • LD1117S18CTR vs LD1117V33-DG
  • LD1117S18CTR vs LD1117V33
  • LD1117S18CTR vs LD1117V25C
  • LD1117S18CTR vs LD1117V25
  • LD1117S18CTR vs LD1117V18
  • LD1117S18CTR vs LD1117V-DG
  • LD1117S18CTR vs LD1117V
  • LD1117S18CTR vs LD1117STR
  • LD1117S18CTR vs LD1117SC-R
  • LD1117S18CTR vs LD1117S50TR
  • LD1117S18CTR vs LD1117S50CTR
  • LD1117S18CTR vs LD1117S33TR
  • LD1117S18CTR vs LD1117S33CTR
  • LD1117S18CTR vs LD1117S30TR
  • LD1117S18CTR vs LD1117S28TR
  • LD1117S18CTR vs LD1117S25TR
  • LD1117S18CTR vs LD1117S25CTR
  • LD1117S18CTR vs LD1117S18TR
  • LD1117S18CTR vs LD1117S12TR
  • LD1117S18CTR vs LD1117S12CTR
  • LD1117S18CTR vs LD1117F33C
  • LD1117S18CTR vs LD1117DTTR
  • LD1117S18CTR vs LD1117DTR
  • LD1117S18CTR vs LD1117DTC-R
  • LD1117S18CTR vs LD1117DT50TR
  • LD1117S18CTR vs LD1117DT50CTR
  • LD1117S18CTR vs LD1117DT33TR
  • LD1117S18CTR vs LD1117DT33CTR
  • LD1117S18CTR vs LD1117DT33
  • Customer Reviews
    4.95 out of 5.00 stars from 118 customer reviews from all over the world
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much