☰
LD1117S12CTR
LD1117S12CTR
Active
Description:  IC REG LINEAR 1.2V 800MA SOT223
Manufacturer:  STMicroelectronics
History Price: $0.82000
In Stock: 7650
LD1117S12CTR Specification
Specification
Part No
LD1117S12CTR
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
15V
Voltage - Output (Min/Fixed)
1.2V
Voltage - Output (Max)
-
Voltage Dropout (Max)
1.3V @ 800mA
Current - Output
800mA
Current - Quiescent (Iq)
5 mA
Current - Supply (Max)
-
PSRR
75dB (120Hz)
Control Features
-
Protection Features
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
TO-261-4, TO-261AA
Supplier Device Package
SOT-223
LD1117S12CTR PDF Datasheet
LD1117S12CTR Related Parts
LD1084D2M-R
LD1084D2M-R
STMicroelectronics
IC REG LINEAR POS ADJ 5A D2PAK-3
LD1084D2M18R
LD1084D2M18R
STMicroelectronics
IC REG LINEAR 1.8V 5A D2PAK-3
LD1084D2M33
LD1084D2M33
STMicroelectronics
IC REG LINEAR 3.3V 5A D2PAK-3
LD1084D2M33R
LD1084D2M33R
STMicroelectronics
IC REG LINEAR 3.3V 5A D2PAK-3
LD1084D2M50R
LD1084D2M50R
STMicroelectronics
IC REG LINEAR 5V 5A D2PAK-3
LD1084D2M80R
LD1084D2M80R
STMicroelectronics
IC REG LINEAR 8V 5A D2PAK-3
LD1084D2M90R
LD1084D2M90R
STMicroelectronics
IC REG LINEAR 9V 5A D2PAK-3
LD1084D2T-R
LD1084D2T-R
STMicroelectronics
IC REG LINEAR POS ADJ 5A D2PAK
LD1084V
LD1084V
STMicroelectronics
IC REG LINEAR POS ADJ 5A TO220
LD1084V12
LD1084V12
STMicroelectronics
IC REG LINEAR 12V 5A TO220AB
LD1084V18
LD1084V18
STMicroelectronics
IC REG LINEAR 1.8V 5A TO220AB
LD1084V25
LD1084V25
STMicroelectronics
IC REG LINEAR 2.5V 5A TO220AB
LD1117S12CTR Compare Parts
  • LD1117S12CTR vs LD1585CV33
  • LD1117S12CTR vs LD1585CV
  • LD1117S12CTR vs LD1585CD2T18R
  • LD1117S12CTR vs LD1585CD2M33R
  • LD1117S12CTR vs LD1585CD2M18R
  • LD1117S12CTR vs LD1585CD2M-R
  • LD1117S12CTR vs LD1117V50C
  • LD1117S12CTR vs LD1117V50-DG
  • LD1117S12CTR vs LD1117V50
  • LD1117S12CTR vs LD1117V33C-DG
  • LD1117S12CTR vs LD1117V33C
  • LD1117S12CTR vs LD1117V33-DG
  • LD1117S12CTR vs LD1117V33
  • LD1117S12CTR vs LD1117V25C
  • LD1117S12CTR vs LD1117V25
  • LD1117S12CTR vs LD1117V18
  • LD1117S12CTR vs LD1117V-DG
  • LD1117S12CTR vs LD1117V
  • LD1117S12CTR vs LD1117STR
  • LD1117S12CTR vs LD1117SC-R
  • LD1117S12CTR vs LD1117S50TR
  • LD1117S12CTR vs LD1117S50CTR
  • LD1117S12CTR vs LD1117S33TR
  • LD1117S12CTR vs LD1117S33CTR
  • LD1117S12CTR vs LD1117S30TR
  • LD1117S12CTR vs LD1117S28TR
  • LD1117S12CTR vs LD1117S25TR
  • LD1117S12CTR vs LD1117S25CTR
  • LD1117S12CTR vs LD1117S18TR
  • LD1117S12CTR vs LD1117S18CTR
  • LD1117S12CTR vs LD1117S12TR
  • LD1117S12CTR vs LD1117F33C
  • LD1117S12CTR vs LD1117DTTR
  • LD1117S12CTR vs LD1117DTR
  • LD1117S12CTR vs LD1117DTC-R
  • LD1117S12CTR vs LD1117DT50TR
  • LD1117S12CTR vs LD1117DT50CTR
  • LD1117S12CTR vs LD1117DT33TR
  • LD1117S12CTR vs LD1117DT33CTR
  • LD1117S12CTR vs LD1117DT33
  • LD1117S12CTR FAQ
    Q1: What is the STMicroelectronics LD1117S12CTR?
    A1: The STMicroelectronics LD1117S12CTR is a low dropout (LDO) linear voltage regulator that provides a stable 12V output with a wide input voltage range. It is commonly used to power sensitive electronic components.

    Q2: What is the input voltage range of the LD1117S12CTR?
    A2: The LD1117S12CTR can operate with an input voltage range from 6.5V to 15V, providing a stable 12V output.

    Q3: What is the output voltage of the LD1117S12CTR?
    A3: The LD1117S12CTR provides a regulated 12V output, ideal for powering devices that require a 12V DC supply.

    Q4: What is the maximum output current of the LD1117S12CTR?
    A4: The LD1117S12CTR can provide a maximum output current of up to 800mA, making it suitable for powering small to medium load applications.

    Q5: Does the LD1117S12CTR have thermal overload protection?
    A5: Yes, the LD1117S12CTR features thermal overload protection to prevent damage due to overheating, ensuring safe and reliable operation.

    Q6: What is the dropout voltage of the LD1117S12CTR?
    A6: The LD1117S12CTR has a typical dropout voltage of 1.1V at 800mA of load current, which is characteristic of LDO regulators.

    Q7: What type of package does the LD1117S12CTR come in?
    A7: The LD1117S12CTR is available in a TO-220 package, which is commonly used for power devices due to its ability to dissipate heat effectively.

    Q8: What is the typical quiescent current of the LD1117S12CTR?
    A8: The typical quiescent current of the LD1117S12CTR is about 5mA, making it efficient for low-power applications.

    Q9: Is the LD1117S12CTR suitable for automotive applications?
    A9: Yes, the LD1117S12CTR can be used in automotive applications, as it is designed to operate within a wide input voltage range and is capable of handling the voltage fluctuations typically seen in automotive environments.

    Q10: Can the LD1117S12CTR be used in battery-powered devices?
    A10: Yes, the LD1117S12CTR is suitable for battery-powered devices as it has a low quiescent current and is efficient at converting input voltage to a stable 12V output.

    Q11: What is the output tolerance of the LD1117S12CTR?
    A11: The output voltage tolerance of the LD1117S12CTR is typically ±2%, ensuring reliable regulation within this margin.

    Q12: Does the LD1117S12CTR require external capacitors for stable operation?
    A12: Yes, the LD1117S12CTR typically requires a capacitor on both the input and output for stable operation. A 10µF tantalum or ceramic capacitor is recommended for best performance.

    Q13: What is the maximum power dissipation of the LD1117S12CTR?
    A13: The maximum power dissipation of the LD1117S12CTR depends on the input-output voltage difference and the output current. At 800mA, the power dissipation can be estimated as the product of the dropout voltage and the current.

    Q14: What are the common applications of the LD1117S12CTR?
    A14: The LD1117S12CTR is commonly used in applications such as powering sensors, microcontrollers, analog-to-digital converters, and other low-to-medium power devices that require a stable 12V supply.

    Q15: Is the LD1117S12CTR short-circuit protected?
    A15: Yes, the LD1117S12CTR is equipped with short-circuit protection, ensuring the regulator is protected in the event of a short circuit at the output.

    Q16: Can the LD1117S12CTR be used in industrial environments?
    A16: Yes, the LD1117S12CTR is designed to operate in a wide temperature range, typically from -40°C to 125°C, making it suitable for industrial applications.

    Q17: Does the LD1117S12CTR have overcurrent protection?
    A17: Yes, the LD1117S12CTR features overcurrent protection, which helps prevent damage to the device or the powered circuit when the output current exceeds safe limits.

    Q18: What is the typical ripple rejection of the LD1117S12CTR?
    A18: The LD1117S12CTR has a typical ripple rejection of around 60dB at 120Hz, helping to suppress noise and fluctuations in the output voltage.

    Q19: Is the LD1117S12CTR suitable for use in consumer electronics?
    A19: Yes, the LD1117S12CTR is commonly used in consumer electronics such as audio equipment, power supplies, and communication devices due to its stability, reliability, and efficiency.

    Q20: Can the LD1117S12CTR be used in high-efficiency designs?
    A20: While the LD1117S12CTR is efficient for many applications, it is not as efficient as switching regulators for high-power applications due to its inherent dropout voltage. It is best suited for low to medium power applications.
    Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much