☰
LD1117DTR
LD1117DTR
Obsolete
Description:  IC REG LIN POS ADJ 800MA 8SOIC
Manufacturer:  STMicroelectronics
Datasheet:   LD1117DTR Datasheet
History Price: Obsolete
In Stock: 47760
LD1117DTR Specification
Specification
Part No
LD1117DTR
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Adjustable
Number of Regulators
1
Voltage - Input (Max)
15V
Voltage - Output (Min/Fixed)
1.25V
Voltage - Output (Max)
15V
Voltage Dropout (Max)
1.2V @ 800mA
Current - Output
800mA
Current - Quiescent (Iq)
5 mA
Current - Supply (Max)
-
PSRR
75dB (120Hz)
Control Features
-
Protection Features
Over Current, Over Temperature
Operating Temperature
0 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
8-SOIC (0.154", 3.90mm Width)
Supplier Device Package
8-SOIC
LD1117DTR PDF Datasheet
LD1117DTR Related Parts
LD1084D2M-R
LD1084D2M-R
STMicroelectronics
IC REG LINEAR POS ADJ 5A D2PAK-3
LD1084D2M18R
LD1084D2M18R
STMicroelectronics
IC REG LINEAR 1.8V 5A D2PAK-3
LD1084D2M33
LD1084D2M33
STMicroelectronics
IC REG LINEAR 3.3V 5A D2PAK-3
LD1084D2M33R
LD1084D2M33R
STMicroelectronics
IC REG LINEAR 3.3V 5A D2PAK-3
LD1084D2M50R
LD1084D2M50R
STMicroelectronics
IC REG LINEAR 5V 5A D2PAK-3
LD1084D2M80R
LD1084D2M80R
STMicroelectronics
IC REG LINEAR 8V 5A D2PAK-3
LD1084D2M90R
LD1084D2M90R
STMicroelectronics
IC REG LINEAR 9V 5A D2PAK-3
LD1084D2T-R
LD1084D2T-R
STMicroelectronics
IC REG LINEAR POS ADJ 5A D2PAK
LD1084V
LD1084V
STMicroelectronics
IC REG LINEAR POS ADJ 5A TO220
LD1084V12
LD1084V12
STMicroelectronics
IC REG LINEAR 12V 5A TO220AB
LD1084V18
LD1084V18
STMicroelectronics
IC REG LINEAR 1.8V 5A TO220AB
LD1084V25
LD1084V25
STMicroelectronics
IC REG LINEAR 2.5V 5A TO220AB
LD1117DTR Description
The STMicroelectronics LD1117DTR is a low-dropout (LDO) linear voltage regulator designed to provide a stable output voltage with high efficiency and low noise. This device is widely used in various applications, including consumer electronics, telecommunications, and industrial systems, where reliable voltage regulation is essential. Below is a detailed overview of the LD1117DTR, including its specifications and features.

## Overview

The LD1117DTR is a versatile LDO regulator that can deliver up to 800 mA of output current while maintaining a low dropout voltage. It is designed to operate with a wide input voltage range and provides a fixed output voltage option, making it suitable for a variety of applications. The device is known for its excellent transient response, low output noise, and thermal protection features.

## Key Features

1. Low Dropout Voltage: The LD1117DTR features a low dropout voltage of typically 1.2V at full load, allowing it to maintain regulation even when the input voltage is close to the output voltage.

2. Wide Input Voltage Range: The regulator operates with an input voltage range of 4.5V to 15V, providing flexibility for different power supply configurations.

3. Fixed Output Voltage Options: The LD1117DTR is available in several fixed output voltage options, including 1.2V, 1.5V, 1.8V, 2.5V, 3.3V, and 5V, catering to various application requirements.

4. High Output Current: The device can deliver up to 800 mA of output current, making it suitable for powering a wide range of devices.

5. Low Output Noise: The LD1117DTR is designed to provide low output noise, which is critical for sensitive applications such as RF and audio circuits.

6. Thermal Protection: The regulator includes thermal shutdown protection, which prevents damage due to overheating by shutting down the device when the junction temperature exceeds a specified limit.

7. Short-Circuit Protection: The LD1117DTR features short-circuit protection, ensuring that the device can withstand overload conditions without permanent damage.

## Electrical Specifications

- Input Voltage Range (VIN): 4.5V to 15V
- Output Voltage (VOUT): Fixed options available (1.2V, 1.5V, 1.8V, 2.5V, 3.3V, 5V)
- Output Current (IOUT): Up to 800 mA
- Dropout Voltage (VDROPOUT): Typically 1.2V at full load
- Quiescent Current (IQ): 5 mA (typical)
- Output Voltage Accuracy: ±2% (at 25°C)
- Operating Temperature Range: -40°C to +125°C
- Thermal Resistance (Junction to Ambient): 50°C/W (typical)
- Package Type: Available in various packages, including TO-220, DPAK, and SOT-223.

## Performance Characteristics

- Load Regulation: The LD1117DTR provides excellent load regulation, ensuring that the output voltage remains stable under varying load conditions.
- Line Regulation: The device features good line regulation, maintaining output voltage stability despite fluctuations in input voltage.

## Applications

The STMicroelectronics LD1117DTR is suitable for a wide range of applications, including:

- Consumer Electronics: Used in devices such as smartphones, tablets, and portable electronics where reliable voltage regulation is required.
- Telecommunications: Ideal for powering communication equipment and devices that require stable voltage levels.
- Industrial Systems: Suitable for industrial automation and control systems where precise voltage regulation is critical.
- Embedded Systems: Can be used in microcontroller and FPGA applications that require a stable power supply.

## Conclusion

The STMicroelectronics LD1117DTR is a reliable and efficient low-dropout linear voltage regulator that meets the demands of modern electronic applications. With its low dropout voltage, wide input voltage range, and fixed output voltage options, it is an excellent choice for various applications, from consumer electronics to industrial systems. Its built-in protection features and low output noise make it a preferred option for engineers and designers seeking robust voltage regulation solutions.
LD1117DTR Compare Parts
  • LD1117DTR vs LD1585CV33
  • LD1117DTR vs LD1585CV
  • LD1117DTR vs LD1585CD2T18R
  • LD1117DTR vs LD1585CD2M33R
  • LD1117DTR vs LD1585CD2M18R
  • LD1117DTR vs LD1585CD2M-R
  • LD1117DTR vs LD1117V50C
  • LD1117DTR vs LD1117V50-DG
  • LD1117DTR vs LD1117V50
  • LD1117DTR vs LD1117V33C-DG
  • LD1117DTR vs LD1117V33C
  • LD1117DTR vs LD1117V33-DG
  • LD1117DTR vs LD1117V33
  • LD1117DTR vs LD1117V25C
  • LD1117DTR vs LD1117V25
  • LD1117DTR vs LD1117V18
  • LD1117DTR vs LD1117V-DG
  • LD1117DTR vs LD1117V
  • LD1117DTR vs LD1117STR
  • LD1117DTR vs LD1117SC-R
  • LD1117DTR vs LD1117S50TR
  • LD1117DTR vs LD1117S50CTR
  • LD1117DTR vs LD1117S33TR
  • LD1117DTR vs LD1117S33CTR
  • LD1117DTR vs LD1117S30TR
  • LD1117DTR vs LD1117S28TR
  • LD1117DTR vs LD1117S25TR
  • LD1117DTR vs LD1117S25CTR
  • LD1117DTR vs LD1117S18TR
  • LD1117DTR vs LD1117S18CTR
  • LD1117DTR vs LD1117S12TR
  • LD1117DTR vs LD1117S12CTR
  • LD1117DTR vs LD1117F33C
  • LD1117DTR vs LD1117DTTR
  • LD1117DTR vs LD1117DTC-R
  • LD1117DTR vs LD1117DT50TR
  • LD1117DTR vs LD1117DT50CTR
  • LD1117DTR vs LD1117DT33TR
  • LD1117DTR vs LD1117DT33CTR
  • LD1117DTR vs LD1117DT33
  • Customer Reviews
    4.95 out of 5.00 stars from 163 customer reviews from all over the world
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much