☰
LD1117DT50CTR
LD1117DT50CTR
Active
Description:  IC REG LINEAR 5V 800MA DPAK
Manufacturer:  STMicroelectronics
History Price: $0.85000
In Stock: 10390
LD1117DT50CTR Specification
Specification
Part No
LD1117DT50CTR
Category
PMIC - Voltage Regulators - Linear
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Output Configuration
Positive
Output Type
Fixed
Number of Regulators
1
Voltage - Input (Max)
15V
Voltage - Output (Min/Fixed)
5V
Voltage - Output (Max)
-
Voltage Dropout (Max)
1.3V @ 800mA
Current - Output
800mA
Current - Quiescent (Iq)
10 mA
Current - Supply (Max)
-
PSRR
75dB (120Hz)
Control Features
-
Protection Features
Over Current, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Surface Mount
Package / Case
TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package
DPAK
LD1117DT50CTR PDF Datasheet
LD1117DT50CTR Related Parts
LD1084D2M-R
LD1084D2M-R
STMicroelectronics
IC REG LINEAR POS ADJ 5A D2PAK-3
LD1084D2M18R
LD1084D2M18R
STMicroelectronics
IC REG LINEAR 1.8V 5A D2PAK-3
LD1084D2M33
LD1084D2M33
STMicroelectronics
IC REG LINEAR 3.3V 5A D2PAK-3
LD1084D2M33R
LD1084D2M33R
STMicroelectronics
IC REG LINEAR 3.3V 5A D2PAK-3
LD1084D2M50R
LD1084D2M50R
STMicroelectronics
IC REG LINEAR 5V 5A D2PAK-3
LD1084D2M80R
LD1084D2M80R
STMicroelectronics
IC REG LINEAR 8V 5A D2PAK-3
LD1084D2M90R
LD1084D2M90R
STMicroelectronics
IC REG LINEAR 9V 5A D2PAK-3
LD1084D2T-R
LD1084D2T-R
STMicroelectronics
IC REG LINEAR POS ADJ 5A D2PAK
LD1084V
LD1084V
STMicroelectronics
IC REG LINEAR POS ADJ 5A TO220
LD1084V12
LD1084V12
STMicroelectronics
IC REG LINEAR 12V 5A TO220AB
LD1084V18
LD1084V18
STMicroelectronics
IC REG LINEAR 1.8V 5A TO220AB
LD1084V25
LD1084V25
STMicroelectronics
IC REG LINEAR 2.5V 5A TO220AB
LD1117DT50CTR Description
Overview
The STMicroelectronics LD1117DT50CTR is a low-dropout (LDO) linear voltage regulator designed to provide a stable 5 V output from a higher input voltage with excellent load regulation and low noise. It is part of the LD1117 series, optimized for applications requiring efficient voltage regulation, thermal stability, and compact packaging.

Voltage Regulation and Output
The LD1117DT50CTR provides a fixed output voltage of 5 V with a typical output current capability of up to 800 mA. It maintains excellent line and load regulation, ensuring consistent voltage delivery even under fluctuating input conditions or varying load currents. The device features a typical dropout voltage of 1.1 V at full load, allowing operation with a minimal input-output differential.

Input Voltage and Operating Range
The regulator operates with an input voltage range of 6.5 V to 15 V, accommodating standard power supply rails commonly used in embedded systems, consumer electronics, and industrial applications. The device ensures proper operation across the full industrial temperature range of –40°C to +125°C.

Output Current and Protection Features
The LD1117DT50CTR supports output currents up to 800 mA, suitable for powering microcontrollers, logic circuits, sensors, and other peripheral devices. It incorporates internal thermal shutdown, current limiting, and safe area protection, enhancing device reliability and protecting both the regulator and the load from abnormal operating conditions.

Load and Line Regulation
The device exhibits tight load regulation (typically 0.2% for 10 mA to 800 mA load changes) and line regulation (typically 0.2% for 7 V to 15 V input variation), ensuring precise and stable voltage output in dynamic environments. This makes it particularly suitable for sensitive analog and digital circuits requiring low ripple and accurate voltage levels.

Noise and Ripple Characteristics
The LD1117DT50CTR has low output noise and high power supply rejection ratio (PSRR), minimizing voltage ripple and preventing high-frequency noise from propagating to downstream circuitry. Typical ripple rejection is around 70 dB at 1 kHz, providing clean power for analog and digital systems.

Thermal Performance
The LDO features internal thermal protection and a junction-to-ambient thermal resistance of approximately 50°C/W in the TO-220 package, enabling reliable operation at high load currents with appropriate heat sinking. The device’s thermal shutdown ensures safe operation in the event of excessive temperature.

Package and Mounting
The LD1117DT50CTR is available in a TO-220 package, providing ease of mounting and enhanced heat dissipation through its metal tab. The package is designed for both through-hole and high-power applications, supporting additional heatsinks when needed.

Applications
This regulator is widely used in embedded systems, microcontroller-based circuits, power supply modules, industrial instrumentation, and consumer electronics where stable 5 V operation is required. It is ideal for systems requiring compact voltage regulation, high reliability, and low output noise.

Key Electrical Specifications

* Output Voltage: 5 V ±1% typical
* Maximum Output Current: 800 mA
* Dropout Voltage: 1.1 V at 800 mA
* Input Voltage Range: 6.5 V to 15 V
* Operating Temperature Range: –40°C to +125°C
* Load Regulation: 0.2% typical
* Line Regulation: 0.2% typical
* PSRR: 70 dB at 1 kHz
* Package: TO-220

Performance Highlights
The LD1117DT50CTR combines low dropout operation, high current capability, and robust protection features, making it a reliable choice for powering sensitive electronics. Its low noise and precise voltage regulation ensure optimal performance in both analog and digital applications.
LD1117DT50CTR Compare Parts
  • LD1117DT50CTR vs LD1585CV33
  • LD1117DT50CTR vs LD1585CV
  • LD1117DT50CTR vs LD1585CD2T18R
  • LD1117DT50CTR vs LD1585CD2M33R
  • LD1117DT50CTR vs LD1585CD2M18R
  • LD1117DT50CTR vs LD1585CD2M-R
  • LD1117DT50CTR vs LD1117V50C
  • LD1117DT50CTR vs LD1117V50-DG
  • LD1117DT50CTR vs LD1117V50
  • LD1117DT50CTR vs LD1117V33C-DG
  • LD1117DT50CTR vs LD1117V33C
  • LD1117DT50CTR vs LD1117V33-DG
  • LD1117DT50CTR vs LD1117V33
  • LD1117DT50CTR vs LD1117V25C
  • LD1117DT50CTR vs LD1117V25
  • LD1117DT50CTR vs LD1117V18
  • LD1117DT50CTR vs LD1117V-DG
  • LD1117DT50CTR vs LD1117V
  • LD1117DT50CTR vs LD1117STR
  • LD1117DT50CTR vs LD1117SC-R
  • LD1117DT50CTR vs LD1117S50TR
  • LD1117DT50CTR vs LD1117S50CTR
  • LD1117DT50CTR vs LD1117S33TR
  • LD1117DT50CTR vs LD1117S33CTR
  • LD1117DT50CTR vs LD1117S30TR
  • LD1117DT50CTR vs LD1117S28TR
  • LD1117DT50CTR vs LD1117S25TR
  • LD1117DT50CTR vs LD1117S25CTR
  • LD1117DT50CTR vs LD1117S18TR
  • LD1117DT50CTR vs LD1117S18CTR
  • LD1117DT50CTR vs LD1117S12TR
  • LD1117DT50CTR vs LD1117S12CTR
  • LD1117DT50CTR vs LD1117F33C
  • LD1117DT50CTR vs LD1117DTTR
  • LD1117DT50CTR vs LD1117DTR
  • LD1117DT50CTR vs LD1117DTC-R
  • LD1117DT50CTR vs LD1117DT50TR
  • LD1117DT50CTR vs LD1117DT33TR
  • LD1117DT50CTR vs LD1117DT33CTR
  • LD1117DT50CTR vs LD1117DT33
  • Customer Reviews
    4.95 out of 5.00 stars from 130 customer reviews from all over the world
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much