☰
L9753CAXP
L9753CAXP
Active
Description:  IC PWR DRIVER N-CHANNEL 3:8
Manufacturer:  STMicroelectronics
Datasheet:   L9753CAXP Datasheet
History Price: Active
In Stock: 3350
L9753CAXP Specification
Specification
Part No
L9753CAXP
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
8
Ratio - Input:Output
3:8
Output Configuration
High Side or Low Side
Output Type
N-Channel
Interface
SPI
Voltage - Load
4.5V ~ 18V
Voltage - Supply (Vcc/Vdd)
3V ~ 5V
Current - Output (Max)
-
Rds On (Typ)
900mOhm
Input Type
-
Features
PWM Input
Fault Protection
Open Load Detect, Over Temperature, Reverse Current
Operating Temperature
-
Mounting Type
-
Supplier Device Package
-
Package / Case
-
L9753CAXP Related Parts
L9733CN
L9733CN
STMicroelectronics
IC PWR DRVR N-CHAN 1:8 PWRSSO28
L9733CNTR
L9733CNTR
STMicroelectronics
IC PWR DRVR N-CHAN 1:8 PWRSSO28
L9733XP
L9733XP
STMicroelectronics
IC PWR DRVR N-CHAN 1:8 PWRSSO28
L9733XPTR
L9733XPTR
STMicroelectronics
IC PWR DRVR N-CHAN 1:8 PWRSSO28
L9781
L9781
STMicroelectronics
IC PWR DRVR N-CH 1:32 64LQFP
L9781TR
L9781TR
STMicroelectronics
IC PWR DRVR N-CH 1:32 64LQFP
L9753CAXPTR
L9753CAXPTR
STMicroelectronics
IC PWR DRIVER N-CHANNEL 3:8
L9753CAXP Compare Parts
  • L9753CAXP vs L9781
  • L9753CAXP vs L9733XPTR
  • L9753CAXP vs L9733XP
  • L9753CAXP vs L9733CNTR
  • L9753CAXP vs L9733CN
  • L9753CAXP vs L9753CAXPTR
  • Customer Reviews
    4.95 out of 5.00 stars from 181 customer reviews from all over the world
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much