☰
L9733XP
L9733XP
Active
Description:  IC PWR DRVR N-CHAN 1:8 PWRSSO28
Manufacturer:  STMicroelectronics
Datasheet:   L9733XP Datasheet
History Price: Active
In Stock: 26435
L9733XP Specification
Specification
Part No
L9733XP
Category
PMIC - Power Distribution Switches, Load Drivers
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Switch Type
General Purpose
Number of Outputs
8
Ratio - Input:Output
1:8
Output Configuration
High Side or Low Side
Output Type
N-Channel
Interface
SPI
Voltage - Load
4.5V ~ 18V
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
Current - Output (Max)
1A
Rds On (Typ)
700mOhm (Max)
Input Type
Non-Inverting
Features
PWM Input
Fault Protection
Open Load Detect, Over Temperature
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
Mounting Type
Surface Mount
Supplier Device Package
PowerSSO-28 Exposed Pad
Package / Case
28-SSOP (0.295", 7.50mm Width) Exposed Pad
L9733XP PDF Datasheet
L9733XP Related Parts
L9733CN
L9733CN
STMicroelectronics
IC PWR DRVR N-CHAN 1:8 PWRSSO28
L9733CNTR
L9733CNTR
STMicroelectronics
IC PWR DRVR N-CHAN 1:8 PWRSSO28
L9733XPTR
L9733XPTR
STMicroelectronics
IC PWR DRVR N-CHAN 1:8 PWRSSO28
L9781
L9781
STMicroelectronics
IC PWR DRVR N-CH 1:32 64LQFP
L9781TR
L9781TR
STMicroelectronics
IC PWR DRVR N-CH 1:32 64LQFP
L9753CAXP
L9753CAXP
STMicroelectronics
IC PWR DRIVER N-CHANNEL 3:8
L9753CAXPTR
L9753CAXPTR
STMicroelectronics
IC PWR DRIVER N-CHANNEL 3:8
L9733XP Compare Parts
  • L9733XP vs L9781
  • L9733XP vs L9733XPTR
  • L9733XP vs L9733CNTR
  • L9733XP vs L9733CN
  • L9733XP vs L9753CAXPTR
  • L9733XP vs L9753CAXP
  • Customer Reviews
    4.95 out of 5.00 stars from 159 customer reviews from all over the world
    David Meier
    Germany
    5 stars
    2026-09-20 06:56
    The delivery was quickly, the quality of the product is good.
    Hugo Morel
    France
    5 stars
    2026-09-20 04:45
    Well received the object
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund