☰
L7983PU50R
L7983PU50R
Active
Description:  60 V 300 MA SYNCHRONOUS STEP-DOW
Manufacturer:  STMicroelectronics
Datasheet:   L7983PU50R Datasheet
History Price: $2.86000
In Stock: 16020
L7983PU50R Specification
Specification
Part No
L7983PU50R
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
STMicroelectronics
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Fixed
Number of Outputs
1
Voltage - Input (Min)
3.5V
Voltage - Input (Max)
60V
Voltage - Output (Min/Fixed)
5V
Voltage - Output (Max)
-
Current - Output
300mA
Frequency - Switching
200kHz ~ 2.2MHz
Synchronous Rectifier
Yes
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
10-WFDFN Exposed Pad
Supplier Device Package
10-DFN (3x3)
L7983PU50R PDF Datasheet
L7983PU50R Related Parts
L7980
L7980
STMicroelectronics
IC REG BUCK ADJ 2A 8VFQFPN
L7980A
L7980A
STMicroelectronics
IC REG BUCK ADJUSTABLE 2A 8HSOP
L7980ATR
L7980ATR
STMicroelectronics
IC REG BUCK ADJUSTABLE 2A 8HSOP
L7980TR
L7980TR
STMicroelectronics
IC REG BUCK ADJ 2A 8VFQFPN
L7981
L7981
STMicroelectronics
IC REG BUCK ADJ 3A 8VFQFPN
L7981A
L7981A
STMicroelectronics
IC REG BUCK ADJUSTABLE 3A 8HSOP
L7981ATR
L7981ATR
STMicroelectronics
IC REG BUCK ADJUSTABLE 3A 8HSOP
L7981TR
L7981TR
STMicroelectronics
IC REG BUCK ADJ 3A 8VFQFPN
L7983PU33R
L7983PU33R
STMicroelectronics
60 V 300 MA SYNCHRONOUS STEP-DOW
L7983PUR
L7983PUR
STMicroelectronics
60 V 300 MA SYNCHRONOUS STEP-DOW
L7985
L7985
STMicroelectronics
IC REG BUCK ADJ 2A 10VFQFPN
L7985A
L7985A
STMicroelectronics
IC REG BUCK ADJUSTABLE 2A 8HSOP
L7983PU50R Compare Parts
  • L7983PU50R vs L7987LTR
  • L7983PU50R vs L7987L
  • L7983PU50R vs L7987
  • L7983PU50R vs L7986TR
  • L7983PU50R vs L7986TATR
  • L7983PU50R vs L7986TA
  • L7983PU50R vs L7986ATR
  • L7983PU50R vs L7986A
  • L7983PU50R vs L7986
  • L7983PU50R vs L7985TR
  • L7983PU50R vs L7985ATR
  • L7983PU50R vs L7985A
  • L7983PU50R vs L7985
  • L7983PU50R vs L7983PUR
  • L7983PU50R vs L7983PU33R
  • L7983PU50R vs L7981TR
  • L7983PU50R vs L7981ATR
  • L7983PU50R vs L7981A
  • L7983PU50R vs L7981
  • L7983PU50R vs L7980TR
  • L7983PU50R vs L7980ATR
  • L7983PU50R vs L7980A
  • L7983PU50R vs L7980
  • Customer Reviews
    4.95 out of 5.00 stars from 140 customer reviews from all over the world
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!