☰
L7981
L7981
Active
Description:  IC REG BUCK ADJ 3A 8VFQFPN
Manufacturer:  STMicroelectronics
Datasheet:   L7981 Datasheet
History Price: Active
In Stock: 40905
L7981 Specification
Specification
Part No
L7981
Category
PMIC - Voltage Regulators - DC DC Switching Regulators
Manufacturer
STMicroelectronics
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Function
Step-Down
Output Configuration
Positive
Topology
Buck
Output Type
Adjustable
Number of Outputs
1
Voltage - Input (Min)
4.5V
Voltage - Input (Max)
28V
Voltage - Output (Min/Fixed)
0.6V
Voltage - Output (Max)
28V
Current - Output
3A
Frequency - Switching
250kHz ~ 1MHz
Synchronous Rectifier
No
Operating Temperature
-40 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
8-VFDFN Exposed Pad
Supplier Device Package
8-VFQFPN (3x3)
L7981 PDF Datasheet
L7981 Related Parts
L7980
L7980
STMicroelectronics
IC REG BUCK ADJ 2A 8VFQFPN
L7980A
L7980A
STMicroelectronics
IC REG BUCK ADJUSTABLE 2A 8HSOP
L7980ATR
L7980ATR
STMicroelectronics
IC REG BUCK ADJUSTABLE 2A 8HSOP
L7980TR
L7980TR
STMicroelectronics
IC REG BUCK ADJ 2A 8VFQFPN
L7981A
L7981A
STMicroelectronics
IC REG BUCK ADJUSTABLE 3A 8HSOP
L7981ATR
L7981ATR
STMicroelectronics
IC REG BUCK ADJUSTABLE 3A 8HSOP
L7981TR
L7981TR
STMicroelectronics
IC REG BUCK ADJ 3A 8VFQFPN
L7983PU33R
L7983PU33R
STMicroelectronics
60 V 300 MA SYNCHRONOUS STEP-DOW
L7983PU50R
L7983PU50R
STMicroelectronics
60 V 300 MA SYNCHRONOUS STEP-DOW
L7983PUR
L7983PUR
STMicroelectronics
60 V 300 MA SYNCHRONOUS STEP-DOW
L7985
L7985
STMicroelectronics
IC REG BUCK ADJ 2A 10VFQFPN
L7985A
L7985A
STMicroelectronics
IC REG BUCK ADJUSTABLE 2A 8HSOP
L7981 Compare Parts
  • L7981 vs L7987LTR
  • L7981 vs L7987L
  • L7981 vs L7987
  • L7981 vs L7986TR
  • L7981 vs L7986TATR
  • L7981 vs L7986TA
  • L7981 vs L7986ATR
  • L7981 vs L7986A
  • L7981 vs L7986
  • L7981 vs L7985TR
  • L7981 vs L7985ATR
  • L7981 vs L7985A
  • L7981 vs L7985
  • L7981 vs L7983PUR
  • L7981 vs L7983PU50R
  • L7981 vs L7983PU33R
  • L7981 vs L7981TR
  • L7981 vs L7981ATR
  • L7981 vs L7981A
  • L7981 vs L7980TR
  • L7981 vs L7980ATR
  • L7981 vs L7980A
  • L7981 vs L7980
  • Customer Reviews
    4.95 out of 5.00 stars from 185 customer reviews from all over the world
    Heloísa Costa Nascimento
    Brazil
    5 stars
    2026-09-26 04:10
    Excellent, product as described, solved my problem, recommend, arrived very fast.
    Gabriela Mendes Neto
    Brazil
    5 stars
    2026-09-25 12:37
    Excellent Product!!! Working perfectly!!! Recommend to everyone.
    Lúcia Regina
    Brazil
    5 stars
    2026-09-25 12:36
    Receive I haven't tested yet.
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!